Resistance Variable Reluctance Linear Position Sensors and Switches

2 Results
Analog (Sine Wave) Speed Sensors -- VR Series
from Sensoronix, Inc.

The collapse of magnetic field due to the interruption by a ferrous gear tooth provides an analog signal output (sine wave) that does not require an outside power source. Variable reluctance sensor or Mag-pickup is suitable for speed sensing with a range from 30 to 1000 inches per second with a... [See More]

  • Output: Resistance
  • Operating Temperature: -40 to 221
Analog to Digital (A/D) Convertor Speed Sensors -- VD Series
from Sensoronix, Inc.

Due to the active solid state signal conditioning integral with this variable reluctance speed sensor, it converts a sine wave signal output to produce a digital square wave signal with constant amplitude regardless of variations in speed. [See More]

  • Output: Resistance
  • Operating Temperature: 32 to 158