13/32" Diameter, 1-1/2" Length (5AG) Fuse Holders

10 Results
5AG (13/32) Fuse Cover, PVC -- 3566C
from Keystone Electronics Corp.

Part Number: 3566C. Fuse Size: 5AG (13/32). Material: PVC UL-94V0. Material: PVC UL Rated 94 V-0 Fuse cover [See More]

  • Standard Fuse Size Accomodated: 13/32" Diameter, 1-1/2" Length (5AG)
Midget - (SPF) Solar Protection Fuse (5AG) -Cover -- 3576c
from Keystone Electronics Corp.

Part Number: 3576c. Fuse Size: 5AG / SPF. Material: Nylon 6/6-V-0 [See More]

  • Standard Fuse Size Accomodated: 13/32" Diameter, 1-1/2" Length (5AG)
Midget - (SPF) Solar Protection Fuse (5AG) Fuse Holder-SMT -- 3574
from Keystone Electronics Corp.

Part Number: 3574. # of Fuses: 1. Current Rating: 30 Amps. Fuse Entry: Vertical. Fuse Reference: Littelfuse: SPF series / Bussman: BAN or FQN series. Fuse Size: 5AG / SPF. Material: Nylon- High Temp UL 94 V-0. Mounting: SMT/Rivet. UL Recognized: Yes - (USA & Canada) E354010. Optional cover... [See More]

  • Standard Fuse Size Accomodated: 13/32" Diameter, 1-1/2" Length (5AG)
  • Mounting: SMT/Rivet
  • Normal Operating Current: 30
  • Approvals / Ratings: UL
Fuse Clips
from OptiFuse

Fuseclips can be inserted into a printed circuit board allowing electronic and automotive fuses to protect critcal circuit components [See More]

  • Standard Fuse Size Accomodated: 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 13/32" Diameter, 1-1/2" Length (5AG); 5mm x 20mm; Automotive Blade
  • Rated Operating Voltage: 12 to 500
  • Normal Operating Current: 10 to 40
  • Mounting: Fuse Clip
Fuseholder -- BM-LQ-I-15
from SOC America, Inc.

SOC Fuse Technology. Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The culmination of these... [See More]

  • Standard Fuse Size Accomodated: 13/32" Diameter, 1-1/2" Length (5AG)
  • Rated Operating Voltage: 250
  • Normal Operating Current: 30
  • Mounting: Fuse Block
DIN Rail Fuse Holders -- ASK Fuse Holder
from OMEGA Engineering, Inc.

The ASK Series of DIN rail mounted fuse holders provides circuit protection for any industrial control system. Two standard fuse styles are supported: 14x51 mm (ASK 6) and 10x38 mm (ASK 4). Single pole, double pole, and 3 pole models are available, with or without blown fuse indicator lights. Fuses... [See More]

  • Standard Fuse Size Accomodated: 13/32" Diameter, 1-1/2" Length (5AG); Other (0.55 x 2.01")
  • Rated Operating Voltage: 250 to 600
  • Normal Operating Current: 0.5000 to 30
  • Mounting: Fuse Block
Panel Mount Fuse Holder for Midget & Class CC Fuses -- 571RCC
from Littelfuse, Inc.

Panel mount fuseholders are available for supplementary or Class CC branch circuit protection. Class CC fuses have a rejection feature on one end cap which mates with the rejection feature of Littelfuse Class CC fuse blocks and fuseholders to prevent the installation of fuses with lower voltage... [See More]

  • Standard Fuse Size Accomodated: 13/32" Diameter, 1-1/2" Length (5AG)
  • Mounting: Panel Mount; In-Line Mount
  • Normal Operating Current: 30
Midget Fuse Blocks
from OptiFuse

Fuseblocks offer a method of mounting several fuses together or large fuses seperately with or without blown-fuse indication [See More]

  • Standard Fuse Size Accomodated: 13/32" Diameter, 1-1/2" Length (5AG)
  • Rated Operating Voltage: 600 to 1000
  • Normal Operating Current: ? to 30
  • Mounting: Fuse Block
Fuse Accessories -- BM/R250/FP
from OMEGA Engineering, Inc.

BM Series fuse blocks are compatible withthe Edison MCL, MEQ, MEN, and MOL andfor use with any 13/32 x 1 1/2" fuses. SPECIFICATIONSCLASS M SUPPLEMENTARY FUSEBLOCKS. Construction: Thermoplastic, UL flammability; 94 V. Ratings: 600 Vac, 30 A. Agency Approvals: UL Recognized, Guide IZLT2, File E14853;... [See More]

  • Standard Fuse Size Accomodated: 13/32" Diameter, 1-1/2" Length (5AG); Other (Class R)
  • Rated Operating Voltage: 250 to 600
  • Normal Operating Current: 0.1000 to 30
  • Mounting: Fuse Block
Panel Mount Fuse Holder
from OptiFuse

Every fuse requires that they be properly mounted to operate properly. OptiFuse panel mounted fuse holders offer high performance at a substantially reduced cost. [See More]

  • Standard Fuse Size Accomodated: 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 13/32" Diameter, 1-1/2" Length (5AG); 5mm x 20mm
  • Rated Operating Voltage: 125 to 250
  • Normal Operating Current: 10 to 30
  • Mounting: Panel Mount