Power-over-Ethernet (PoE) Ready Powerline Network Adapters

2 Results
Power Over Ethernet PoE Midspan Injector Category 5 1 Port 802.3af Type B -- PI-1C5-AFB
from Transtector Systems, Inc.

Transtector's PI-1C5-AFB single-port Category 5 (Cat 5) Midspan/Injector (also known as PoE Passive Splitter) is a commercial grade Power-over-Ethernet device that provides DC power for one PoE-equipped device. It is compatible with AP's and other equipment supporting the IEEE standard PoE pinout... [See More]

  • Features: PoE Ready
  • Number of Ports: 1
  • Ports / Interfaces: RJ45
10/100/1000 Variable 4 Port Aggregator and Regenerator -- USR4504
from USR

Expand an existing SPAN (Port Mirror) or Tap port monitoring capability with the USR ®10/100/1000 Variable 4 Port Aggregator and Regenerator. Dual purpose hardware provides the option to share identical copies of data made by Tap or SPAN ports to multiple tools for security, storage or recording... [See More]

  • Features: PoE Ready
  • Ports / Interfaces: RJ-45