Wireless Powerline Network Adapters

15 Results
Advanced Gigabit Ethernet Switches -- S5700-HI
from Huawei Technologies Co., Ltd.

Highly scalable gigabit access for terminals in enterprise campus networks; also ideal for resilient server support and aggregation in large-scale data centers. 40 Gbit/s upstream ports configurable to 10 Gbit/s for flexible networking. Advanced hardware design and Huawei ’s Versatile Routing... [See More]

  • Network Media: Wireless
  • Data Rate: 2048 to 8192
  • Protocol / Network: Ethernet
Agile Fixed Ethernet Switches -- S5720-HI
from Huawei Technologies Co., Ltd.

Fully programmable, energy-efficient Gbit/s access switches for building high-density, agile Ethernet networks. Innovative virtualization technology and specialized electronics greatly simplify management of converged, wired and wireless networks, provide more granular quality monitoring and error... [See More]

  • Network Media: Wireless
  • Data Rate: 4784
  • Protocol / Network: Ethernet
Enterprise Ethernet Switches -- S2700
from Huawei Technologies Co., Ltd.

Highly scalable, energy-efficient 100 Mbit/s access switches for enterprise campus networks. Cutting-edge switching technologies combined with Huawei ’s Versatile Routing Platform (VRP) software and comprehensive built-in security features make the S2700 Series Switches ideal for building and... [See More]

  • Network Media: Wireless
  • Data Rate: 256 to 512
  • Protocol / Network: Ethernet
Enterprise Ethernet Switches -- S3700
from Huawei Technologies Co., Ltd.

For Fast Ethernet switching over twisted-pair copper, Huawei ’s S3700 Series combines proven reliability with robust routing, security, and management features in a compact, energy-efficient switch. Flexible VLAN deployment, PoE capabilities, comprehensive routing functions, and capability to... [See More]

  • Network Media: Wireless
  • Data Rate: 512
  • Protocol / Network: Ethernet
Multi-Gigabit Ethernet Switches -- S6720-SI
from Huawei Technologies Co., Ltd.

Huawei S6720-SI series switches are next-generation multi-gigabit 10 GE fixed switches. The S6720-SI series can provide access for high-speed wireless devices and 10G data center servers, and can serve as campus network access/aggregation switches. The S6720-SI series provides the industry ’s... [See More]

  • Network Media: Wireless
  • Data Rate: 20480 to 184320
  • Protocol / Network: Ethernet
Next-Generation Enhanced 10 GE Ethernet Switches -- S6720-EI
from Huawei Technologies Co., Ltd.

S6720-EI Series 10 GE Switches provide high-availability, scalable 10 Gbit/s server access for Internet Data Centers (IDCs) and large traditional data centers. High-performance forwarding (up to 1,080 Mpps), 2.56 Tbit/s total switching capacity, and optional configuration of 4 x 40 GE QSFP+... [See More]

  • Network Media: Wireless
  • Data Rate: 20480
  • Protocol / Network: Ethernet
Next-Generation Enhanced Gigabit Ethernet Switches -- S5720-EI
from Huawei Technologies Co., Ltd.

Advanced technology in a resilient Gbit/s switch for reliable, easy-to-manage access or aggregation in enterprise campus networks. 10 GE uplink ports enable comprehensive service-processing capabilities, and intelligent iStack technology provides easy scalability. Based on Huawei ’s... [See More]

  • Network Media: Wireless
  • Data Rate: 4784
  • Protocol / Network: Ethernet
Next-Generation Simplified 10 GE Ethernet Switches -- S6720-LI
from Huawei Technologies Co., Ltd.

Huawei ’s S6720-LI series switches are next-generation simplified 10 GE fixed switches and can be used as access switches for campus and data center networks. The S6720-LI series provides line-rate 10 GE access ports and 40 GE uplink ports. In addition, the S6720-LI series delivers a wide... [See More]

  • Network Media: Wireless
  • Data Rate: 10240 to 102400
  • Protocol / Network: Ethernet
Simplified Gigabit Ethernet Switches -- S5700-LI
from Huawei Technologies Co., Ltd.

Super-flexible, easy-to-manage platform that lets you optimize L3 switching capacity and downstream port bandwidth from 100 Mbit/s to 1 Gbit/s. S5700-LI Series Switches support Advanced Hibernation Management (AHM) for dynamic power management, iStack clustering for easy scalability, and... [See More]

  • Network Media: Wireless
  • Data Rate: 2048
  • Protocol / Network: Ethernet
Simplified Gigabit Ethernet Switches -- S5720-LI
from Huawei Technologies Co., Ltd.

The S5720-LI is a next-generation energy-saving gigabit Ethernet switch that provides flexible GE access ports and 10 GE uplink ports. Building on next-generation, high-performance hardware, store-and-forward mode, and Huawei Versatile Routing Platform (VRP), the S5720-LI supports intelligent stack... [See More]

  • Network Media: Wireless
  • Data Rate: 336
  • Protocol / Network: Ethernet
Simplified Gigabit Ethernet Switches -- S5720S-LI
from Huawei Technologies Co., Ltd.

The S5720S-LI is a next-generation, energy-saving gigabit Ethernet switch that provides flexible GE access ports and 10 GE uplink ports. Building on next-generation, high-performance hardware and the Huawei Versatile Routing Platform (VRP), the S5720S-LI supports intelligent stack (iStack), flexible... [See More]

  • Network Media: Wireless
  • Data Rate: 336 to 20480
  • Protocol / Network: Ethernet
Smart Routing Ethernet Switches -- S7700
from Huawei Technologies Co., Ltd.

Multiple-service routing and 10 GE to 100 GE switching capabilities, scalable for large campus networks; card-upgradable for Software-Defined Networking (SDN) and to provide onboard radio frequency Access Controllers (AC) for wireless communications. Modular design, unified user management, and... [See More]

  • Network Media: Wireless
  • Data Rate: 15360 to 30720
  • Protocol / Network: Ethernet
Standard Gigabit Ethernet Switches -- S5700-SI
from Huawei Technologies Co., Ltd.

High-performance hardware tightly integrated with Huawei ’s Versatile Routing Platform (VRP) software, in a highly scalable, energy-efficient Gbit/s access or aggregation switch. Flexible networking options and intelligent iStack technology make the S5700-SI easily scalable, and simple to... [See More]

  • Network Media: Wireless
  • Data Rate: 2048
  • Protocol / Network: Ethernet
Standard Gigabit Ethernet Switches -- S5720-SI
from Huawei Technologies Co., Ltd.

Flexible Gigabit Ethernet switches that provide resilient, high-density Layer 3 switching for data centers, with rich service features supporting multi-terminal, HD video surveillance and video conferencing applications. Intelligent iStack clustering, 10 Gbit/s upstream ports, and IPv6 forwarding... [See More]

  • Network Media: Wireless
  • Data Rate: 336
  • Protocol / Network: Ethernet
Terabit Routing Ethernet Switches -- S9700
from Huawei Technologies Co., Ltd.

High-performance terabit switches for service aggregation in next-generation data centers, excellent core switches in large campus networks. S9700 switches become fully programmable agile switches with a Huawei agile card upgrade. S9700 Switches provide L2/L3 switching and rich network services such... [See More]

  • Network Media: Wireless
  • Data Rate: 23040 to 148480
  • Protocol / Network: Ethernet