Auto-Ranging Field Intensity Meters
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Options & Features: Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Has Integrating Functions (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Application Software for Host Computer; Auto-ranging
- Frequency Range: 1 to 6.25E7
- dBm Measurement Range: -120 to 20
- Bandwidth: 0.0 to 5.00E8
from AlphaLab, Inc.
This meter measures AC electric field in the vertical direction (same direction as the long axis of the meter). It has a wide frequency range (40 Hz - 20 KHz) and high accuracy (+/-2% of reading +/- 1 count) with an electric field strength range of 19 999 V/m and resolution of 1 V/m. The sensor is... [See More]
- Options & Features: Auto-ranging
- Frequency Range: 40 to 20000
- Electric Field: 1 to 19999
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Options & Features: Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Has Integrating Functions (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Application Software for Host Computer; Auto-ranging
- Frequency Range: 1 to 6.25E7
- dBm Measurement Range: -120 to 20
- Bandwidth: 0.0 to 5.00E8
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Options & Features: Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Has Integrating Functions (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Application Software for Host Computer; Auto-ranging
- Frequency Range: 1 to 6.25E7
- dBm Measurement Range: -120 to 20
- Bandwidth: 0.0 to 6.25E7
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Options & Features: Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Has Integrating Functions (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Application Software for Host Computer; Auto-ranging
- Frequency Range: 1 to 6.25E7
- dBm Measurement Range: -120 to 20
- Bandwidth: 0.0 to 6.25E7
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Options & Features: Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Has Integrating Functions (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Application Software for Host Computer; Auto-ranging
- Frequency Range: 1 to 6.25E7
- dBm Measurement Range: -120 to 20
- Bandwidth: 0.0 to 6.25E7
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Options & Features: Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Has Integrating Functions (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Application Software for Host Computer; Auto-ranging
- Frequency Range: 1 to 6.25E7
- dBm Measurement Range: -120 to 20
- Bandwidth: 0.0 to 6.25E7
from Red Pitaya, d.o.o.
STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]
- Options & Features: Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Has Integrating Functions (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Application Software for Host Computer; Auto-ranging
- Frequency Range: 1 to 6.25E7
- dBm Measurement Range: -120 to 20
- Bandwidth: 0.0 to 6.25E7
from Red Pitaya, d.o.o.
STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]
- Options & Features: Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Has Integrating Functions (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Application Software for Host Computer; Auto-ranging
- Frequency Range: 1 to 6.25E7
- dBm Measurement Range: -120 to 20
- Bandwidth: 0.0 to 6.25E7
from Red Pitaya, d.o.o.
Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. [See More]
- Options & Features: Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Has Integrating Functions (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Application Software for Host Computer; Auto-ranging
- Frequency Range: 1 to 6.25E7
- dBm Measurement Range: -120 to 20
- Bandwidth: 0.0 to 6.25E7