Handheld Field Intensity Meters
2 Results
Wireless Field Strength Testing Tool -- swView 868
from steute
from steute
Features/Options. Only suitable for sWave ® 868 MHz wireless technology. Mobile field strength indicator for link range testing. To measure and indicate the electrical field strength. The battery is included in the delivery. Several functions can be selected: Scan-Mode, Repeat-Mode, Rescan-Mode,... [See More]
- Frequency Range: 8.68E8
AC Electric Field Meter
from AlphaLab, Inc.
from AlphaLab, Inc.
This meter measures AC electric field in the vertical direction (same direction as the long axis of the meter). It has a wide frequency range (40 Hz - 20 KHz) and high accuracy (+/-2% of reading +/- 1 count) with an electric field strength range of 19 999 V/m and resolution of 1 V/m. The sensor is... [See More]
- Electric Field: 1 to 19999
- Options & Features: Auto-ranging
- Frequency Range: 40 to 20000