HDMI Audio and Video Connectors
Description
HDMI (High-Definition Multimedia Interface) connectors are designed to transmit both audio and video signals through a single cable. They support any television or PC video format, including standard and high-definition video, and can handle up to eight channels of compressed or uncompressed digital audio. This makes HDMI connectors a versatile choice for connecting various multimedia devices, providing a streamlined solution for high-quality audio and video transmission .
Working Principle
HDMI connectors work by using TMDS (Transition Minimized Differential Signaling) to transmit data. This method reduces electromagnetic interference, ensuring high-quality signal transmission. HDMI is backward compatible with DVI equipment, allowing for seamless integration with older devices using a DVI-to-HDMI adapter without loss of video quality. HDMI also supports HDCP (High-bandwidth Digital Content Protection), which prevents unauthorized distribution and copying of digital content. This makes HDMI connectors particularly useful for maintaining the integrity and quality of digital audio and video signals .
Applications
HDMI connectors are used in a wide range of applications, from consumer electronics to more demanding environments. Specific examples include set-top boxes, amplifiers, DVRs, DVD players, LCD and plasma monitors, advanced definition televisions (ADTV), and high-definition televisions (HDT) . They are also employed in harsh environments such as military, industrial, aerospace, and medical fields, where they have been modified to withstand challenging conditions .
Advantages over other Audio and Video Connectors
One of the primary advantages of HDMI connectors over other types, such as DVI, is their ability to transmit both audio and video signals through a single cable, eliminating the need for separate audio connections. HDMI also supports a wide range of video formats and up to eight channels of audio, providing a comprehensive solution for high-definition multimedia needs . Additionally, HDMI's backward compatibility with DVI ensures that users can easily integrate newer HDMI devices with older DVI equipment without compromising video quality .
Limitations
A notable limitation of HDMI connectors is the "cliff effect" in digital signal transmission, where picture quality can suddenly drop at a certain cable length, unlike analog signals that degrade gradually over distance . This can pose challenges in setups requiring long cable runs, necessitating the use of signal boosters or repeaters to maintain quality.
Considerations
When considering HDMI connectors, it's important to evaluate factors such as initial costs, operating expenses, and durability. HDMI cables and connectors are generally affordable, but costs can increase with higher-quality cables designed for longer distances or specific applications. Durability is another consideration, especially in harsh environments where connectors may need additional protection or reinforcement. Maintenance costs are typically low, but users should be aware of potential compatibility issues with older devices and the need for adapters or converters in some setups.
from RS Components, Ltd.
RS PRO RS30116 [See More]
- Connector Type: HDMI
- Geometry: Straight
- Gender: Male / Plug; Female / Jack
- Termination: Plug-in
from Heilind Electronics, Inc.
Connectors Audio & Video, HDMI, Displayport, DVI [See More]
- Connector Type: HDMI
from Win Source Electronics
Manufacturer: Amphenol ICC (FCI). Win Source Part Number: 1120977-10118242-001RLF. Packaging: Reel. Mounting Style: SMT, Right Angle; Through Hole. Connector Type: HDMI - Micro. Termination: Solder. Contact Finish: Gold. Number of Contacts: 19. Gender: Receptacle. Material Flammability Rating: UL94... [See More]
- Connector Type: DVI; HDMI
- Mounting: SMT, Right Angle; Through Hole
- Termination: Solder
- Number of Contacts: 19
from Rego Electronics Inc.
1x1 port HDMI / Display Port 2 in 1 PCB mount receptacle. Features & Benefits -. Save PCB space. Increase video display functionality and user ’s convenience. Target Market -. Digital Signage, Industrial Computing [See More]
- Connector Type: DisplayPort; HDMI
- Termination: Through Hole
- Gender: Female / Jack
- Mounting: PC Mount
from RS Components, Ltd.
RS PRO CP30122 [See More]
- Connector Type: HDMI
- Geometry: Straight
- Gender: Male / Plug; Female / Jack
- Termination: Plug-in
from Win Source Electronics
Manufacturer: TE Connectivity AMP Connectors. Win Source Part Number: 1123510-292304-2. Packaging: Bulk. Mounting Style: Through Hole, Right Angle. Features: Board Lock. Connector Type: USB - B. Termination: Solder. Contact Finish: Gold or Gold-Palladium. Number of Contacts: 4. Gender: Receptacle. [See More]
- Connector Type: DVI; HDMI
- Mounting: Through Hole, Right Angle
- Termination: Solder
- Number of Contacts: 4
from RS Components, Ltd.
Bulgin PXP0036/1M00 HDMI Connector [See More]
- Connector Type: HDMI
- Number of Contacts: 19
- Geometry: Straight
from RS Components, Ltd.
Bulgin PXP0036/2M00 HDMI Connector [See More]
- Connector Type: HDMI
- Number of Contacts: 19
- Geometry: Straight
from RS Components, Ltd.
Bulgin PXP0036/3M00 HDMI Connector [See More]
- Connector Type: HDMI
- Geometry: Straight
- Gender: Male / Plug
- Number of Contacts: 19
from RS Components, Ltd.
Bulgin PXP0036/4M00 HDMI Connector [See More]
- Connector Type: HDMI
- Number of Contacts: 19
- Geometry: Straight
from RS Components, Ltd.
Wurth Elektronik 685119248223 [See More]
- Connector Type: HDMI
- Termination: Solder
- Geometry: Straight
- Mounting: Surface mount
from RS Components, Ltd.
Amphenol Communications Solutions [See More]
- Connector Type: HDMI
- Geometry: Right Angle
- Gender: Female / Jack
- Termination: Solder
from RS Components, Ltd.
Wurth Elektronik 685119248223 [See More]
- Connector Type: HDMI
- Termination: Solder
- Geometry: Straight
- Mounting: Surface mount
from RS Components, Ltd.
Wurth Elektronik 685119134923 [See More]
- Connector Type: HDMI
- Geometry: Right Angle
- Gender: Male / Plug; Female / Jack
- Termination: Solder
from RS Components, Ltd.
Wurth Elektronik 685119135725 [See More]
- Connector Type: HDMI
- Geometry: Right Angle
- Gender: Male / Plug; Female / Jack
- Termination: Solder
from RS Components, Ltd.
Molex 46765-1001 HDMI Connector [See More]
- Connector Type: HDMI
- Geometry: Right Angle
- Gender: Male / Plug; Female / Jack
- Termination: Solder
from RS Components, Ltd.
Molex 46765-0301 HDMI Connector [See More]
- Connector Type: HDMI
- Geometry: Right Angle
- Gender: Male / Plug; Female / Jack
- Termination: Solder
from RS Components, Ltd.
Molex 46765-0301 HDMI Connector [See More]
- Connector Type: HDMI
- Geometry: Right Angle
- Gender: Male / Plug; Female / Jack
- Termination: Solder
from RS Components, Ltd.
TE Connectivity 1888811-1 HDMI Connector [See More]
- Connector Type: HDMI
- Geometry: Right Angle
- Gender: Male / Plug; Female / Jack
- Termination: Solder
from RS Components, Ltd.
Molex 2086581001 HDMI Connector [See More]
- Connector Type: HDMI
- Geometry: Right Angle
- Gender: Male / Plug; Female / Jack
- Number of Contacts: 19
from RS Components, Ltd.
Molex 2086581001 HDMI Connector [See More]
- Connector Type: HDMI
- Geometry: Right Angle
- Gender: Male / Plug; Female / Jack
- Number of Contacts: 19
from RS Components, Ltd.
Molex 2086581051 Connector [See More]
- Connector Type: HDMI
- Geometry: Right Angle
- Gender: Male / Plug; Female / Jack
- Number of Contacts: 19
from RS Components, Ltd.
Molex 2086581052 HDMI Connector [See More]
- Connector Type: HDMI
- Geometry: Right Angle
- Gender: Male / Plug; Female / Jack
- Number of Contacts: 19
from RS Components, Ltd.
Molex 2086581081 HDMI Connector [See More]
- Connector Type: HDMI
- Geometry: Right Angle
- Gender: Male / Plug; Female / Jack
- Number of Contacts: 19
from RS Components, Ltd.
Molex 2086581101 Connector [See More]
- Connector Type: HDMI
- Geometry: Straight
- Gender: Male / Plug; Female / Jack
- Number of Contacts: 19
from RS Components, Ltd.
Molex 2086581102 HDMI Connector [See More]
- Connector Type: HDMI
- Geometry: Right Angle
- Gender: Male / Plug; Female / Jack
- Number of Contacts: 19
from RS Components, Ltd.
Molex 2086588121 HDMI Connector [See More]
- Connector Type: HDMI
- Geometry: Right Angle
- Gender: Male / Plug; Female / Jack
- Number of Contacts: 19
from RS Components, Ltd.
Molex 2086588131 Connector [See More]
- Connector Type: HDMI
- Geometry: Right Angle
- Gender: Male / Plug; Female / Jack
- Number of Contacts: 19
from RS Components, Ltd.
Molex 476591101 HDMI Connector [See More]
- Connector Type: HDMI
- Geometry: Straight
- Gender: Male / Plug; Female / Jack
- Number of Contacts: 19
from Tripp Lite by Eaton
Tripp Lite's B118-002-UHD 2-Port 4K 3D HDMI Splitter for Ultra-HD 4Kx2K Video with Audio allows the 4Kx2K digital signal from a Blu-Ray player or other HDMI device to be displayed on two HDMI displays, or connects a DVI-D Single Link display using an HDMI to DVI adapter, such as Tripp Lite's... [See More]
- Connector Type: HDMI
- Gender: Male / Plug; Female / Jack
- Coupling / Adapter: Coupling / Adapter
from SFCable.com
The HDMI wallplate allows you terminate HDMI connector for in-wall connections. It has a 90degree feed-thru internal connector orientation that provides vertical (upward or downward) cable drop or connection to minimize cable bend. The face plate is made to fit into standard wall mount and made of... [See More]
- Connector Type: HDMI
- Termination: Screw
- Gender: Female / Jack
from Quiktron, Inc.
Click here to see an animated demonstration of the HDMI Female to DVI-D Male 360 ° Rotating Adapter. When mounting flat panels or projectors, it's hard to know what angle will be required for the digital video connector. Fortunately, our HDMI to DVI adapter can be twisted or turned to virtually... [See More]
- Connector Type: DVI; HDMI
- Gender: Male / Plug; Female / Jack
from MilesTek Corporation
DVI24+5 male on one end and a HDMI female on the other this is adaptor will convert between DVI and HDMI. Connecting DVI source to HDMI display will be that much easier using this pug and play adpater. Supports 1080p resolution and is a compact design for tight spaces. Features. Gold plated contacts... [See More]
- Connector Type: DVI; HDMI
from Radwell International
DISCONTINUED BY MANUFACTURER, AAP SUPER PLATE 100, BLACK, HDMI, VGA, AUDIO, AND USB 2.0 TYPE-A, 10.2 GBPS (3.4 GBPS PER COLOR), 10.8 GBPS (2.7 GBPS PER LANE), RJ-45 CAT 5E BARREL, 3.5MM STERIO AUDIO JACK, 3.2 GEN 1 TYPE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connector Type: HDMI
- Gender: Female / Jack
from HAVE, Inc.
GEFADAHDMIFF - GEFEN HDMI MATE ADAPTER EXTENDER. CREATE LONGER RUNS OF HDMI CABLE. Gefen offers the highest quality in connectivity products. The Gefen HDMI mate changes the gender of your HDMI cable from male to female, allowing you to connect multiple male-to-male cables. Simply attach a male HDMI... [See More]
- Connector Type: HDMI
from Computer Network Accessories, Inc.
DisplayPort to HDMI converter. Allows the connection of an HDMI video display to a DisplayPort video source (i.e. DisplayPort video cards, etc.), eliminating the expense of upgrading your display for DisplayPort compatibility. DisplayPort 1.1 compliant. 1.62Gb/s and 2.7Gb/s transfer rates. HDMI v1.3... [See More]
- Connector Type: DisplayPort; HDMI
from Visual Sound, Inc.
Atlona Technologies. The Atlona High Speed HDMI, supporting transfer rates beyond 10.2 Gbps at resolutions 4 times higher than standard 1080p (up to 4096 x 2160), this cable is designed to surpass all current standards of HDMI. Atlona High Speed HDMI cables with Ethernet are designed to provide the... [See More]
- Connector Type: HDMI
from Tripp Lite by Eaton
The B118-002-UHD-2 2-Port 4K 3D HDMI Splitter transmits a UHD 4K x 2K (@ 60 Hz) audio/video signal from an HDMI source, such as a Blu-ray ™ player or computer, to two HDMI monitors, projectors or televisions at the same time. Ideal for classrooms, churches, offices, restaurants, bars, trade... [See More]
- Connector Type: HDMI
- Gender: Female / Jack
- Coupling / Adapter: Coupling / Adapter
from SFCable.com
1 Port HDMI Wallplate w/4" Pigtail Coupler. HDMI v1.3b. Mounting hardware included. [See More]
- Connector Type: HDMI
from Quiktron, Inc.
Click here to see an animated demonstration of the HDMI Female to Female 360 ° Rotating Coupler. When mounting flat screen TVs, it's hard to know what angle will be required for the HDMI connector. Fortunately, our HDMI coupler can be twisted or turned to virtually any position. The rotator... [See More]
- Connector Type: HDMI
- Gender: Female / Jack
from MilesTek Corporation
Male to male DVI24 +5 to HDMI female swivel adaptor addresses applications where space is confined or acess is prohibitive. This versatile swivel adaptor can be used with any HDMI/DVI compliant cable assembly works freat with HD TV's, HDMI enalbed A/V equipment and more. Features. Used to connect... [See More]
- Connector Type: DVI; HDMI
from Visual Sound, Inc.
Kramer Electronics USA, Inc. Adapter Cable - DisplayPort (M) to HDMI (F) [See More]
- Connector Type: DisplayPort; HDMI
from Tripp Lite by Eaton
The B157-002-HD 2-Port DisplayPort to HDMI Splitter converts and splits a DisplayPort video signal for display on two HDMI-enabled monitors, projectors or televisions at the same time. Ideal for offices, conference rooms, retail settings, trade shows and classrooms, this compact splitter features a... [See More]
- Connector Type: DisplayPort; HDMI
- Gender: Male / Plug; Female / Jack
- Coupling / Adapter: Coupling / Adapter
from SFCable.com
1Port HDMI 90 degree / RCA 3x (RGB) [See More]
- Connector Type: HDMI; RCA
from Quiktron, Inc.
Click here to see an animated demonstration of the HDMI Male to DVI-D Female 360? Rotating Adapter. When mounting flat panels or projectors, it's hard to know what angle will be required for the digital video connector. Fortunately, our HDMI to DVI adapter can be twisted or turned to virtually any... [See More]
- Connector Type: DVI; HDMI
- Gender: Male / Plug; Female / Jack
from MilesTek Corporation
DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). These fully molded adapters provide transition from DVI to VGA (HD15) , DFP as well HDMI interfaces. Compact in size, these adapters are very useful in dealing with difficult... [See More]
- Connector Type: DVI; HDMI
from Visual Sound, Inc.
TecNec Distributing. TecNec Mini DVI to DVI-D Female and HDMI Female Adapter Cable - Gold Plated [See More]
- Connector Type: DVI; HDMI
from Tripp Lite by Eaton
The B126-2A0 HDMI over Cat5/Cat6 Active Remote Receiver works with Tripp Lite ’s B126-002 or B126-004 transmitter to extend an HDMI signal and split it to two projectors, monitors or televisions. It ’s ideal for digital signs, trade shows, presentations, classrooms, churches, retail... [See More]
- Connector Type: HDMI
- Gender: Female / Jack
- Coupling / Adapter: Coupling / Adapter
from SFCable.com
8" HDMI A Male to VGA Female Adapter Cable [See More]
- Connector Type: HDMI
- Gender: Male / Plug; Female / Jack
- Coupling / Adapter: Coupling / Adapter
from Quiktron, Inc.
Click here to see an animated demonstration of the HDMI Male to DVI-D Male 360 ° Rotating Adapter. When mounting flat panels or projectors, it's hard to know what angle will be required for the digital video connector. Fortunately, our HDMI to DVI adapter can be twisted or turned to virtually... [See More]
- Connector Type: DVI; HDMI
- Gender: Male / Plug
from MilesTek Corporation
DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). This fully molded adapter provides transition from a DVI to HDMI interfaces. Compact in size, this adapter is very useful in dealing with difficult interconnection problems. Features. [See More]
- Connector Type: DVI; HDMI
from Visual Sound, Inc.
Liberty AV Solutions. HDMI and IR over twisted pair extender. Tired of problem installations? Rethink HDMI with the Intelix DIGI-HD-IR2. The Intelix DIGI-HD-IR2 transmits HDMI and IR up to 300' over two twisted pair cables. Built-in HDsh?k ® processing provides dynamic HDMI, EDID/DDC and HDCP... [See More]
- Connector Type: HDMI
from Tripp Lite by Eaton
The B126-002 2-Port HDMI over Cat5/Cat6 Extender/Splitter works with Tripp Lite B126-Series remote receivers to split a single HDMI audio/video signal into two separate signals. It ’s ideal for digital signs, trade shows, presentations, retail settings and other applications where the video... [See More]
- Connector Type: 3.5mm Connector; HDMI
- Gender: Female / Jack
- Coupling / Adapter: Coupling / Adapter
from SFCable.com
The DisplayPort to HDMI adapter enable you to connect any HDMI interface embedded device (HD TV, Monitor, Projector...) with a DisplayPort interface (Desktop, Laptop). Compliance with DisplayPort Specification V1.1a at 1.62/2.7Gbps data rate (Low bit rate/High bit rate). [See More]
- Connector Type: DisplayPort; HDMI
- Coupling / Adapter: Coupling / Adapter
from Quiktron, Inc.
Click here to see an animated demonstration of the HDMI Male to Female 360 ° Rotating Adapter. When mounting flat screen TVs, it's hard to know what angle will be required for the HDMI connector. Fortunately, our HDMI adapter can be twisted or turned to virtually any position. The rotator... [See More]
- Connector Type: HDMI
- Gender: Male / Plug; Female / Jack
from MilesTek Corporation
DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). This fully molded adapter provides transition from a DVI to HDMI interfaces. Compact in size, this adapter is very useful in dealing with difficult interconnection problems. Features. [See More]
- Connector Type: DVI; HDMI
from Visual Sound, Inc.
Liberty AV Solutions. HDMI over a single twisted pair cable. Tired of problem installations? Rethink HDMI with the Intelix DIGI-HD-UHR2. The Intelix DIGI-HD-UHR2 transmits HDMI up to 300' over a single twisted pair cable. Built-in HDsh?k ® processing provides dynamic HDMI, EDID/DDC and HDCP... [See More]
- Connector Type: HDMI
from Tripp Lite by Eaton
Tripp Lite's B118-002 HDMI Splitter allows the digital signal from a Blu-Ray player or other HDMI device to be displayed on two HDMI displays, or, connect a DVI-D Single Link display using an HDMI to DVI adapter, such as Tripp Lite's P566-Series cables. Installation is quick and simple, with no... [See More]
- Connector Type: HDMI
- Gender: Female / Jack
- Coupling / Adapter: Coupling / Adapter
from SFCable.com
These high quality adapters are designed to meet or exceed your highest high definition multimedia requirements. Convert a Display Port Male to HDMI female. The gold plated interface ensures the highest performance. DisplayPort v1.1 Compliant. Supports greater than 2048 x 1536 resolution at 24-bit... [See More]
- Connector Type: DisplayPort; HDMI
- Gender: Male / Plug; Female / Jack
- Coupling / Adapter: Coupling / Adapter
from Quiktron, Inc.
RapidRun ® Digital is designed to be the standard for in-wall digital audio/video installations. The RapidRun system empowers you to customize your installation to create your own ideal audio/video solution. Break-away flying leads and wall plates ensure flexible, efficient, high quality... [See More]
- Connector Type: HDMI
- Gender: Male / Plug; Female / Jack
from MilesTek Corporation
DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). These fully molded adapters provide transition from DVI to VGA (HD15) , DFP as well HDMI interfaces. Compact in size, these adapters are very useful in dealing with difficult... [See More]
- Connector Type: DVI; HDMI
from Visual Sound, Inc.
Liberty AV Solutions (Black) - Z500 Series retail packaged HDMI Cables. DIGITALINX HDMI interconnect tested and certified by ATC to 10.2 Gbps HDMI HIGH SPEED. This product features a polypropylene mesh jacketing and Metal HDMI hoods for an aesthetically appealing high quality appearance and... [See More]
- Connector Type: HDMI
from Tripp Lite by Eaton
The B155-002-HD 2-Port Mini DisplayPort to HDMI Splitter converts and splits a Mini DisplayPort video signal for display on two HDMI-enabled monitors, projectors or televisions at the same time. Ideal for offices, conference rooms, retail settings, trade shows and classrooms, this compact splitter... [See More]
- Connector Type: DisplayPort; HDMI
- Gender: Male / Plug; Female / Jack
- Coupling / Adapter: Coupling / Adapter
from SFCable.com
DisplayPort to HDMI adapter lets you connect an HDMI video display to a DisplayPort video source (e.g.DisplayPort video cards, etc.), eliminating the expense of having to upgrade your display for DisplayPort compatibility. Compliant with Displayport 1.1,supports 1.62Gbps and 2.7Gbps transfer rate. [See More]
- Connector Type: DisplayPort; HDMI
- Coupling / Adapter: Coupling / Adapter
from Quiktron, Inc.
RapidRun ® Digital is designed to be the standard for in-wall digital audio/video installations. The RapidRun system empowers you to customize your installation to create your own ideal audio/video solution. Break-away flying leads and wall plates ensure flexible, efficient, high quality... [See More]
- Connector Type: HDMI
- Gender: Male / Plug; Female / Jack
from MilesTek Corporation
DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). This fully molded adapter provides transition from a DVI to HDMI interfaces. Compact in size, this adapter is very useful in dealing with difficult interconnection problems. Features. [See More]
- Connector Type: DVI; HDMI
from Visual Sound, Inc.
TecNec Distributing. Display Port Male to HDMI Female Adapter [See More]
- Connector Type: DisplayPort; HDMI
from Tripp Lite by Eaton
The B126-4X4 4-port HDMI over Cat5/Cat6 Matrix Splitter Switch works with Tripp Lite remote receivers to share one or more HDMI sources between multiple projectors, monitors or televisions. It ’s ideal for digital signs, trade shows, presentations, retail and other applications where the video... [See More]
- Connector Type: HDMI
- Gender: Female / Jack
- Coupling / Adapter: Coupling / Adapter
from SFCable.com
The DisplayPort to HDMI adapter lets you connect an HDMI video display to a DisplayPort video source (e.g.DisplayPort video cards, etc.), eliminating the expense of having to upgrade your display for DisplayPort compatibility. [See More]
- Connector Type: DisplayPort; HDMI
- Coupling / Adapter: Coupling / Adapter
from Quiktron, Inc.
RapidRun ® Digital is designed to be the standard for in-wall digital audio/video installations. The RapidRun system empowers you to customize your installation to create your own ideal audio/video solution. Break-away flying leads and wall plates ensure flexible, efficient, high quality... [See More]
- Connector Type: HDMI
- Gender: Male / Plug; Female / Jack
from Visual Sound, Inc.
Covid, Inc. Covid's superior quality is built into all of our Cable Connectors & Accessories. Made with high end materials, Covid quality goes into every shipment. [See More]
- Connector Type: DVI; HDMI
from Tripp Lite by Eaton
The B118-004-UHD-2 4-Port 4K 3D HDMI Splitter transmits a UHD 4K x 2K (@ 60 Hz) audio/video signal from an HDMI source, such as a Blu-ray ™ player or computer, to four HDMI monitors, projectors or televisions at the same time. Ideal for classrooms, churches, offices, restaurants, bars, trade... [See More]
- Connector Type: HDMI
- Gender: Female / Jack
- Coupling / Adapter: Coupling / Adapter
from SFCable.com
The HDMI wallplate allows you terminate HDMI connector for in-wall connections. It has a 90degree feed-thru internal connector orientation that provides vertical (upward or downward) cable drop or connection to minimize cable bend. The face plate is made to fit into standard wall mount and made of... [See More]
- Connector Type: HDMI
- Termination: Screw
- Gender: Female / Jack
from Quiktron, Inc.
In many new flat panel TV installations, space is key. Often there is not much clearance to fit the cable's connector in the space between the TV and the wall. An additional problem is that the weight of the HDMI cable stresses the HDMI connector. Over time, this stress and the constant plugging and... [See More]
- Connector Type: HDMI
- Gender: Male / Plug; Female / Jack
from Visual Sound, Inc.
Gefen LLC - Gefen's DVI Male to HDMI Female Adapter dongle allows the video portion (no audio) of a DVI-D signal to be extracted out to a HDMI cable or HDMI-compliant device such as an HDTV display. DVI-Male to HDMI Female Cable Coupler. Gefen's DVI Male to HDMI Female Adapter dongle allows the... [See More]
- Connector Type: DVI; HDMI
from Tripp Lite by Eaton
The B126-004 4-Port HDMI over Cat5/Cat6 Extender/Splitter works with Tripp Lite B126-Series remote receivers to split a single HDMI audio/video signal into five separate signals —one local and four remote. It ’s ideal for digital signs, trade shows, presentations, retail settings and... [See More]
- Connector Type: HDMI
- Gender: Female / Jack
- Coupling / Adapter: Coupling / Adapter
from SFCable.com
DVI Female to HDMI Male Adapter Gold Plate [See More]
- Connector Type: DVI; HDMI
- Gender: Male / Plug; Female / Jack
- Coupling / Adapter: Coupling / Adapter
from Quiktron, Inc.
Supports 1080p, Deep Color, TrueHD , and DTS ®. Some newer portable electronic devices including camcorders and digital cameras are equipped with an HDMI mini connector to carry high resolution content. Our compact Velocity adapter easily adapts a standard male HDMI Cable to an HDMI mini... [See More]
- Connector Type: HDMI
- Gender: Male / Plug; Female / Jack
from Visual Sound, Inc.
BTX Technologies, Inc. [See More]
- Connector Type: DisplayPort; HDMI
from Tripp Lite by Eaton
Tripp Lite's B118-004, 4-Port HDMI Splitter allows the digital signal from a Blu-Ray player or other HDMI device to be displayed on four HDMI displays. Connect a DVI-D Single Link display using an HDMI to DVI adapter, such as Tripp Lite's P566-Series cables. Installation is quick and simple, with no... [See More]
- Connector Type: HDMI
- Gender: Female / Jack
- Coupling / Adapter: Coupling / Adapter
from SFCable.com
DVI Male to HDMI Female Adapter Gold Plate [See More]
- Connector Type: DVI; HDMI
- Gender: Male / Plug; Female / Jack
- Coupling / Adapter: Coupling / Adapter
from Quiktron, Inc.
It can often be difficult to predict where components will need to be placed in the future, or to calculate the needed cable length for an installation. Miscalculations often aren't noticed until the cable is already installed. When your installation leaves you short, save time and money and avoid... [See More]
- Connector Type: HDMI
- Gender: Female / Jack
from Visual Sound, Inc.
Gefen LLC. Extra Long Range Extender for HDMI, KVM, 3DTV, and I/R over two CAT-5 cables. Extra Long Range (ELR) KVM Extender for HDMI, USB 2.0, and IR over two CAT-5 cables. The GefenToolBox KVM ELR Extender for HDMI 3DTV extends any Hi-Def, IR, and USB from a home theater multimedia PC that can be... [See More]
- Connector Type: HDMI
from Tripp Lite by Eaton
Features. 1 x 4 HDMI Splitter Transmits 4K Audio/Video to 4 HDMI Displays at the Same TimeIdeal for displaying digital signage in classrooms, healthcare facilities, churches, offices, restaurants, bars and trade shows, this Ultra HD HDMI splitter is quick and easy to install. It connects to an HDMI... [See More]
- Connector Type: HDMI
- Gender: Female / Jack
- Coupling / Adapter: Coupling / Adapter
from SFCable.com
Connectors: HDMI Female to DVI-D (24+1) Male. Type: Molded Adapter Gold Plated. Convert a HDMI Male to DVI Male. 28 AWG and Fully molded and protect against unwanted EMI/RFI. [See More]
- Connector Type: DVI; HDMI
- Gender: Male / Plug; Female / Jack
- Coupling / Adapter: Coupling / Adapter
from Quiktron, Inc.
Supports 1080p, Deep Color, TrueHD , and DTS-HD ®. Some newer portable electronic devices including camcorders and digital cameras are equipped with an HDMI mini connector to carry high resolution content. Our compact Velocity adapter easily adapts a standard male HDMI Cable to an HDMI... [See More]
- Connector Type: HDMI
- Gender: Male / Plug; Female / Jack
from Visual Sound, Inc.
Gefen LLC. Extra Long Range (ELR) KVM Extender for HDMI, USB 2.0, and IR over two CAT-5 cables. The GefenToolBox KVM ELR Extender for HDMI 3DTV extends any Hi-Def, IR, and USB from a home theater multimedia PC that can be located up to 330 feet (100 meters) away using two CAT-5 cables. The Receiver... [See More]
- Connector Type: HDMI
from Tripp Lite by Eaton
Tripp Lite's B118-008-UHD HDMI Splitter allows the 4K2K digital signal from a Blu-Ray player or other HDMI device to be displayed on up to eight HDMI displays, or, connect a DVI-D Single Link display using an HDMI to DVI adapter, such as Tripp Lite's P566-Series cables. Installation is quick and... [See More]
- Connector Type: HDMI
- Gender: Female / Jack
- Coupling / Adapter: Coupling / Adapter
from SFCable.com
Connectors: HDMI Female to Female. Type 360 Swivel. [See More]
- Connector Type: HDMI
- Gender: Female / Jack
from Visual Sound, Inc.
Kramer Electronics USA, Inc. HDMI (F) to HDMI (F) Right Angle Flat. HDMI (F-F) right-angle flat gender changer. [See More]
- Connector Type: HDMI
from Tripp Lite by Eaton
The P136-06N-H2V2 DisplayPort 1.2 to HDMI Active Converter connects a DisplayPort 1.2 computer to the HDMI port on a monitor, projector or television. With a male DisplayPort connector and a female HDMI connector, this converter lets you use your existing HDMI display instead of buying a new... [See More]
- Connector Type: DisplayPort; HDMI
- Gender: Male / Plug; Female / Jack
from SFCable.com
HDMI Female to Female Adapter. Gold Plate [See More]
- Connector Type: HDMI
- Gender: Female / Jack
- Coupling / Adapter: Coupling / Adapter
from Visual Sound, Inc.
Kramer Electronics USA, Inc. HDMI (F-F) Right Angle Adapter. HDMI (F-F) right angle gender changer. [See More]
- Connector Type: HDMI
from Tripp Lite by Eaton
The P136-06N-UHD-V2 DisplayPort 1.2 to HDMI Active Converter connects a DisplayPort 1.2 computer to the HDMI port on a monitor, projector or television. With a male DisplayPort connector and a female HDMI connector, this converter lets you use your existing HDMI display instead of buying a new... [See More]
- Connector Type: DisplayPort; HDMI
- Gender: Male / Plug; Female / Jack
from SFCable.com
HDMI Female to Female L type Adapter. Gold Plate [See More]
- Connector Type: HDMI
- Gender: Female / Jack
- Coupling / Adapter: Coupling / Adapter
from Visual Sound, Inc.
BTX Technologies, Inc. The new CD-HDMIFFP from BTX is a female to female HDMI panel mount adapter that will free you to design you own installation. Unlike other HDMI panel mount adapters that are integrated as a permanent part of a plate, the stand alone CD-HDMIFFP has been designed to mount in any... [See More]
- Connector Type: HDMI
from Tripp Lite by Eaton
Tripp Lite's P136-06N-ACT, Active Displayport Male to HDMI Female adapter, allows you to connect a computer with a Displayport output to a HDMI monitor. Supports computer video resolutions up to 1920 x 1200, and HD resolutions up to 1080p, as well as Ultra High Definition 4Kx2K up to 3840x2160. As... [See More]
- Connector Type: DisplayPort; HDMI
- Gender: Male / Plug; Female / Jack
from SFCable.com
HDMI Female to Micro HDMI Male Adapter [See More]
- Connector Type: HDMI
- Gender: Male / Plug; Female / Jack
- Coupling / Adapter: Coupling / Adapter
from Visual Sound, Inc.
TecNec Distributing [See More]
- Connector Type: DVI; HDMI
from Tripp Lite by Eaton
Tripp Lites P582-010, Displayport to HDMI cable, allows you to connect a computer with Displayport video out port, to an HDMI enabled Monitor or TV. Male to Male design eliminates the need for separate adapter and cable. In-line passive adapter is designed for use with Dual Mode ( DP++) Displayport... [See More]
- Connector Type: DisplayPort; HDMI
- Gender: Male / Plug
- Coupling / Adapter: Coupling / Adapter
from SFCable.com
Connectors: HDMI Female to Mini HDMI Male. Type Adapter. [See More]
- Connector Type: HDMI
- Gender: Male / Plug; Female / Jack
- Coupling / Adapter: Coupling / Adapter
from Visual Sound, Inc.
BTX Technologies, Inc. The new CD-HDMIFFP from BTX is a female to female HDMI panel mount adapter that will free you to design you own installation. Unlike other HDMI panel mount adapters that are integrated as a permanent part of a plate, the stand alone CD-HDMIFFP has been designed to mount in any... [See More]
- Connector Type: HDMI
from Tripp Lite by Eaton
Tripp Lites P582-003, Displayport to HDMI cable, allows you to connect a computer with Displayport video out port, to an HDMI enabled Monitor or TV. Male to Male design eliminates the need for separate adapter and cable. In-line passive adapter is designed for use with Dual Mode ( DP++) Displayport... [See More]
- Connector Type: DisplayPort; HDMI
- Gender: Male / Plug
- Coupling / Adapter: Coupling / Adapter
from SFCable.com
HDMI Female/Female Coupler. Certified for HDMI 1.3b (and backward compatible to all previous versions). Supports the following resolutions: 720i, 720p, 1080i, 1080p. Standard 19pin connection. Gold plated connectors. [See More]
- Connector Type: HDMI
- Gender: Female / Jack
from Visual Sound, Inc.
TecNec Distributing. HDMI Male to DVI Female Swivel Adapter [See More]
- Connector Type: DVI; HDMI
from Tripp Lite by Eaton
DisplayPort to HDMI cable allows you to connect a computer with DisplayPort video output to an HDMI enabled Monitor or TV. Male to Male design eliminates the need for separate adapter and cable. In-line passive adapter is designed for use with Dual Mode ( DP++) DisplayPort graphics cards. Supports... [See More]
- Connector Type: DisplayPort; HDMI
- Gender: Male / Plug
- Coupling / Adapter: Coupling / Adapter
from SFCable.com
HDMI coupler keystone jack is designed to work with any standard keystone wallplate. You do not need to install independent wallplate just for HDMI. Simply snap in to stardard walllate with RJ45 or any other A/V connectors. [See More]
- Connector Type: HDMI
- Gender: Female / Jack
from Visual Sound, Inc.
TecNec Distributing. HDMI Male to DVI Female Swivel Adapter With Gold Contacts [See More]
- Connector Type: DVI; HDMI
from Tripp Lite by Eaton
Tripp Lite's DVI-D Female to HDMI-Male adapter allows older DVI cables to plug into newer HDMI equipment. Gold plated connectors, and 24K Gold contacts, along with a molded, rubberized plastic housing, assure long life use. Slotted thumbscrews allow for easy installation in close quarters. Features. [See More]
- Connector Type: DVI; HDMI
- Gender: Male / Plug; Female / Jack
- Coupling / Adapter: Coupling / Adapter
from SFCable.com
Connectors: HDMI Male to HDMI Female. Certified for HDMI 1.3b (and backward compatible to all previous versions). Supports the following resolutions: 720i, 720p, 1080i, 1080p. Standard 19pin connection. Gold plated connectors. [See More]
- Connector Type: HDMI
- Gender: Male / Plug; Female / Jack
from Visual Sound, Inc.
BTX Technologies, Inc. Terminating HDMI in the field is a reality with the BTX-HDMI2830M HDMI male connector. This IDC type termination makes HDMI custom installations a breeze. Must be used with BTX-HDMI28500BK bulk HDMI cable and the BTX-HDMI2830HT hand tool. Hood included. [See More]
- Connector Type: HDMI
from Tripp Lite by Eaton
Strengthen your high-definition audio/video application with the P164-000-KPA-BK HDMI All-in-One Keystone/Panel Mount Coupler. It connects two HDMI cables to create one longer connection, and its keystone design snaps easily into the cutout of a wallplate or panel. The angled connector makes the... [See More]
- Connector Type: HDMI
- Gender: Female / Jack
- Coupling / Adapter: Coupling / Adapter
from SFCable.com
Connectors: HDMI Male to HDMI Female Right Angle. Type Port Saver Adapter. Certified for HDMI 1.3b (and backward compatible to all previous versions). Supports the following resolutions: 720i, 720p, 1080i, 1080p. Standard 19pin connection. Gold plated connectors. [See More]
- Connector Type: HDMI
- Gender: Male / Plug; Female / Jack
- Coupling / Adapter: Coupling / Adapter
from Visual Sound, Inc.
Atlona Technologies. The AT-HDRP is the perfect solution for when you have a cat5 five line that needs just a little boost to complete the run. With the small form factor the repeater is easy to tuck away for those streamline installations. The Atlona Technologies AT-HDRP is a new solution for... [See More]
- Connector Type: HDMI
from Tripp Lite by Eaton
Strengthen your high-definition audio/video application with the P164-000-KP-BK HDMI All-in-One Keystone/Panel Mount Coupler. It connects two HDMI cables to create one longer connection, and its keystone design snaps easily into the cutout of a wallplate or panel. It comes with an optional panel... [See More]
- Connector Type: HDMI
- Gender: Female / Jack
- Coupling / Adapter: Coupling / Adapter
from SFCable.com
Connectors: HDMI Male to HDMI Male. Type Adapter. Certified for HDMI 1.3b (and backward compatible to all previous versions). Supports the following resolutions: 720i, 720p, 1080i, 1080p. Standard 19pin connection. Gold plated connectors. [See More]
- Connector Type: HDMI
- Gender: Male / Plug
- Coupling / Adapter: Coupling / Adapter
from Visual Sound, Inc.
Black Box Network Services. Install this next-generation jack in a snap. [See More]
- Connector Type: HDMI
from Tripp Lite by Eaton
Compact HDMI F/F gender changer / coupler is designed to allow you to change a HDMI-M port into a HDMI-F port. Can also be used to extend a HDMI cable. Features. HDMI Female/Female Adapter. Compact, low profile gender changer / coupler [See More]
- Connector Type: HDMI
- Gender: Female / Jack
- Coupling / Adapter: Coupling / Adapter
from SFCable.com
Connectors: 1 x DVI-D Female x 1 x HDMI Male. Type: Molded Adapter Gold Plated. Convert a DVI Male to HDMI Male. 28 AWG and Fully molded and protect against unwanted EMI/RFI. [See More]
- Connector Type: DVI; HDMI
- Gender: Male / Plug; Female / Jack
- Coupling / Adapter: Coupling / Adapter
from Visual Sound, Inc.
Gefen LLC. The HDMI to DVI Adapter Cable lets you connect a DVI display device (monitor, display, projector, etc) to an HDMI source. HDMI to DVI Cables. The DVI to HDMI Cable lets you connect DVI and HDMI equipment. [See More]
- Connector Type: DVI; HDMI
from Tripp Lite by Eaton
Tripp Lite's Keystone style HDMI wallplate jack snaps easily into Tripp Lite and most other keystone type wallplates. Gold plated connector shell and contacts for maximum digital signal quality. Gives your home or office theater installation a finished look. Features. Meets HDMI High Speed... [See More]
- Connector Type: HDMI
- Gender: Female / Jack
- Coupling / Adapter: Coupling / Adapter
from SFCable.com
Connectors: HDMI Male to Female. Type 270 Degree. [See More]
- Connector Type: HDMI
- Gender: Male / Plug; Female / Jack
from Visual Sound, Inc.
Gefen LLC. Discreetly run HDMI/DVI cables through walls with our HDMI wall plates for neat, organized installations. [See More]
- Connector Type: HDMI
from Tripp Lite by Eaton
The B160-201-HSI 2-Port HDMI over IP Transmitter/Receiver/Extender Kit extends and distributes HDMI audio/video, RS-232 serial and IR (infrared) remote signals from the source to the display located up to 328 feet (100 meters) away, which is more than 200 feet farther than a traditional Cat5e/6... [See More]
- Connector Type: 3.5mm Connector; HDMI
- Gender: Female / Jack
- Coupling / Adapter: Coupling / Adapter
from SFCable.com
Connectors: HDMI Male to Female. Type 270 Degree Vertical Flat. [See More]
- Connector Type: HDMI
- Gender: Male / Plug; Female / Jack
from Visual Sound, Inc.
TecNec Distributing. Another TecNec Exclusive!. Allows the use of standard 19 Pin HDMI cables with devices that have mini HDMI (C connector) ports such as Sony and Canon HD Camcorders and Still cameras. [See More]
- Connector Type: HDMI