Adjustable Frequency High Voltage Power Supplies

2 Results
Plasma Power Supply -- 350S-HF
from Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.

Plasma Power Supplies. Features. Output Voltage: 0-130V or 0-260V with internal output transformer. 0-22.5 rms. into primary of external output transformer. Frequency Response: 40Hz to 20KHz with internal output transformer. 20KHz to 200KHz with external output transformers (at additional cost). [See More]

  • Features: Adjustable Frequency; Adjustable Voltage
  • Applications: Testing Equipment
  • Form Factor: Rack Mount
  • AC Output Voltage: 0.0 to 260.0
High Voltage Generator -- PT Series
from ANVS, Inc.

Solid state high voltage nanosecond pulse generator [See More]

  • Features: Adjustable Frequency; Adjustable Voltage
  • AC Output Voltage: 2500.0 to 10000.0
  • Applications: High Frequency, Instrumentation
  • Output Frequency: ? to 0.0100