Adjustable Voltage High Voltage Power Supplies

10 Results
High Voltage Generator -- PT Series
from ANVS, Inc.

Solid state high voltage nanosecond pulse generator [See More]

  • Features: Adjustable Frequency; Adjustable Voltage
  • AC Output Voltage: 2500.0 to 10000.0
  • Applications: High Frequency, Instrumentation
  • Output Frequency: ? to 0.0100
Plasma Power Supply -- 350S-HF
from Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.

Plasma Power Supplies. Features. Output Voltage: 0-130V or 0-260V with internal output transformer. 0-22.5 rms. into primary of external output transformer. Frequency Response: 40Hz to 20KHz with internal output transformer. 20KHz to 200KHz with external output transformers (at additional cost). [See More]

  • Features: Adjustable Frequency; Adjustable Voltage
  • Applications: Testing Equipment
  • Form Factor: Rack Mount
  • AC Output Voltage: 0.0 to 260.0
300 Watt Open-Frame Power Supply -- HTK300-3.3
from LHV Power

Product Features: 300 Watt Single Output Switcher. Universal AC Input with Active PFC. Measures only 6.70 x 3.70 x 1.69". Full-Featured Status & Control Signals. Multiple Connector Options: Quick-Connect / Molex Connections. Terminal Block Connections. Euro Strip Connections. 700k hours MTBF per... [See More]

  • Features: Adjustable Voltage; Power Factor Correction
  • Form Factor: Circuit Board Assembly (optional feature); Open Frame (optional feature)
  • Technology: Switching Power Supply
  • Applications: Instrumentation, Telecommunications, Testing Equipment, OEM Systems
400 Watt Open-Frame Power Supply -- HTK400-3.3
from LHV Power

Product Features: 400 Watt Single Output Switcher. Universal AC Input with Active PFC. Measures only 6.70 x 3.70 x 1.69". Full-Featured Status & Control Signals. Multiple Connector Options: Quick-Connect / Molex Connections. Terminal Block Connections. Euro Strip Connections. 700k hours MTBF per... [See More]

  • Features: Adjustable Voltage; Power Factor Correction
  • Form Factor: Circuit Board Assembly (optional feature); Open Frame (optional feature)
  • Technology: Switching Power Supply
  • Applications: Instrumentation, Telecommunications, Testing Equipment, OEM Systems
600 Watt Open-Frame Power Supply -- HTK600-3.3
from LHV Power

Product Features: 600 Watt Single Output Switcher. Universal AC Input with Active PFC. Full-Featured Status & Control Signals. Measures only 7.87 x 4.13 x 2.19". Multiple Output Connector Options: Quick-Connect / Molex Connections. Terminal Block Connections. Euro Strip Connections. 700k hours... [See More]

  • Features: Adjustable Voltage; Power Factor Correction
  • Form Factor: Circuit Board Assembly (optional feature); Open Frame (optional feature)
  • Technology: Switching Power Supply
  • Applications: Instrumentation, Telecommunications, Testing Equipment, OEM Systems
800 Watt Open-Frame Power Supply -- HTK800-12
from LHV Power

Product Features: 800 Watt Single Output Switcher. Universal AC Input with Active PFC. Full-Featured Status & Control Signals. Measures only 7.87 x 4.13 x 2.19". Multiple Output Connector Options: Quick-Connect / Molex Connections. Terminal Block Connections. Euro Strip Connections. 700k hours... [See More]

  • Features: Adjustable Voltage; Power Factor Correction
  • Form Factor: Circuit Board Assembly (optional feature); Open Frame (optional feature)
  • Technology: Switching Power Supply
  • Applications: Instrumentation, Telecommunications, Testing Equipment, OEM Systems
Miniature High Voltage DC/DC Converter Module -- GMA-12-100
from LHV Power

Description: The GMA Series is a unique range of low cost, general-purpose high voltage DC/DC converters. Output voltages are available in the range 100V to 3kV depending on model. All units are configured for direct PCB mounting and are intended to be "designed in" to customers ’ equipment as... [See More]

  • Features: Adjustable Voltage
  • Applications: Ink Jet Printers, Geiger-Muller Tubes
  • Form Factor: Board Mount
  • DC Output Voltage: 50.0 to 100.0
Photo-Multiplier DC/DC Converter Module -- B1250
from LHV Power

Description: The LHV Power Series-B High Voltage Power Supply is intended for use with SideWindow and/or Front Window Photo-Multipliers. These high quality, compact devices can be mounted directly to PMT ’s such as the 931A and IP28. The Series-B are small, low cost solid state power supplies... [See More]

  • Features: Adjustable Voltage
  • DC Output Voltage: 0.0 to 1250.0
  • Applications: Photomultipliers, Spectroscopy
  • Number of Outputs: 1
Precision High Voltage DC/DC Converter Module -- D05
from LHV Power

Description: The LHV Power D-series precision high voltage power supplies offer 10 Watts of high voltage power in a package just 8 cubic inches. They are intended to be designed into customers equipment as a component. These units are available in one of two input voltage ranges: +11.5 to +15 VDC or... [See More]

  • Features: Adjustable Voltage
  • DC Output Voltage: 0.0 to 500.0
  • Applications: Instrumentation, Military, Gamma Cameras, Spectroscopy
  • DC Output Current: ? to 0.0200
Precision High Voltage DC/DC Converter Module -- E05
from LHV Power

Description: The LHV Power E-Series miniature precision high voltage power supplies offer 5 Watts of high voltage power in a package just 4.5 cubic inches. These units are available in one of two input voltage ranges: 11.5 to +15 VDC or +22 to +32 VDC. The output offers Voltage adjust and enable... [See More]

  • Features: Adjustable Voltage
  • DC Output Voltage: 0.0 to 500.0
  • Applications: Instrumentation, Gamma Cameras, Spectroscopy
  • DC Output Current: ? to 0.0100