80-50 Scratch / Dig Polka Dot Beamsplitters
2 Results
Polka-Dot Beamsplitters Series
from Shimadzu Corporation
from Shimadzu Corporation
Polka-Dot Beamsplitters comprise a glass substrate with an aluminum coating in a polka-dot pattern. Incident light is reflected from the coated areas but transmitted through the non-coated areas. This splitting mechanism achieves a light split ratio that is almost independent of the light angle of... [See More]
- Surface Quality: 80-50 Scratch / Dig
- Wavelength Range: 250 to 3200
- Beamsplitter Shape: Circular (optional feature); Square (optional feature)
Polka-Dot Beamsplitter 12.7mm Dia 30R/70T -- NT47-610
from Edmund Optics Inc.
from Edmund Optics Inc.
UV to MWIR Spectrum Coverage. Many Beamsplitting Ratios Available. Not Angle Sensitive. Offering a distinct advantage over standard dielectric beamsplitters, Polka-Dot Beamsplitters have a constant reflection/transmission ratio over a large spectral range. The UV grade fused silica substrate has a... [See More]
- Surface Quality: 80-50 Scratch / Dig
- Beamsplitter Diameter, Side Length, or Rectangular Length: 12.7
- Beamsplitter Shape: Circular
- Thickness: 1.5