Circular Polka Dot Beamsplitters

2 Results
Polka Dot Beamsplitters
from Newport MKS

Our 50/50 Polka Dot Beamsplitters are UV fused silica substrates coated with aluminum and SiO protective overcoat in a 'polka dot' pattern. Optimized for white light illumination applications, they provide two unique advantages over traditional dielectric beam splitters: they are neutral over the... [See More]

  • Beamsplitter Shape: Circular; Square
  • Rectangular Width: 50.8
  • Beamsplitter Diameter, Side Length, or Rectangular Length: 25.4
  • Wavelength Range: 250 to 2500
Polka-Dot Beamsplitter 12.7mm Dia 30R/70T -- NT47-610
from Edmund Optics Inc.

UV to MWIR Spectrum Coverage. Many Beamsplitting Ratios Available. Not Angle Sensitive. Offering a distinct advantage over standard dielectric beamsplitters, Polka-Dot Beamsplitters have a constant reflection/transmission ratio over a large spectral range. The UV grade fused silica substrate has a... [See More]

  • Beamsplitter Shape: Circular
  • Thickness: 1.5
  • Beamsplitter Diameter, Side Length, or Rectangular Length: 12.7
  • Wavelength Range: 250 to 2000