Electric Nut Runner Controllers
from ASG, Division of Jergens, Inc.
The ASG-EH2-HT40-0000NNN X-PAQ ™ Controller is compatible with EH2 Series transducerized DC electric screwdrivers and nutrunners. For applications requiring a torque range of 1 to 35 N.m. EH2 Series Controller equipped with CC-Link. Torque and angle monitoring and I/O monitoring. Built-in... [See More]
- Power: Electric
- Display Type: Digital Readouts
- User Interface: Digital Front Panel; Computer Interface
- Electrical Input: 115 VAC; 230 VAC
from ASG, Division of Jergens, Inc.
ASG X-PAQ ™ Controllers are compatible with EH2 Series tools. Available in ten different controller configurations. EH2 Series tools are premium quality robust transducerized DC electric screwdrivers and nutrunners featuring ergonomic comfort grip and Pulse Fastening Technology, which reduces... [See More]
- Power: Electric
- Display Type: Digital Readouts
- User Interface: Digital Front Panel; Computer Interface
- Electrical Input: 115 VAC; 230 VAC
from ASG, Division of Jergens, Inc.
The ASG-CT2500 X-PAQ ™ Controller is compatible with SD2500 Series transducerized DC electric screwdrivers and nutrunners. Used for applications requiring a torque range of 1-50 lbf.in (0.1 to 5.6 N.m). Not compatible with EH2 Series tools. Angle control with torque monitoring. Programmable... [See More]
- Power: Electric
- Display Type: Digital Readouts
- User Interface: Digital Front Panel
- Electrical Input: 115 VAC; 230 VAC