Differential Channels Frequency Converters and Translators
2 Results
Flat Pack 450T Series Transmitter, AC-Powered, Voltage Input -- 450T-FQ1-V0-DIN-NCR
from Acromag, Inc.
from Acromag, Inc.
Frequency input. DC voltage or DC current output. These transmitters accept periodic or pulse waveform signals such as those originating from tachometers, magnetic transducers, and turbine flow meters, and provide a proportional process current or voltage output signal. 250T: Loop-powered... [See More]
- Channels: 1
- Accuracy: 0.1000
- Differential Channels: Yes
- Frequency: 0 to 25.6 KHz
Streampix 5 with DAQ Module
from NorPix, Inc.
from NorPix, Inc.
StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]
- Channels: 32
- Form Factor: Panel / Chassis Mount; Rack Mount; Stand-alone
- Differential Channels: Yes
- User Interface: Front Panel; Touch Screen; Computer Programmable