Differential Channels Frequency-to-Current Converters
2 Results
DSCA45 Frequency Input Signal Conditioner -- DSCA45-xx
from Dataforth Corporation
from Dataforth Corporation
Each DSCA45 frequency input module provides a single channel of frequency input which is isolated and converted to a standard analog voltage or current output. The frequency input signal can be a TTL level or zero-crossing signal. Terminal 7 (-IN) on the field-side terminal block is the "common" or... [See More]
- Form Factor: DIN Rail
- Differential Channels: Yes
- Analog Channels: 1
- Frequency: 0-100kHz
Flat Pack 450T Series Transmitter, AC-Powered, Voltage Input -- 450T-FQ1-V0-DIN-NCR
from Acromag, Inc.
from Acromag, Inc.
Frequency input. DC voltage or DC current output. These transmitters accept periodic or pulse waveform signals such as those originating from tachometers, magnetic transducers, and turbine flow meters, and provide a proportional process current or voltage output signal. 250T: Loop-powered... [See More]
- Form Factor: DIN Rail
- Differential Channels: Yes
- Analog Channels: 1
- Frequency: 0 to 25.6 KHz