Weather resistant or waterproof DIP Switches

6 Results
Rotary Dip Switches -- 1400-RDMAC10R2T [RDMAC10R2T from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

ROTARY DIP, 100mA, BCD Complement, PC Pin, IP67 [See More]

  • Max Current Rating: 0.1000
  • Features: DustProof; Weather resistant or waterproof
  • Terminal Type: Straight PC Pins
Rotary Dip Switches -- 1400-RDMAR16P1T [RDMAR16P1T from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

ROTARY DIP, 100mA, Hexadecimal, PC Pin, IP67 [See More]

  • Max Current Rating: 0.1000
  • Features: DustProof; Weather resistant or waterproof
  • Terminal Type: Straight PC Pins
Surface Mount DIP Switches -- 76HP
from Grayhill, Inc.

Grayhill is the world leader in DIP switch technology. Our large selection includes surface mount, through-hole, rotary, standard and half pitch, and multiple actuator designs. Consistent high contact pressure is achieved with a spring and ball contact system on select series. Other features include... [See More]

  • Actuator Specifications: Side Actuated Lever(s) (Piano)
  • Switch Configuration: Normally Closed (NC)
  • Number of Positions Available: 10
  • Max Current Rating: 0.1500
Surface Mount DIP Switches -- 78H
from Grayhill, Inc.

Grayhill is the world leader in DIP switch technology. Our large selection includes surface mount, through-hole, rotary, standard and half pitch, and multiple actuator designs. Consistent high contact pressure is achieved with a spring and ball contact system on select series. Other features include... [See More]

  • Actuator Specifications: Slide Actuator(s)
  • Switch Configuration: Normally Closed (NC)
  • Number of Positions Available: 4
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT); Double Pole, Single Throw (DPST)
Surface Mount DIP Switches -- 90HB
from Grayhill, Inc.

Grayhill is the world leader in DIP switch technology. Our large selection includes surface mount, through-hole, rotary, standard and half pitch, and multiple actuator designs. Consistent high contact pressure is achieved with a spring and ball contact system on select series. Other features include... [See More]

  • Actuator Specifications: Slide Actuator(s)
  • Switch Configuration: Normally Closed (NC)
  • Number of Positions Available: 10
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
Surface Mount DIP Switches -- 97
from Grayhill, Inc.

Grayhill is the world leader in DIP switch technology. Our large selection includes surface mount, through-hole, rotary, standard and half pitch, and multiple actuator designs. Consistent high contact pressure is achieved with a spring and ball contact system on select series. Other features include... [See More]

  • Actuator Specifications: Slide Actuator(s)
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Number of Positions Available: 10
  • Max Current Rating: 0.1000