Imprinted Markings (e.g. ON/OFF, I/O) DIP Switches
from C&K Components
Features/Benefits. World ’s first ultra-miniature SMT half-pitch side-actuated DIP. Side actuation allows visual indication of on/off position in horizontal applications. Process sealed for surface mount soldering and washable processing. RoHS compliant. Lead free. Typical Applications. [See More]
- Actuator Specifications: Side Actuated Lever(s) (Piano)
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
- Number of Positions Available: 10
- Max Current Rating: 0.1000
from Grayhill, Inc.
Grayhill is the world leader in DIP switch technology. Our large selection includes surface mount, through-hole, rotary, standard and half pitch, and multiple actuator designs. Consistent high contact pressure is achieved with a spring and ball contact system on select series. Other features include... [See More]
- Actuator Specifications: Rocker Actuator(s)
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Number of Positions Available: 2
- Max Current Rating: 5
from Excel Cell Electronic USA Corp.
Gold plated contacts, top tape seal, UL 94V-0 grade fire retardant plastic [See More]
- Actuator Specifications: Slide Actuator(s)
- Switch Configuration: Normally Open (NO)
- Number of Positions Available: 2
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from C&K Components
Features/Benefits • Bifurcated contact for increasedelectrical reliability • Process sealed for surfacemount soldering and washableprocessing • RoHS compliant Typical Applications • Hand-held electronic devices • Portable computer andelectronic devices •... [See More]
- Actuator Specifications: Slide Actuator(s)
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Number of Positions Available: 2
- Max Current Rating: 0.1000
from Grayhill, Inc.
Grayhill is the world leader in DIP switch technology. Our large selection includes surface mount, through-hole, rotary, standard and half pitch, and multiple actuator designs. Consistent high contact pressure is achieved with a spring and ball contact system on select series. Other features include... [See More]
- Actuator Specifications: Slide Actuator(s); Rocker Actuator(s); Side Actuated Lever(s) (Piano)
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
- Number of Positions Available: 12
- Max Current Rating: 5
from C&K Components
Features/Benefits. Low profile design saves space. Thru-hole and surface mount models. Tape and reel packaging available. Sealed with top tape. RoHS compliant. Typical Applications. Address switch for industrial controls. Logic switching for computers and peripherals. Function controlling for... [See More]
- Actuator Specifications: Slide Actuator(s)
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
- Number of Positions Available: 12
- Max Current Rating: 0.1000
from Grayhill, Inc.
Grayhill is the world leader in DIP switch technology. Our large selection includes surface mount, through-hole, rotary, standard and half pitch, and multiple actuator designs. Consistent high contact pressure is achieved with a spring and ball contact system on select series. Other features include... [See More]
- Actuator Specifications: Rocker Actuator(s)
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Number of Positions Available: 4
- Switch Dimensions: 9.65 mm x 9.65 mm
from C&K Components
Features/Benefits. Low profile design saves space. Thru-hole and surface mount models. High pressure contact does not require tape seal for washing. Tape and reel packaging available. RoHS compliant. Typical Applications. Address switch for industrial controls. Logic switching for computers and... [See More]
- Actuator Specifications: Slide Actuator(s)
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
- Number of Positions Available: 12
- Max Current Rating: 0.1000
from Grayhill, Inc.
Grayhill is the world leader in DIP switch technology. Our large selection includes surface mount, through-hole, rotary, standard and half pitch, and multiple actuator designs. Consistent high contact pressure is achieved with a spring and ball contact system on select series. Other features include... [See More]
- Actuator Specifications: Slide Actuator(s)
- Pole and Throw Specifications: Single Pole, Single Throw (SPST); Double Pole, Single Throw (DPST); Other Type (Special Application)
- Number of Positions Available: 12
- Other Pole and Throw: 3PST,4PST
from C&K Components
Features/Benefits. Side actuated contacts. Available in thru-hole or SMT models. High pressure contact system does not require tape seal for washing. RoHS compliant & compatible. Typical Applications. Address switch for industrial controls. Logic switching for computers and peripherals. Function... [See More]
- Actuator Specifications: Side Actuated Lever(s) (Piano)
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
- Number of Positions Available: 10
- Max Current Rating: 0.1000
from Grayhill, Inc.
Grayhill is the world leader in DIP switch technology. Our large selection includes surface mount, through-hole, rotary, standard and half pitch, and multiple actuator designs. Consistent high contact pressure is achieved with a spring and ball contact system on select series. Other features include... [See More]
- Actuator Specifications: Slide Actuator(s)
- Max Current Rating: 2
- Number of Positions Available: 10
- Max DC Voltage Rating: 30
from C&K Components
Features/Benefits. Thin Single In-line Packaging saves PCB space. Retention feature holds part to PCB prior to soldering. Available in vertical or right angle models. High pressure contact system does not require tape sealing. RoHS compliant. Typical Applications. Address switch for industrial... [See More]
- Actuator Specifications: Slide Actuator(s)
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
- Number of Positions Available: 10
- Max Current Rating: 0.0100
from Grayhill, Inc.
Grayhill is the world leader in DIP switch technology. Our large selection includes surface mount, through-hole, rotary, standard and half pitch, and multiple actuator designs. Consistent high contact pressure is achieved with a spring and ball contact system on select series. Other features include... [See More]
- Actuator Specifications: Slide Actuator(s)
- Max Current Rating: 3
- Number of Positions Available: 10
- Max DC Voltage Rating: 30
from C&K Components
Features/Benefits. Traditional full profile DIP switch. Extended actuator for easy actuation. Open bottom construction allows for solder washing without the need for tape seal. RoHS compliant. Typical Applications. Address switch for industrial controls. Logic switching for computers and... [See More]
- Actuator Specifications: Slide Actuator(s)
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
- Number of Positions Available: 12
- Max Current Rating: 0.1000
from Grayhill, Inc.
Grayhill is the world leader in DIP switch technology. Our large selection includes surface mount, through-hole, rotary, standard and half pitch, and multiple actuator designs. Consistent high contact pressure is achieved with a spring and ball contact system on select series. Other features include... [See More]
- Actuator Specifications: Side Actuated Lever(s) (Piano)
- Switch Configuration: Normally Closed (NC)
- Number of Positions Available: 10
- Max Current Rating: 0.1500
from C&K Components
Features/Benefits. Bifurcated contact for increased electrical reliability. Process sealed for surface mount soldering and washable processing. RoHS compliant. Typical Applications. Hand-held electronic devices. Portable computer and electronic devices. Instrumentation and controls [See More]
- Actuator Specifications: Slide Actuator(s)
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
- Number of Positions Available: 10
- Max Current Rating: 0.1000
from Grayhill, Inc.
Grayhill is the world leader in DIP switch technology. Our large selection includes surface mount, through-hole, rotary, standard and half pitch, and multiple actuator designs. Consistent high contact pressure is achieved with a spring and ball contact system on select series. Other features include... [See More]
- Actuator Specifications: Slide Actuator(s)
- Switch Configuration: Normally Closed (NC)
- Number of Positions Available: 4
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT); Double Pole, Single Throw (DPST)
from Grayhill, Inc.
Grayhill is the world leader in DIP switch technology. Our large selection includes surface mount, through-hole, rotary, standard and half pitch, and multiple actuator designs. Consistent high contact pressure is achieved with a spring and ball contact system on select series. Other features include... [See More]
- Actuator Specifications: Slide Actuator(s)
- Switch Configuration: Normally Closed (NC)
- Number of Positions Available: 10
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from Grayhill, Inc.
Grayhill is the world leader in DIP switch technology. Our large selection includes surface mount, through-hole, rotary, standard and half pitch, and multiple actuator designs. Consistent high contact pressure is achieved with a spring and ball contact system on select series. Other features include... [See More]
- Actuator Specifications: Slide Actuator(s)
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
- Number of Positions Available: 10
- Max Current Rating: 0.1000
from Grayhill, Inc.
Grayhill is the world leader in DIP switch technology. Our large selection includes surface mount, through-hole, rotary, standard and half pitch, and multiple actuator designs. Consistent high contact pressure is achieved with a spring and ball contact system on select series. Other features include... [See More]
- Actuator Specifications: Slide Actuator(s)
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
- Number of Positions Available: 12
- Max DC Voltage Rating: 30