Rectangular Hall Effect Position Sensors

18 Results
1238746 [JN2200 from ifm efector inc.]
from RS Components, Ltd.

Ifm electronic JN Series 2-axis inclination sensors are designed for high measurement accuracies over the whole angular range. An active temperature compensation and high protection rating ensures that they operate reliably at extreme temperatures and rough environments. Configurable via IO-Link to... [See More]

  • Body Shape: Rectangular
  • Diameter: 3.54
  • Power Requirements: DC Powered
  • Width: 3.54
1238747 [JN2201 from ifm efector inc.]
from RS Components, Ltd.

Ifm electronic JN Series 2-axis inclination sensors are designed for high measurement accuracies over the whole angular range. An active temperature compensation and high protection rating ensures that they operate reliably at extreme temperatures and rough environments. Configurable via IO-Link to... [See More]

  • Body Shape: Rectangular
  • Diameter: 3.54
  • Power Requirements: DC Powered
  • Width: 3.54
2166247 [SS495A1 from Honeywell Sensing & IoT]
from RS Components, Ltd.

Hall effect sensors with output proportional to supply voltage and the strength of the magnet field. Single current sinking or current sourcing linear output. Rail-to-rail operation provides more useable signal for higher accuracy. Responds to either positive or negative gauss. Good temperature... [See More]

  • Body Shape: Rectangular
  • Diameter: 0.1181
  • Power Requirements: DC Powered
  • Width: 0.1181
7659356 [AN820001 from Cherry Electrical Products]
from RS Components, Ltd.

The AN8 series of angular position sensors from Cherry are operated by a magnetic actuator near to the face of the sensor. These programmable magnetic position sensors are suitable for various applications including the replacement for smart bearings, pedal position sensors and throttle position... [See More]

  • Body Shape: Rectangular
  • Diameter: 1.9
  • Power Requirements: DC Powered
  • Width: 1.9
7659359 [AN820002 from Cherry Electrical Products]
from RS Components, Ltd.

The AN8 series of angular position sensors from Cherry are operated by a magnetic actuator near to the face of the sensor. These programmable magnetic position sensors are suitable for various applications including the replacement for smart bearings, pedal position sensors and throttle position... [See More]

  • Body Shape: Rectangular
  • Diameter: 1.9
  • Power Requirements: DC Powered
  • Width: 1.9
8113996 [20LHE1AWA1P30 from Vishay Precision Group]
from RS Components, Ltd.

From Vishay, the 20HLE Series linear hall effect position sensor features non-contacting hall effect technology with an accurate linearity down to 1 %. A robust, long life device, the 20HLE Series position centre is ideal for harsh environments and boasts a 10 million cycle life. This hall effect... [See More]

  • Body Shape: Rectangular
  • Diameter: 1.85
  • Power Requirements: DC Powered
  • Width: 1.85
8140200 [ACY04-F99-2I-V15 from Pepperl+Fuchs SE]
from RS Components, Ltd.

The F99 series acceleration sensors monitor strong vibrations or accelerations in a wind turbine due to wind loads on the equipment. The sensors provide a robust environmentally shielded enclosure and uses a non-contact measuring system for accurate detection to help avoid hazardous circumstances. [See More]

  • Body Shape: Rectangular
  • Diameter: 1.46
  • Power Requirements: DC Powered
  • Width: 1.46
8140204 [INX360D-F99-I2E2-V15 from Pepperl+Fuchs SE]
from RS Components, Ltd.

The new generation of F99 inclination sensors from Pepperl+Fuchs are easily configured to provide incline or tilt angles between 0 ï ¾ Ÿ â € ¦ 360 ï ¾ Ÿ on a standardized 4 mA â € ¦ 20 mA or 0 V . 5 V analog interface. Switch... [See More]

  • Body Shape: Rectangular
  • Diameter: 1.46
  • Power Requirements: DC Powered
  • Width: 1.46
8140210 [INY360D-F99-2U2E2-V17 from Pepperl+Fuchs SE]
from RS Components, Ltd.

The new generation of F99 inclination sensors from Pepperl+Fuchs are easily configured to provide incline or tilt angles between 0 ï ¾ Ÿ â € ¦ 360 ï ¾ Ÿ on a standardized 4 mA â € ¦ 20 mA or 0 V . 5 V analog interface. Switch... [See More]

  • Body Shape: Rectangular
  • Diameter: 1.46
  • Power Requirements: DC Powered
  • Width: 1.46
8140213 [INX360D-F99-U2E2-V15 from Pepperl+Fuchs SE]
from RS Components, Ltd.

The new generation of F99 inclination sensors from Pepperl+Fuchs are easily configured to provide incline or tilt angles between 0 ï ¾ Ÿ â € ¦ 360 ï ¾ Ÿ on a standardized 4 mA â € ¦ 20 mA or 0 V . 5 V analog interface. Switch... [See More]

  • Body Shape: Rectangular
  • Diameter: 1.46
  • Power Requirements: DC Powered
  • Width: 1.46
8140216 [INY360D-F99-2I2E2-V17 from Pepperl+Fuchs SE]
from RS Components, Ltd.

The new generation of F99 inclination sensors from Pepperl+Fuchs are easily configured to provide incline or tilt angles between 0 ï ¾ Ÿ â € ¦ 360 ï ¾ Ÿ on a standardized 4 mA â € ¦ 20 mA or 0 V . 5 V analog interface. Switch... [See More]

  • Body Shape: Rectangular
  • Diameter: 1.46
  • Power Requirements: DC Powered
  • Width: 1.46
8213529 [4AV19F from Honeywell Sensing & IoT]
from RS Components, Ltd.

Housed in a glass reinforced polyester thermoplastic . Detects the presence of a ferrous metal passing through the gap between sensor and magnet to produce a â € ˜bounce-free â € ™ switched output. Features two independent TTL compatible outputs capable of sinking up... [See More]

  • Body Shape: Rectangular
  • Diameter: 0.5197
  • Power Requirements: DC Powered
  • Width: 0.5197
8213787 [CSDC1DA from Honeywell Sensing & IoT]
from RS Components, Ltd.

Honeywell CSD series of Current Sensors provide a robust through-hole mounted Hall Effect Sensor which also provides a logic level output when the current exceeds the operate point. This series of Current Sensors are very adaptable and can all be used on AC or DC circuits to ensure your application... [See More]

  • Body Shape: Rectangular
  • Diameter: 1
  • Power Requirements: DC Powered
  • Width: 1
8223769 [SS39ET from Honeywell Sensing & IoT]
from RS Components, Ltd.

Miniature Hall effect magnetic sensors with linear ratiometric outputs. Output Type = Analogue. Body Style = Block. Mounting Style = Surface Mount. Supply Voltage = 2.7 - 6.5 V dc. Terminal Type = PCB Pin. Switching Current = 1.5 mA. Length = 2.9mm. Width = 1.6mm. Depth = 1.2mm. Dimensions = 2.9 x... [See More]

  • Body Shape: Rectangular
  • Diameter: 0.0630
  • Power Requirements: DC Powered
  • Width: 0.0630
8223778 [SS40A from Honeywell Sensing & IoT]
from RS Components, Ltd.

Sensor Bipolar Hall-Effect Radio - Sensors & Transducers - Hall Effect Sensors [See More]

  • Body Shape: Rectangular
  • Power Requirements: DC Powered
  • Operating Temperature: -40 to 257
8223784 [SS496A from Honeywell Sensing & IoT]
from RS Components, Ltd.

Miniature Hall effect magnetic sensors with linear ratiometric outputs. Output Type = Digital. Body Style = Block. Mounting Style = Through Hole. Supply Voltage = 4.5 - 10.5 V dc. Terminal Type = PCB Pin. Maximum DC Voltage = 0.2V. Switching Current = 1 mA. Maximum Operating Temperature = +150... [See More]

  • Body Shape: Rectangular
  • Power Requirements: DC Powered
  • Operating Temperature: -40 to 302
8223787 [SS49E from Honeywell Sensing & IoT]
from RS Components, Ltd.

Miniature Hall effect magnetic sensors with linear ratiometric outputs. Output Type = Ratiometric. Body Style = Block. Mounting Style = Through Hole. Supply Voltage = 2.7 - 6.5 V dc. Terminal Type = PCB Pin. Maximum DC Voltage = 1.05V. Switching Current = 1.5 mA. Minimum Operating Temperature = -40... [See More]

  • Body Shape: Rectangular
  • Power Requirements: DC Powered
  • Operating Temperature: -40 to 212
Non-Contact Linear Position Sensor -- LIN
from ZF Electronic Systems Pleasant Prairie, LLC

The LIN Series sensors are non-contact linear position sensors with one or two independent outputs. The sensors operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a linear change in voltage output (ratiometric to the input voltage)... [See More]

  • Body Shape: Rectangular
  • Accuracy: 2
  • Measurement Range: 1.77
  • Linearity: 1