Current Hall Effect Position Sensors
from Festo Corporation
Used to detect rotation of the shaft on rotary actuators DRVS and DSM. The sensor can be quickly assembled without having to manually search for switching points. Simple and reliable operation using just one pushbutton directly on the device [See More]
- Output: Current; Switched / Alarm
- Power Requirements: DC Powered
- Operating Temperature: -4 to 158
from Festo Corporation
Used to detect rotation of the shaft on rotary actuators DRVS and DSM. The sensor can be quickly assembled without having to manually search for switching points. Simple and reliable operation using just one pushbutton directly on the device [See More]
- Output: Current; Switched / Alarm
- Power Requirements: DC Powered
- Operating Temperature: -4 to 158
from Festo Corporation
Used to detect rotation of the shaft on rotary actuators DRVS and DSM. The sensor can be quickly assembled without having to manually search for switching points. Simple and reliable operation using just one pushbutton directly on the device [See More]
- Output: Current; Switched / Alarm
- Power Requirements: DC Powered
- Operating Temperature: -4 to 158
from Festo Corporation
Used to detect rotation of the shaft on rotary actuators DRVS and DSM. The sensor can be quickly assembled without having to manually search for switching points. Simple and reliable operation using just one pushbutton directly on the device [See More]
- Output: Current; Switched / Alarm
- Power Requirements: DC Powered
- Operating Temperature: -4 to 158
from Festo Corporation
Used to detect rotation of the shaft on rotary actuators DRVS and DSM. The sensor can be quickly assembled without having to manually search for switching points. Simple and reliable operation using just one pushbutton directly on the device [See More]
- Output: Current; Switched / Alarm
- Power Requirements: DC Powered
- Operating Temperature: -4 to 158
from Festo Corporation
Used to detect rotation of the shaft on rotary actuators DRVS and DSM. The sensor can be quickly assembled without having to manually search for switching points. Simple and reliable operation using just one pushbutton directly on the device [See More]
- Output: Current; Switched / Alarm
- Power Requirements: DC Powered
- Operating Temperature: -4 to 158
from Festo Corporation
Used to detect rotation of the shaft on rotary actuators DRVS and DSM. The sensor can be quickly assembled without having to manually search for switching points. Simple and reliable operation using just one pushbutton directly on the device [See More]
- Output: Current; Switched / Alarm
- Power Requirements: DC Powered
- Operating Temperature: -4 to 158
from Festo Corporation
Used to detect rotation of the shaft on rotary actuators DRVS and DSM. The sensor can be quickly assembled without having to manually search for switching points. Simple and reliable operation using just one pushbutton directly on the device [See More]
- Output: Current; Switched / Alarm
- Power Requirements: DC Powered
- Operating Temperature: -4 to 158
from Festo Corporation
Very compact design makes the unit especially well suited to work with pneumatic grippers, compact air cylinders and any application that needs to be performed in a tight space. Measuring principle: magnetic Hall. Suitable for T-slot. LED status indications. Suitable for use with energy chain and... [See More]
- Output: Current; Switched / Alarm
- Operating Temperature: -40 to 176
- Repeatability: 7.87
- Power Requirements: DC Powered
from Festo Corporation
Very compact design makes the unit especially well suited to work with pneumatic grippers, compact air cylinders and any application that needs to be performed in a tight space. Measuring principle: magnetic Hall. Suitable for T-slot. LED status indications. Suitable for use with energy chain and... [See More]
- Output: Current; Switched / Alarm
- Operating Temperature: -40 to 176
- Repeatability: 7.87
- Power Requirements: DC Powered
from Festo Corporation
Measuring principle: magnetic Hall. Can be inserted into the slot from above, secured with screw. Suitable for use with energy chain and robot lines. LED status indications. Cable length 0.3 m. Programmable IO-Link ®/switching output [See More]
- Output: Current; Switched / Alarm
- Repeatability: 3.94
- Measurement Range: 0.0 to 3.94
- Resolution: 0.0500
from Festo Corporation
Measuring principle: magnetic Hall. Can be inserted into the slot from above, secured with screw. Suitable for use with energy chain and robot lines. LED status indications. Cable length 0.3 m. Programmable IO-Link ®/switching output [See More]
- Output: Current; Switched / Alarm
- Repeatability: 3.94
- Measurement Range: 0.0 to 4.92
- Resolution: 0.0500
from Festo Corporation
Measuring principle: magnetic Hall. Can be inserted into the slot from above, secured with screw. Suitable for use with energy chain and robot lines. LED status indications. Cable length 0.3 m. Programmable IO-Link ®/switching output [See More]
- Output: Current; Switched / Alarm
- Repeatability: 3.94
- Measurement Range: 0.0 to 6.3
- Resolution: 0.0500
from Festo Corporation
Measuring principle: magnetic Hall. Can be inserted into the slot from above, secured with screw. Suitable for use with energy chain and robot lines. LED status indications. Cable length 0.3 m. Programmable IO-Link ®/switching output [See More]
- Output: Current; Switched / Alarm
- Repeatability: 3.94
- Measurement Range: 0.0 to 1.97
- Resolution: 0.0500
from Festo Corporation
Measuring principle: magnetic Hall. Can be inserted into the slot from above, secured with screw. Suitable for use with energy chain and robot lines. LED status indications. Cable length 0.3 m. Programmable IO-Link ®/switching output [See More]
- Output: Current; Switched / Alarm
- Repeatability: 3.94
- Measurement Range: 0.0 to 3.15
- Resolution: 0.0500
from Sensoronix, Inc.
Non- contact magnetic sensors that are designed to respond to a wide range of positive or negative magnetic fields and can sense relatively small changes in a magnetic field. By having magnet as a target, this unit produces a Ratio-metric Rail-To-Rail linear output. It also has an internal amplifier... [See More]
- Output: Voltage; Current
- Power Requirements: DC Powered
- Operating Temperature: -4 to 185
- Body Shape: Cylindrical; Threaded Barrel
from Rota Engineering Limited
The LA Transducers use the latest version of even more compact electronics, all packaged in a very cost effective, high tensile aluminum enclosure rated to 325 bar (4750psi) operating pressure. Its cost effective design makes it ideal for replacing limit switches, brackets and the associated cables,... [See More]
- Output: Voltage; Current
- Operating Temperature: -40 to 221
- Resolution: 0.1000 to 5
- Body Shape: Cylindrical
from Rota Engineering Limited
Hydraulic cylinder users are always looking for a more cost effective method of fitting linear transducers as deep hole drilling can be particularly expensive. Now Rota, using patent applied for technology, have designed a linear transducer that can be simply mounted externally onto a standard... [See More]
- Output: Voltage; Current
- Operating Temperature: -40 to 221
- Resolution: 0.3000 to 0.5000
- Body Shape: Cylindrical
from Rota Engineering Limited
Position Transducer is externaly mounted to exterior of hydraulic cylinder. Hydraulic cylinder users are always looking for a more cost effective method of fitting linear transducers as deep hole drilling can be particularly expensive. Now Rota, using patent applied for technology, have designed a... [See More]
- Output: Voltage; Current
- Body Shape: Cylindrical
- Resolution: 0.5000 to 1
- Diameter: 0.3937