Circuit Board Computer Power Supplies

11 Results
DC/DC Industrial Power Supply -- GADIWA-3160
from American Portwell Technology Inc.

160W DC/DC 8V to 36V/wide-input , ATX/output [See More]

  • Form Factor: Circuit Board Assembly
  • DC Output Voltage: -12.0 to 12.0
  • Computer Supply Style: ATX
  • DC Output Current: 0.0 to 8
110-175W AC-DC Power Supply -- LPS170 Series
from Artesyn Embedded Power

LPS170 series AC-DC power supplies are available with a nominal main output of 5 V, 12 V, 15 V or 24 V, adjustable over a wide 2:1 ratio. Auxiliary 12 V and 5 V standby outputs are also provided. Main output remote sense and single-wire current sharing are supported as standard. LPS170 power... [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • DC Output Voltage: 2.5 to 54.0
  • Applications: Telecommunications, Networking Hubs and Routers, Test and Measurement Equipment, Single-board Computers and Gigabit Ethernet Devices
  • DC Output Current: 22
iQor™ -- IQ65033QMA10
from SynQor, Inc.

The IQ65033QMA10 iQor ™ Power Interface Module integrates all features required by the AdvancedTCA Base Specification into a Quarter-Brick footprint. The iQor offers industry leading external hold-up capacitor volumetric density for a compact overall solution. At a 90V hold-up capacitor voltage... [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • DC Output Voltage: -48.0 to 5.0
  • Applications: High Current, ATCA Power Interface Module
  • DC Output Current: 0.0 to 3.6
PC/104-Plus Power Supply Module -- VL-EPM-PS1
from VersaLogic Corporation

The EPM-PS1 is a plug-in 50 Watt power supply in a standard PC/104 3.55" x 3.775" (90 mm x 96 mm) format. It is designed to power a stack of PC/104 and/or PC/104-Plus boards. The compact design is an excellent choice for systems with limited space for an internal or external power supply. This high... [See More]

  • Form Factor: Circuit Board Assembly
  • DC Output Voltage: -12.0 to 12.0
  • Computer Supply Style: PC/104 and/or PC/104-Plus boards
  • DC Output Current: 10 to 150
DC/DC Converter -- DR1P5-05S05
from Pduke Technology, Inc.

PI type input filter, five-sided EMI shield [See More]

  • Form Factor: Board Mount; Circuit Board Assembly; Open Frame
  • DC Output Voltage: 5.0
  • Applications: High Frequency, Instrumentation, Military, Telecommunications, Data Acquisition, Transportation
  • DC Output Current: 0.3000
DC/DC Industrial Power Supply -- GADIWA-3161
from American Portwell Technology Inc.

160W DC/DC 9V~29V/wide-input, 6V~9V workable with derating 160W ATX/output, Board Type Converter [See More]

  • Form Factor: Circuit Board Assembly
  • DC Output Voltage: -12.0 to 12.0
  • Computer Supply Style: ATX
  • DC Output Current: 0.0 to 6
40-50W AC-DC Power Supply -- NLP40 Series
from Artesyn Embedded Power

The NLP40 series of AC-DC power supplies includes single, dual and triple output models, covering voltages from 3.3 V to 48 V. Their compact 4.25 x 2.5 x 1.15 inch form factor makes them ideal for use in space constrained and 1U applications. NLP40 power supplies provide 40 watts of output power... [See More]

  • Form Factor: Circuit Board Assembly
  • DC Output Voltage: -15.0 to 48.0
  • Applications: Telecommunications, Networking
  • DC Output Current: 0.2000 to 10
DC/DC Industrial Power Supply -- GADIWA-P0901
from American Portwell Technology Inc.

90W DC/DC PSU (12V/input, ATX/output), cable type [See More]

  • Form Factor: Circuit Board Assembly
  • DC Output Voltage: -12.0 to 12.0
  • Computer Supply Style: ATX
  • DC Output Current: 0.0 to 7
65-75W AC-DC Power Supply -- NLP65 Series
from Artesyn Embedded Power

The NLP65 series of open-frame AC-DC power supplies comprises eight single, dual and triple output models, covering standard voltages from 5 V to 24 V. Each model accepts a universal input of 85 —264 Vac or 120 —300 Vdc. These compact switch-mode power supplies feature comprehensive... [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • DC Output Voltage: -15.0 to 24.0
  • Applications: Telecommunications, Power Data Networking
  • DC Output Current: 0.6500 to 13
DC/DC Industrial Power Supply -- GADIWA-R9271
from American Portwell Technology Inc.

DC/DC 9V to 27V/wide-input , 12V/output Regulator [See More]

  • Form Factor: Circuit Board Assembly
  • DC Output Voltage: 12.0
  • Computer Supply Style: ATX
  • DC Output Current: 0.0 to 8.5
DDR Memory Power Module -- DDR12 Series
from Artesyn Embedded Power

Total Max Power: 99 W. Total Max Current: 8 A. Input Voltage: 10.8 V to 13.2 V. Output Voltage: 1.3 V to 2.5 V. Outputs: Dual. Size (L x W x H): 3.000 " x 0.510 " x 1.200 ". Warranty: 2 years. Operating Temperature: 0 to +80C [See More]

  • Form Factor: Circuit Board Assembly
  • DC Output Current: 8
  • DC Output Voltage: 1.3 to 2.5
  • DC Output Power: 99