Board Mount Computer Power Supplies

13 Results
PC Power Supplies -- 8806881 [EA-300SUG from Seasonic Electronics, Inc.]
from RS Components, Ltd.

Seasonic 1SG30GFSA0A10W PC Power Supply [See More]

  • Form Factor: Board Mount
  • DC Output Voltage: 12.0
100W Enclosed Frame Power Supply w/ PFC, Single Output -- QGKF-100 Series
from Qualtek Electronics Corp.

100W Single Output Enclosed Frame Power Supply. Features. Universal AC Input/Full Range. Built in active PFC Function, PF >0.93. Miniature Size, High Efficiency, and High Reliability. Output Protections: OLP/OPP/SCP. Withstand 300VAC Surge Input for 5 Sec. Suitable for critical applications. Wide... [See More]

  • Form Factor: Board Mount
  • DC Output Power: 100
  • DC Output Voltage: 5.0 to 12.0
  • Number of Outputs: 1
150W Enclosed Frame Power Supply w/ PFC, Single Output -- QGKF-150 Series
from Qualtek Electronics Corp.

150W Single Output Enclosed Frame Power Supply. Features. Universal AC Input/Full Range. Built in active PFC Function, PF >0.95. Miniature Size, High Efficiency, and High Reliability. Output Protections: OLP/OVP/OPP/OTP/SCP. Withstand 300VAC Surge Input for 5 Sec. Suitable for critical... [See More]

  • Form Factor: Board Mount
  • DC Output Power: 150
  • DC Output Voltage: 12.0 to 48.0
  • Number of Outputs: 1
15W Enclosed Frame Power Supply, Single Output -- QPD-15 Series
from Qualtek Electronics Corp.

15W Single Output Enclosed Frame Power Supply. Features. Universal AC Input/Full Range. No Load Power Consumption <0.5W. High Efficiency, and High Reliability. Output Protections: OLP/OVP/SCP. Wide operating ambient temperature (-25 °C~70 °C). PCB soldering side with conformal coating. [See More]

  • Form Factor: Board Mount
  • DC Output Power: 15
  • DC Output Voltage: 5.0 to 12.0
  • Number of Outputs: 1
200W Enclosed Frame Power Supply w/ PFC, Single Output -- QGKF-200 Series
from Qualtek Electronics Corp.

200W Single Output Enclosed Frame Power Supply. Features. Universal AC Input/Full Range. Built in active PFC Function, PF >0.95. High Efficiency, and High Reliability. Output Protections: OLP/OPP/SCP. Withstand 300VAC Surge Input for 5 Sec. Operating Altitude up to 5000m. Wide operating ambient... [See More]

  • Form Factor: Board Mount
  • DC Output Power: 200
  • DC Output Voltage: 5.0 to 12.0
  • Number of Outputs: 1
200W Enclosed Frame Power Supply w/ PFC, Single Output -- QPWF-200L Series
from Qualtek Electronics Corp.

200W Single Output Enclosed Frame Power Supply. Features. Universal AC Input/Full Range. Built in active PFC Function, PF >0.95. Miniature Size, High Power Density, High Efficiency, and High Reliability. Output Protections: OLP/OPP/SCP. Withstand 300VAC Surge Input for 5 Sec. Operating Altitude... [See More]

  • Form Factor: Board Mount
  • DC Output Power: 200
  • DC Output Voltage: 5.0 to 12.0
  • Number of Outputs: 1
240W Enclosed Frame Power Supply w/ PFC, Single Output -- QGKF-240 Series
from Qualtek Electronics Corp.

240W Single Output Enclosed Frame Power Supply. Features. Universal AC Input/Full Range. Built in active PFC Function, PF >0.95. High Efficiency, and High Reliability. Output Protections: OLP/OPP/SCP. Withstand 300VAC Surge Input for 5 Sec. Operating Altitude up to 5000m. Wide operating ambient... [See More]

  • Form Factor: Board Mount
  • DC Output Power: 240
  • DC Output Voltage: 5.0 to 12.0
  • Number of Outputs: 1
320W Enclosed Frame Power Supply w/ PFC, Single Output -- QGKF-320 Series
from Qualtek Electronics Corp.

320W Single Output Enclosed Frame Power Supply. Features. Universal AC Input/Full Range. Built in active PFC Function, PF >0.95. High Efficiency, and High Reliability. Output Protections: OLP/OPP/SCP. Withstand 300VAC Surge Input for 5 Sec. Operating Altitude up to 5000m. Wide operating ambient... [See More]

  • Form Factor: Board Mount
  • DC Output Power: 320
  • DC Output Voltage: 5.0 to 12.0
  • Number of Outputs: 1
35W Enclosed Frame Power Supply, Single Output -- QPD-35 Series
from Qualtek Electronics Corp.

35W Single Output Enclosed Frame Power Supply. Features. Universal AC Input/Full Range. No Load Power Consumption <0.5W. High Efficiency, and High Reliability. Output Protections: OLP/OVP/SCP. Wide operating ambient temperature (-25 °C~70 °C). Operating altitude up to 5000M. PCB... [See More]

  • Form Factor: Board Mount
  • DC Output Power: 35
  • DC Output Voltage: 5.0 to 12.0
  • Number of Outputs: 1
50W Enclosed Frame Power Supply, Single Output -- QPD-50 Series
from Qualtek Electronics Corp.

50W Single Output Enclosed Frame Power Supply. Features. Universal AC Input/Full Range. No Load Power Consumption <0.5W. High Efficiency, and High Reliability. Output Protections: OLP/OVP/SCP. Wide operating ambient temperature (-25 °C~70 °C). Operating altitude up to 5000M. PCB... [See More]

  • Form Factor: Board Mount
  • DC Output Power: 50
  • DC Output Voltage: 5.0 to 12.0
  • Number of Outputs: 1
75W Enclosed Frame Power Supply, Single Output -- QPD-75 Series
from Qualtek Electronics Corp.

75W Single Output Enclosed Frame Power Supply. Features. Universal AC Input/Full Range. No Load Power Consumption <0.5W. High Efficiency, and High Reliability. Output Protections: OLP/OVP/SCP. Wide operating ambient temperature (-25 °C~70 °C). Operating altitude up to 5000M. PCB... [See More]

  • Form Factor: Board Mount
  • DC Output Power: 75
  • DC Output Voltage: 5.0 to 12.0
  • Number of Outputs: 1
BPA-R500 Series -- Model BPA-R500-5V2A
from BluTek Power, Inc.

Active power factor correction, wide range input, CE compliant [See More]

  • Form Factor: Board Mount
  • DC Output Current: 0.0 to 60
  • DC Output Voltage: -12.0 to 12.0
  • DC Output Power: 500
AC 2U 3+1 Redundant -- HS910HCW-J3
from Tri Map International, Inc.

910W 6 Outputs, AC Active PFC Input Design. Build in Active (single wire) Current Sharing. Meet Intel ATX 12V/SSI EPS Requirements. Fan Signal O/P – Frequency Generator O/P. Individual PG Signals and System PG Signal. Individual LED on Module and from Backplane. System Alarm Buzzer and System... [See More]

  • Form Factor: Board Mount
  • DC Output Voltage: -12.0 to 12.0
  • Computer Supply Style: ATX
  • DC Output Current: 4 to 120