CompactPCI® Compliant CompactPCI Controllers and CompactPCI Processors

4 Results
CP10 PENTIUM® M -- Model 6420-808
from Trenton Systems, Inc.

Optional plug-in local storage, PMC card support, optional IPMI support [See More]

  • Technology: CompactPCI
  • Form Factor: 6 U Eurocard
  • Controller Type: Embedded Controller
  • Processor Type: Intel® Pentium® M
MIL-STD-1553 CompactPCI® Card (DABD) -- BU-65569T
from Data Device Corporation (DDC)

Description: The BU-65569T/BX is a single-channel or multi-channel MIL-STD-1553 CompactPCI / PMC card. The BU-65569T/BX includes one to four dual redundant 1553 channels on a convection-cooled card. The BU-65569T/BX is available with front or rear panel I/O. The BU-65569TX has front panel I/O only,... [See More]

  • Technology: CompactPCI
  • Operating System: WIN95/98; Windows NT; Windows 2000; Windows® XP; LINUX; VxWorks®
  • Form Factor: 3 U Eurocard
Vanguard cPCI Serial Controller -- 12000CPR
from SIE Computing Solutions, Inc.

This line of CompactPCI Serial Controllers has been transferred toNewfound Technology. Please contact Newfound Technology atwww.newfoundtech.com or 978.263.5775 to get information on pricing and availability. The Vanguard 12000CPR Multiport 12-port RJ-45 CompactPCI serial communications controllers... [See More]

  • Technology: CompactPCI
  • Ports / Interfaces: Serial Port; RJ-45
  • Controller Type: Embedded Controller
  • Operating System: LINUX; Solaris
Vanguard cPCI Serial Controller -- 4520CP
from SIE Computing Solutions, Inc.

The Vanguard 4520CP is a four-port CompactPCI-bus WAN communications serial controller providing the performance and reliability needed for high-speed serial communications. Data transfer rates up to 256 kbps synchronous/115.2 kbps asynchronous, full duplex, simultaneously on all ports. The Vanguard... [See More]

  • Technology: CompactPCI
  • Ports / Interfaces: Serial Port; DB-25
  • Controller Type: Embedded Controller
  • Operating System: LINUX; Solaris