Linux® CompactPCI Controllers and CompactPCI Processors

2 Results
Vanguard cPCI Serial Controller -- 12000CPR
from SIE Computing Solutions, Inc.

This line of CompactPCI Serial Controllers has been transferred toNewfound Technology. Please contact Newfound Technology atwww.newfoundtech.com or 978.263.5775 to get information on pricing and availability. The Vanguard 12000CPR Multiport 12-port RJ-45 CompactPCI serial communications controllers... [See More]

  • Operating System: LINUX; Solaris
  • Technology: CompactPCI
  • Controller Type: Embedded Controller
  • Ports / Interfaces: Serial Port; RJ-45
MIL-STD-1553 CompactPCI® Card (DABD) -- BU-65569T
from Data Device Corporation (DDC)

Description: The BU-65569T/BX is a single-channel or multi-channel MIL-STD-1553 CompactPCI / PMC card. The BU-65569T/BX includes one to four dual redundant 1553 channels on a convection-cooled card. The BU-65569T/BX is available with front or rear panel I/O. The BU-65569TX has front panel I/O only,... [See More]

  • Operating System: WIN95/98; Windows NT; Windows 2000; Windows® XP; LINUX; VxWorks®
  • Form Factor: 3 U Eurocard
  • Technology: CompactPCI