Watchdog Timer VME, VPX, and VXI Controllers and Processors
from Artesyn Embedded Power
The MVME4100 single-board computer from Artesyn Embedded Technologies incorporates the Freescale 8548E processor, industry-leading storage options, extensive I/O and flexible expansion options including an on-board PMC site and up to four optional XMC sites via expansion cards. The MVME4100, with... [See More]
- Controller Type: Embedded Controller
- Processor Type: Freescale MPC8548E with E500 Core
- Technology: VME
- Clock Speed: 1300
from Artesyn Embedded Power
The Artesyn Embedded Technologies MVME5100 series features the Freescale MPC7410 or MPC750 microprocessor with 32KB/32KB L1 cache. It uses the Artesyn PowerPlus II Architecture to support full PCI throughput of 264MB/s without starving the processor from its memory. Based on an integrated PCI... [See More]
- Controller Type: Embedded Controller
- Processor Type: MPC7410 or MPC750 Microprocessor
- Technology: VME
- Clock Speed: 450
from Artesyn Embedded Power
The MVME5500 from Artesyn Embedded Technologies uses the MPC7457 processor running at 1 GHz, balanced with memory, dual independent local buses and I/O subsystems. The powerful Marvell system controller, with support for a 133 MHz host bus and a 133 MHz SDRAM memory bus, is well matched to the high... [See More]
- Controller Type: Embedded Controller
- Processor Type: MPC7457 PowerPC® Processor
- Technology: VME
- Clock Speed: 1000
from Artesyn Embedded Power
The MVME6100 combines the Freescale MPC7457 PowerPC ® processor running with an AltiVec coprocessor and up to 320MB/s practical bandwidth to enable your technology refresh while maintaining backwards compatibility. OEMs in the military and aerospace, industrial automation and medical imaging... [See More]
- Controller Type: Embedded Controller
- Processor Type: MPC7457 PowerPC® Processor
- Technology: VME
- Clock Speed: 1267
from Artesyn Embedded Power
The Artesyn Embedded Technologies MVME7100, featuring the system-on-chip MPC864xD processor, offers a growth path for VMEbus customers with applications on the previous generation of VME, specifically the MPC74xx processors. The system-on-chip implementation offers power/thermal, reliability, and... [See More]
- Controller Type: Embedded Controller
- Processor Type: Freescale MPC864xD Withdual PowerPC® E600 Processor Cores
- Technology: VME
- Clock Speed: 1300
from Artesyn Embedded Power
The MVME8100 is a high performance 6U VME/VXS SBC featuring the Freescale P5020 QorIQ processor supporting high speed DDR3-1333MHz with ECC. It offers expanded IO and memory features with PCIe and SRIO fabric connectivity and multiple USB, Serial and Ethernet ports. Memory includes up to 8GB DDR3,... [See More]
- Controller Type: Embedded Controller
- Form Factor: 6U
- Technology: VME64x
- Processor Type: Freescale QorIQ P5020 1.8/2.0GHz
from Artesyn Embedded Power
The Artesyn Embedded Technologies MVME2500 single-board computer (SBC) features the Freescale QorIQ ™ P2010 or dual-core P2020. The e500 v2 core QorIQ processor uses 45 nanometer technology, which delivers an industry-leading performance-to-power ratio with single-core or dual-core frequencies... [See More]
- Controller Type: Embedded Controller
- Processor Type: 800 MHz Freescale P2010 Single-core Processor, 1.2 GHz Freescale P2020 Dual-core Processo
- Technology: VME64
- Clock Speed: 1200
from Artesyn Embedded Power
The Artesyn Embedded Technologies MVME3100, featuring the system-on-chip Freescale MPC8540 processor, offers a growth path for VMEbus customers with applications on the previous generation of VME, specifically the MPC8240 and similar (MPC603 family) processors. The system-on-chip implementation... [See More]
- Controller Type: Embedded Controller
- Processor Type: Freescale MPC8540 PowerQUICC III – PowerPC e500 core
- Technology: VME
- Clock Speed: 833