Parallel Port VME, VPX, and VXI Controllers and Processors
from Artesyn Embedded Power
The Artesyn Embedded Technologies MVME5100 series features the Freescale MPC7410 or MPC750 microprocessor with 32KB/32KB L1 cache. It uses the Artesyn PowerPlus II Architecture to support full PCI throughput of 264MB/s without starving the processor from its memory. Based on an integrated PCI... [See More]
- Ports / Interfaces: Serial Port; Parallel Port; SCSI; Ethernet
- Technology: VME
- Controller Type: Embedded Controller
- Processor Type: MPC7410 or MPC750 Microprocessor
from Artesyn Embedded Power
The MVME5500 from Artesyn Embedded Technologies uses the MPC7457 processor running at 1 GHz, balanced with memory, dual independent local buses and I/O subsystems. The powerful Marvell system controller, with support for a 133 MHz host bus and a 133 MHz SDRAM memory bus, is well matched to the high... [See More]
- Ports / Interfaces: Serial Port; Parallel Port; SCSI; Ethernet
- Technology: VME
- Controller Type: Embedded Controller
- Processor Type: MPC7457 PowerPC® Processor
from Artesyn Embedded Power
The MVME6100 combines the Freescale MPC7457 PowerPC ® processor running with an AltiVec coprocessor and up to 320MB/s practical bandwidth to enable your technology refresh while maintaining backwards compatibility. OEMs in the military and aerospace, industrial automation and medical imaging... [See More]
- Ports / Interfaces: Serial Port; Parallel Port; SCSI; Ethernet
- Technology: VME
- Controller Type: Embedded Controller
- Processor Type: MPC7457 PowerPC® Processor