V-ring Exclusion Seals

14 Results
V-Packing / Chevron Stack Sets
from Precision Polymer Engineering Ltd.

Stack sets comprise of one or more rings with a V-shaped profile that are positioned between male and female adapters located top and bottom, to form a multi-lip packing suitable for mechanically challenging conditions in rod and piston locations. Typical applications include mud pump packing where... [See More]

  • Seal Type: V-ring
  • Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM) (optional feature) Polyetheretherketon (PEEK) (optional feature) Polytetrafluoroethylene (PTFE) (optional feature); Other High Performance Elastomers
  • Seal Construction: Rubber / Polymer
PTFE V Ring
from Golden Collar Technology Co., Ltd .

Enhance your sealing solutions with the unparalleled durability and performance of our PTFE V-Rings. Designed to meet the rigorous demands of industrial applications, these V-Rings offer a potent combination of strength, flexibility, and resistance to extreme environments. Crafted from premium... [See More]

  • Seal Type: V-ring
  • Sealing Element or Lip Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
Axial Shaft Seal - MVR Series -- MVR2-100
from SKF/North America

Whenever a shaft rotates, it needs a bearing arrangement for smooth and effective operation. Wherever there is a bearing, you will always find a seal helping it to reach its maximum service life and reliability. The most common types of seals used in bearing arrangements, are radial shaft seals for... [See More]

  • Seal Type: V-ring
  • Design Units: Metric
  • Seal Construction: Single Metal Case
  • Shaft I.D. or Seal O.D.: 3.94
V-Seals -- VA
from Hi-Tech Seals, Inc.

The function of a V-seal is to exclude dirt, water, or other aggressive media from entering bearing housings while also retaining grease. The V-seal stretches over the shaft and assumes a tight interference fit. The V-seal rotated with the shaft causing the lip to rotate against thee housing or... [See More]

  • Seal Type: V-ring
  • Design Units: Metric
  • Seal Construction: Rubber / Polymer
  • Shaft I.D. or Seal O.D.: 0.9843 to 79.53
Axial Shaft Seal - MVR Series -- MVR1-10
from SKF/Global

For added protection in extremely contaminated applications, in addition to our standard V-ring; SKF also offers the type MVR. The MVR seal also seals axially and functions by combining positive lip contact with centrifugal slinging action. However, the MVR seal is different in that the rubber... [See More]

  • Seal Type: V-ring
  • Design Units: Metric
  • Seal Construction: Single Metal Case
  • Shaft I.D. or Seal O.D.: 0.3937
V-Rings -- VA-10
from Daemar Inc.

Rubber ring for shaft requiring a dynamic seal (primary or back-up) in the axial direction. The body of V seals rotate with the shaft and holds itself in position by its elastic fit on the shaft. Sealing is produced by the contact between the lip and the counterface. Additionally, the V Series seal... [See More]

  • Seal Type: V-ring
  • Axial X-section: 0.2200
  • Shaft I.D. or Seal O.D.: 0.3700
  • Radial X-section: 0.1200
Rubber V-Rings
from Precision Associates Incorporated

PAI Homogeneous Rubber V-Rings are made to the dimensions of Military Drawing AN 6225. Sizes exactly matching the drawing are noted with prefix number 6225 and suffix numbers of –1 thru –80. PAI has produced additional sizes of V-Rings using similar design dimensions. They are listed... [See More]

  • Seal Type: V-ring
  • Shaft I.D. or Seal O.D.: 0.1250 to 14
  • Design Units: English
  • Housing I.D. or Seal O.D.: 0.5000 to 15
VEE Rings Series
from Greene, Tweed & Co.

A multi-lip (redundant), pressure-activated seal is constructed of elastomeric and/or thermoplastic components. Pressure differential develops across each lip and a column mechanical load expands across the entire packing set and is constant at any point in the set. Vector forces acting on the lips... [See More]

  • Seal Type: V-ring
  • Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM) (optional feature) Nitrile (NBR) (optional feature)
  • Seal Construction: Rubber / Polymer
V-Seals -- VE
from Hi-Tech Seals, Inc.

The V-seal mounts directly onto the shaft and seals axially against a counterface, housing or bearing surface. The elastic body allows for the seal to be stretched into place without having to disassemble the machine. The rubber seal adheres to the rotating shaft while the actual seal occurs at the... [See More]

  • Seal Type: V-ring
  • Design Units: Metric
  • Seal Construction: Rubber / Polymer
  • Shaft I.D. or Seal O.D.: 17.72 to 25.98
Axial Shaft Seal - MVR Series -- MVR2-15
from SKF/Global

SKF's family of large diameter seals has been joined by the CR HDL seal, which provides improved sealing for large bearings in applications where it is critical to retain bearing lubricants and exclude contaminants. As well as providing superior sealing performance, the HDL seal compensates for... [See More]

  • Seal Type: V-ring
  • Design Units: Metric
  • Seal Construction: Single Metal Case
  • Shaft I.D. or Seal O.D.: 0.5906
V-Rings -- VL-110
from Daemar Inc.

Rubber ring for shaft requiring a dynamic seal (primary or back-up) in the axial direction. The body of V seals rotate with the shaft and holds itself in position by its elastic fit on the shaft. Sealing is produced by the contact between the lip and the counterface. Additionally, the V Series seal... [See More]

  • Seal Type: V-ring
  • Axial X-section: 0.4100
  • Shaft I.D. or Seal O.D.: 4.14
  • Radial X-section: 0.2600
V-Seals -- VL
from Hi-Tech Seals, Inc.

The function of a V-seal is to exclude dirt, water, or other aggressive media from entering bearing housings while also retaining grease. The V-seal stretches over the shaft and assumes a tight interference fit. The V-seal rotated with the shaft causing the lip to rotate against thee housing or... [See More]

  • Seal Type: V-ring
  • Design Units: Metric
  • Seal Construction: Rubber / Polymer
  • Shaft I.D. or Seal O.D.: 4.92 to 24.61
V-Rings -- VS-10
from Daemar Inc.

Rubber ring for shaft requiring a dynamic seal (primary or back-up) in the axial direction. The body of V seals rotate with the shaft and holds itself in position by its elastic fit on the shaft. Sealing is produced by the contact between the lip and the counterface. Additionally, the V Series seal... [See More]

  • Seal Type: V-ring
  • Axial X-section: 0.3000
  • Shaft I.D. or Seal O.D.: 0.3700
  • Radial X-section: 0.1200
V-Seals -- VS
from Hi-Tech Seals, Inc.

The V-seal mounts directly onto the shaft and seals axially against a counterface, housing or bearing surface. The elastic body allows for the seal to be stretched into place without having to disassemble the machine. The rubber seal adheres to the rotating shaft while the actual seal occurs at the... [See More]

  • Seal Type: V-ring
  • Design Units: Metric
  • Seal Construction: Rubber / Polymer
  • Shaft I.D. or Seal O.D.: 0.1772 to 7.09