Braided Hose Flexible Expansion Joints
from DME, Inc.
DME braided pump connectors feature an effective solution for your high pressure needs. These joints are also effective in lateral displacement applications. Each braided connector is tested prior to leaving the factory to ensure you receive the highest quality product. [See More]
- Type: Braided Hose Expansion Joint
from Kelco Industries
Braided Hose Assemblies. For Vibration Absorption and the Elimination of Piping Stress in HVAC Applications. Keflex ™ Gold and Silver Series braided flexible pump connectors are manufactured from 300 Series stainless steel annular corrugated metal hose surrounded with a 300 Series wire braid... [See More]
- Type: Braided Hose Expansion Joint
- Mounting Size: 0.5000 to 16
- Maximum Pressure: 95 to 1070
from DME, Inc.
DME copper refrigeration connectors feature an effective solution for your high pressure needs. These joints are effective in lateral displacement applications. Each connector is tested prior to leaving the factory to ensure you receive the highest quality product. [See More]
- Type: Braided Hose Expansion Joint
from Kelco Industries
APPLICATIONS: Compensates for thermal expansion in all types of piping systems and allows for random and unpredictable seismic movements. Protects and increases longevity of equipment and piping by reducing and/or eliminating stress and strain. Provides an access for easy pipe maintenance and... [See More]
- Type: Braided Hose Expansion Joint
- Mounting Size: 0.5000 to 8
- Maximum Pressure: 185 to 1050
from DME, Inc.
Corrugated Flexible Metal Hose Assemblies are custom fabricated to meet your exact specifications. [See More]
- Type: Braided Hose Expansion Joint