Rubber / Elastomer Bellows Flexible Expansion Joints

21 Results
Redflex Expansion Joints - Rubber Fittings
from DeZURIK, Inc.

Redflex Rubber Fittings are strong, durable and flexible. They reduce noise and vibration from pumps, compressors and other equipment, and allow for minor misalignment where abrasion or corrosion will damage normal piping. Standard construction is a rubber tube with cotton duck reinforcement and a... [See More]

  • Type: Rubber / Elastomer Expansion Joint
1 1/2 in. Size Double Sphere Rubber Expansion Joint|Master File -- HTDRF15X7
from Kuriyama of America, Inc.

FEATURES AND ADVANTAGES. Excellent ability to absorb vibration and sound. Allows for four-way movement. Withstands high pressure. Easy installation using either floating flanges or threaded unions. Excellent for use with moderate chemicals, most oils, fats, grease, and many solvents. A retention... [See More]

  • Type: Rubber / Elastomer Expansion Joint
  • Maximum Pressure: 150
  • Maximum Operating Temperature: 220
  • Mounting Size: 1.5
Redflex Expansion Joints - Rubber Pipe
from DeZURIK, Inc.

Red Valve ’s Concentric and Eccentric Reducers and Reducing Expansion Joints are designed to allows simple connection of different sized pipes. Reducing Expansion Joints also provide all of the benefits of a Redflex Expansion Joint. Reducers can be used as pipe reducers or increasers,... [See More]

  • Type: Rubber / Elastomer Expansion Joint
1 1/2 in. Size Single Sphere Rubber Expansion Joint|Master File -- HTSRF15X6
from Kuriyama of America, Inc.

FEATURES AND ADVANTAGES. Excellent ability to absorb vibration and sound. Allows for four-way movement. Withstands high pressure. Easy installation using either floating flanges or threaded unions. Excellent for use with moderate chemicals, most oils, fats, grease, and many solvents. A retention... [See More]

  • Type: Rubber / Elastomer Expansion Joint
  • Maximum Pressure: 225
  • Maximum Operating Temperature: 220
  • Mounting Size: 1.5
1 1/2 in. Size Threaded Union Rubber Expansion Joint|Master File -- HTDRU0150
from Kuriyama of America, Inc.

FEATURES AND ADVANTAGES. Excellent ability to absorb vibration and sound. Allows for four-way movement. Withstands high pressure. Easy installation using either floating flanges or threaded unions. Excellent for use with moderate chemicals, most oils, fats, grease, and many solvents. A retention... [See More]

  • Type: Rubber / Elastomer Expansion Joint
  • Maximum Pressure: 150
  • Maximum Operating Temperature: 240
  • Mounting Size: 1.5
Expansion Joints -- Ducting
from Red Valve Company, Inc.

Red Valve manufactures a complete line of Redflex ® Expansion Joints, rubber fittings and rubber pipe. Expansion joints are designed to alleviate piping stress, compensate for movement, reduce noise, and isolate vibration. Redflex ® products can be custom-built in a variety of styles and... [See More]

  • Type: Rubber / Elastomer Expansion Joint
  • Maximum Operating Temperature: 400
Double Arch Bellow
from Novaflex Group

Our custom engineered connectors install easily in a variety of piping systems. Available in a variety of materials and configurations according to application. [See More]

  • Type: Rubber / Elastomer Expansion Joint
Rubber Expansion Joints
from Kelco Industries

We have a wider array of material and configuration types for rubber expansion joints than any other manufacturer. Our products are designed and engineered to carry a variety of media in pressure or vacuum applications. They absorb distructive system vibration and will contract or expand in response... [See More]

  • Type: Rubber / Elastomer Expansion Joint
  • Mounting Size: 1.5 to 24
  • Maximum Pressure: 110 to 225
Elastomer Compensators
from Chemac Inc./Uraca/Uhde HPT/Gather/BHDT

For flue gas desulphurising and purification plants. These components: Are used wherever increased chemical attack can be expected. Can be used up to 200 °C depending on the quality of the elastomer. Are available for round and square-shaped conduit, with or without pre-formed flute at the... [See More]

  • Type: Rubber / Elastomer Expansion Joint
Expansion Joints -- Flanged
from Red Valve Company, Inc.

The Redflex ® Expansion Joint is used to compensate for pipeline movement and vibration. The construction of a Redflex ® joint is very much like a heavy-duty truck tire: layers of high-quality elastomers are reinforced with steel wires and synthetic fabrics. The inner layer forms a tube that... [See More]

  • Type: Rubber / Elastomer Expansion Joint
  • Mounting Size: 1 to 108
  • Maximum Operating Temperature: 400
Double Arch Expansion Joint
from Novaflex Group

Novaflex rubber connectors are custom made to protect your piping systems from stress caused by vibration and thermal expansion and contraction. Food Grade. Available in a variety of materials and configurations. [See More]

  • Type: Rubber / Elastomer Expansion Joint
Rubber Compensators
from Chemac Inc./Uraca/Uhde HPT/Gather/BHDT

With pressure-proof cord inserts for the whole of industry to compensate expansions and to reduce noise and vibration transmission. Also in a braced version as a lateral or articulated compensator. [See More]

  • Type: Rubber / Elastomer Expansion Joint
Expansion Joints -- Rubber Elbows, "Y's" and "T" Connections
from Red Valve Company, Inc.

Redflex ® Rubber Fittings are strong, durable, and flexible. They reduce noise and vibration from pumps, compressors, and other equipment, and allow for minor misalignment where abrasion or corrosion will damage normal piping. Standard construction is a rubber tube with cotton duck reinforcement... [See More]

  • Type: Rubber / Elastomer Expansion Joint
  • Maximum Pressure: 75
  • Maximum Operating Temperature: 400
  • Mounting Size: 2 to 14
Large Pump Connector (Vibration Joints)
from Novaflex Group

Both ends flanged. Available in a large variety of materials and configurations. The non-standard is our specialty. [See More]

  • Type: Rubber / Elastomer Expansion Joint
Expansion Joints -- Rubber Pipe
from Red Valve Company, Inc.

Redflex ® P-5 Vibration Pipe offers a workable solution to the problem of controlling vibration and reducing noise from pumps, compressors, and other equipment. It minimizes water hammer and eliminates electrolysis. It is also available with arches for special applications. Redflex ® B-1... [See More]

  • Type: Rubber / Elastomer Expansion Joint
  • Maximum Pressure: 150
  • Maximum Operating Temperature: 180
  • Mounting Size: 1.5 to 12
Multiflex Connector
from Novaflex Group

This connector protects the system from damage due to vibration and movement. Available in a variety of materials and configurations to meet all of your piping system and fluid processing needs. [See More]

  • Type: Rubber / Elastomer Expansion Joint
Expansion Joints -- Rubber Reducers
from Red Valve Company, Inc.

Red Valve Company ’s Concentric & Eccentric Reducers and Reducing Expansion Joints are designed to allows simple connection of different sized pipes. Reducing Expansion Joints also provide all of the benefits of a Redflex Expansion Joint. Reducers can be used as pipe reducers or... [See More]

  • Type: Rubber / Elastomer Expansion Joint
  • Mounting Size: 2 to 30
  • Maximum Operating Temperature: 400
Single Arch Bellow
from Novaflex Group

Flexible connectors engineered to your requirements to protect your piping systems. Available in a variety of materials and configurations [See More]

  • Type: Rubber / Elastomer Expansion Joint
Expansion Joints -- Slip-On
from Red Valve Company, Inc.

Red Valve manufactures a range of slip-on expansion joints to suit special low-pressure applications where a quick installation is important. The SL-50 Expansion Joint is designed to be quickly installed onto standard Schedule 40 pipe. The SL-50 uses slip-on connections with stainless steel mounting... [See More]

  • Type: Rubber / Elastomer Expansion Joint
  • Mounting Size: 1 to 108
  • Maximum Operating Temperature: 400
Single Arch Expansion Joint
from Novaflex Group

This rubber expansion joint protects the system from damage due to vibration and stress created by thermal expansion and contraction. Unusual and non-standard sizes can be custom built to specification. [See More]

  • Type: Rubber / Elastomer Expansion Joint
Spool Piece
from Novaflex Group

Novaflex connectors are custom made to meet your individual requirements. Available in many polymers. We specialize in the non-standard and the unusual. [See More]

  • Type: Rubber / Elastomer Expansion Joint