LED Indicators Time Division Multiplexers (TDM)

3 Results
Fiber Optic Bit-Driver® Async TDM -- 2016
from S.I. Tech, Inc.

S.I Tech Model 2016 Bit-Driver multiplexer is ideal for in-house data transmission where you have clustered terminal situations. It delivers 16 full duplex ports capable of moving up to 19.2 Kbps in asynchronous mode, without using flow control or buffering techniques, resulting in absolute minimum... [See More]

  • Transfer Mode: Asynchronous
  • Connector Type: SMA; ST
  • Cable Type: Single Mode (optional feature); Multimode
  • Data Rate: 3.20E-4
Multiservice PDH Fiber Multiplexer -- Optimux-XLE1/XLT1
from Data Connect Enterprise, Inc.

FEATURES. Optimux-XLE1 provides a simple, flexible and cost-effective solution for transporting multiple E1 links and Ethernet at distances up to 110 km (69 miles). Two versions of the multiplexer are available: modular and non-modular. Modular Version. The modular version of the Optimux-XLE1... [See More]

  • Cable Type: Single Mode / Multimode
  • Interface: RJ-45
  • Connector Type: FC; SC; ST
  • Multiplexer Features: Rack Mount; LED Indicator
TDM Fiber Optic Multiplexer -- 3240s
from Canoga Perkins Corporation

When reliable, cost effective fiber optic transport of multiple T-1s and/or E-1s is the requirement, the 3240S T-1/E-1 Fiber Optic Multiplexer is the solution. The 3240S's unique architecture enables both Point-to-Point, Multi-Point and Ring networking.Management provides access to all network nodes... [See More]

  • Transfer Mode: Synchronous
  • Connector Type: FC (optional feature); ST
  • Cable Type: Single Mode; Multimode; Single Mode / Multimode
  • Data Rate: 0.0020