Cylindrical Optical Linear Encoders

2 Results
Retro-reflective sensor -- UE0009
from ifm efector inc.

Long range. Intuitive sensitivity adjustment with pushbutton. LED display to check switching status and function. With combined AC/DC output stage. Robust housing for use in harsh industrial environments. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Power Requirements: AC Powered; DC Powered
  • Operating Temperature: -13 to 176
  • Electrical Connection: 1 x 1/2"; coding: C
Optical Sensors -- SO Series
from GIMATIC S.r.l.

Optical sensors. • M18x1 mm photoelectric sensors. • 100 mm background suppression without adjustment. • PNP/NPN digital output, with programmable LO (Light Operate). or DO (Dark Operate) pulse logic. • Built-in LED indicator. • M12, 4 pin connector output. • Short and... [See More]

  • Body Shape: Cylindrical; Threaded Barrel
  • Power Requirements: DC Powered
  • Measurement Range: 0.0 to 100
  • Output: Switched / Alarm