Visual Indicator Mechanical Safety Interlock Switches

2 Results
MICRO SWITCH GK Series Key Operated Safety Switch, 1NC/1NO Direct Opening, Snap Action, 1/2 NPT, Zinc Die-cast Housing, Silver Contacts -- GKCA1LX
from Honeywell Sensing & IoT

The GK Series Dual Entry Key Operated Safety Interlock Switch is designed for use on machinery where key removal brings the machine to an immediate safe condition. It provides enhanced operator safety when added to hinged or sliding guard doors, screens and protective covers on enclosures. Key sold... [See More]

  • Features: Visual Indicator
  • NO Contacts: 1
  • Interlock Switch Style: Keyed or Tongue Style Interlock Switch
  • NC Contacts: 1
Safety Sensor with Built in Relay -- 171K1B1
from elobau U.S., Inc.

Sensor with integrated control and diagnosis LED. frontal operating directions. lateral operating directions [See More]

  • Features: Visual Indicator
  • Current Rating: 2.5
  • Switch Type: Electrical Switching
  • AC Voltage Rating: 24