Plate Microplate Washers

5 Results
Nunc-Immuno
from Thermo Scientific Liquid Handling Consumables & Instruments

The Thermo Scientific Nunc-Immuno washers allow flexible washing procedure; provide uniform, efficient washing and are very robust and reliable. Nunc creates high quality labware for use in biotechnology, pharmaceutical and research laboratories as well as in the production of vaccines and... [See More]

  • Washing Configuration: Plate
  • User Interface: Analog
  • Microplate Capacity: 384
ELISA Microplate Washer Automated, programmable -- MPW-30
from Alpha Diagnostic International, Inc.

ELISA Microplate Washer Automated, programmable. General Information. Fully automatic. It is one of the most economical full featured ELISA plate washer. It offers single or double aspirations and superior dispensing precision. Easy on-screen programming using full key board and 24-character, 2-line... [See More]

  • Washing Configuration: Plate
  • System Configuration: Automated
Biochrom Anthos Fluido 2 Microplate Washer
from Biochrom, Ltd.

Flexible microplate washer for 96 or 384-well plates. Wide choice of washing options and programs providing maximum application options. Low noise, pressure-free aspiration and dispensing pumps. Auto rinse function preventing liquid path clogging. Automated washer to save time manually washing... [See More]

  • Washing Configuration: Plate; Strip
  • Microplate Capacity: 96; 384 (optional feature)
  • System Configuration: Automated
  • Dispense Precision: 5
Wellwash
from Thermo Scientific Liquid Handling Consumables & Instruments

Thermo Scientific Wellwash is an easy-to-use microplate washer for routine ELISA applications. Thermo Scientific Wellwash offers ease of use and convenience through a graphical user interface, local language versions and the USB port. It is designed for reliable and secure washing of 96 well plates. [See More]

  • Washing Configuration: Plate
  • Residual Volume: 0.5000 to 1.5
  • Microplate Capacity: 96
  • User Interface: Analog
Biochrom Asys Atlantis Microplate Washer
from Biochrom, Ltd.

The Biochrom Asys Atlantis miroplate washer with its flexible washing options, simplicity of operation and digitally controlled aspiration and dispensing pumps is the perfect choice to compliment any microplate reader in virtually any applications environment. Key Features. Wide choice of wash... [See More]

  • Washing Configuration: Plate; Strip
  • Microplate Capacity: 96; 384 (optional feature)
  • System Configuration: Automated
  • Residual Volume: 1