Freeze Dryer Sample Dryers
from Quorum Technologies
The K750X EM Freeze Dryer operates at rotary pump vacuum using a â € ˜Peltier â € ™ thermoelectric stage. This means drying temperatures of down to -60 °C can be achieved, enabling careful sublimation of frozen specimens under vacuum. Key Features. *... [See More]
- Configuration: Freeze Dryer
- Width: 17.72
- Length: 13.78
- Height: 6.89
from Labconco Corporation
FreeZone 1 Liter Benchtop Freeze Dry System is designed for light aqueous sample loads or personal use. Compact design with small footprint fits in tight spaces. Epoxy-coated steel exterior. Upright stainless steel collector coil removes 1 liter of water in 24 hours and holds 1 liter of ice before... [See More]
- Configuration: Freeze Dryer
- Temperature Range: -50
- Volume/Capacity: 1.00E-3
- Length: 17.9
from GEA Process Engineering Inc.
Atlas Denmark is one of the world's most experienced designers and manufacturers of freeze-drying plants. Continuous, detailed refinement of the basic concept over the years means that the RAY ™ freeze-drying installations - as demonstrated in the flow diagram - have a technical balance and... [See More]
- Configuration: Freeze Dryer
from Quorum Technologies
The K775X can operate at temperatures down to -140 °C and uses a turbomolecular pumping unit, backed by a rotary vacuum pump. Key Features. * Turbomolecular pumping - for critical freeze drying applications. * Liquid nitrogen fed cold stage - temperatures below -80oC can be achieved. *... [See More]
- Configuration: Freeze Dryer
- Width: 17.72
- Length: 13.78
- Height: 6.89
from Labconco Corporation
FreeZone 12 Liter Console Freeze Dry System is designed for light to moderate aqueous sample loads. Removes 8 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters, set-up parameters and alarm messages (choice of... [See More]
- Configuration: Freeze Dryer
- Temperature Range: -50
- Volume/Capacity: 0.0120
- Length: 28
from Labconco Corporation
FreeZone 12 Liter Console Freeze Dry System is designed for light to moderate aqueous sample loads. Removes 8 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters, set-up parameters and alarm messages (choice of... [See More]
- Configuration: Freeze Dryer
- Temperature Range: -50
- Volume/Capacity: 0.0120
- Length: 31
from Labconco Corporation
FreeZone 18 Liter Console Freeze Dry System is designed for light to moderate aqueous sample loads. Removes 10 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters, set-up parameters and alarm messages (choice of... [See More]
- Configuration: Freeze Dryer
- Temperature Range: -50
- Volume/Capacity: 0.0180
- Length: 28
from Labconco Corporation
FreeZone 2.5 Liter Benchtop Freeze Dry System is designed for light sample loads or personal use. Compact design with small footprint fits in tight spaces. Epoxy-coated steel exterior. Upright stainless steel collector coil removes 2 liters of water in 24 hours and holds 2.5 liters of ice before... [See More]
- Configuration: Freeze Dryer
- Temperature Range: -50
- Volume/Capacity: 0.0025
- Length: 17.9
from Labconco Corporation
FreeZone 4.5 Liter Benchtop Freeze Dry System is designed for light aqueous sample loads. Removes over 2 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters; set-up parameters and alarm messages (choice of... [See More]
- Configuration: Freeze Dryer
- Number of Chambers: 10
- Volume/Capacity: 0.0045
- Temperature Range: -50
from Labconco Corporation
FreeZone 4.5 Liter Console Freeze Dry System is designed for light aqueous sample loads. Removes over 2 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters; set-up parameters and alarm messages (choice of... [See More]
- Configuration: Freeze Dryer
- Number of Chambers: 10
- Volume/Capacity: 0.0045
- Temperature Range: -50
from Labconco Corporation
FreeZone 6 Liter Benchtop Freeze Dry System is designed for light to moderate aqueous sample loads. Removes 4 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters, set-up parameters and alarm messages (choice of... [See More]
- Configuration: Freeze Dryer
- Temperature Range: -50
- Volume/Capacity: 0.0060
- Length: 31.1
from Labconco Corporation
FreeZone 6 Liter Console Freeze Dry System is designed for light to moderate aqueous sample loads. Removes 4 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters, set-up parameters and alarm messages (choice of... [See More]
- Configuration: Freeze Dryer
- Temperature Range: -50
- Volume/Capacity: 0.0060
- Length: 28
from Labconco Corporation
FreeZone 6 Liter Console Freeze Dry System is designed for light to moderate aqueous sample loads. Removes 4 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters, set-up parameters and alarm messages (choice of... [See More]
- Configuration: Freeze Dryer
- Temperature Range: -50
- Volume/Capacity: 0.0060
- Length: 28
from Labconco Corporation
FreeZone 6 Liter Console Freeze Dry System is designed for light to moderate aqueous sample loads. Removes 4 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters, set-up parameters and alarm messages (choice of... [See More]
- Configuration: Freeze Dryer
- Temperature Range: -50
- Volume/Capacity: 0.0060
- Length: 31
from Labconco Corporation
The FreeZone Bulk Tray Dryer is a drying accessory for any FreeZone 6, 12 or 18 Liter Freeze Dry System. The Bulk Tray Dryer provides ample room to freeze dry bulk samples or samples in serum bottles or vials. Exclusive features include: brushed stainless steel and glacier white, epoxy-coated steel... [See More]
- Configuration: Freeze Dryer
- Length: 32
- Temperature Range: 60
- Width: 27.1
from Labconco Corporation
FreeZone Plus 12 Liter Cascade Console Freeze Dry System is designed for light to moderate loads of low eutectic point samples. Removes 6 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters, set-up parameters... [See More]
- Configuration: Freeze Dryer
- Temperature Range: -84
- Volume/Capacity: 0.0120
- Length: 28
from Labconco Corporation
FreeZone Plus 2.5 Liter Benchtop Freeze Dry System is designed for light sample loads or personal use. Cascade refrigeration can handle samples with low eutectic points. Compact design fits in tight spaces. Epoxy-coated steel exterior. Upright stainless steel collector coil removes 1.8 liters of... [See More]
- Configuration: Freeze Dryer
- Temperature Range: -84
- Volume/Capacity: 0.0025
- Length: 23.2
from Labconco Corporation
FreeZone Plus 2.5 Liter Freeze Dry System is designed for light sample loads or personal use. Cascade refrigeration can handle samples with low eutectic points. Compact console cabinet's interior has room to accommodate a rotary vane vacuum pump (not included). Epoxy-coated steel exterior. Upright... [See More]
- Configuration: Freeze Dryer
- Temperature Range: -84
- Volume/Capacity: 0.0025
- Length: 23.2
from Labconco Corporation
FreeZone Plus 6 Liter Cascade Console Freeze Dry System is designed for light to moderate loads of low eutectic point samples. Removes 4.1 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters, set-up parameters... [See More]
- Configuration: Freeze Dryer
- Temperature Range: -84
- Volume/Capacity: 0.0060
- Length: 28
from Labconco Corporation
FreeZone Stoppering Tray Dryer is a drying accessory for any FreeZone 6, 12 or 18 Liter Freeze Dry System. Chamber has three shelves, each measuring 16.5" x 12", that hold serum bottles or vials. When the stoppering control is activated, the shelves raise via an expanding diaphragm that permits... [See More]
- Configuration: Freeze Dryer
- Length: 24.6
- Temperature Range: -40
- Width: 32
from Labconco Corporation
The FreeZone Triad offers it all for lyopholization....stoppering tray dryer and sample freeze drying with four sample valves on the left side. Samples for both types of freeze drying can be run at once. The chamber pre-freezes sample to save money and time, eliminating the need for a separate... [See More]
- Configuration: Freeze Dryer
- Number of Chambers: 4
- Volume/Capacity: 0.0025
- Temperature Range: -85