Shelves Sample Dryers

3 Results
Vacuum Desiccator -- 5530000
from Labconco Corporation

Vacuum Desiccator, provides a cubic foot of contamination- and corrosion-free space for cooling, drying and storage of moisture sensitive materials including thin layer chromatography plates, halide salt cells for IR spectrophotometers and chemical standards. Features: Epoxy-coated cold rolled steel... [See More]

  • Features: Shelves
  • Desiccator Type: Vacuum Desiccant Filled
  • Configuration: Desiccator
  • Length: 13.5
Cytogenetic Drying Chamber -- CDS-5
from Thermotron Industries

Thermotron ’s Cytogenetic Drying Chamber is an environmental chamber designed for conducting cytogenetic slide drying tests during harvest of in situ and non-in situ cell samples. The CDS-5 provides the optimum controlled temperature and humidity environment required to achieve ideal... [See More]

  • Features: Shelves
  • Volume/Capacity: 0.1557
  • Configuration: Environmentally Controlled Drying Chamber
  • Number of Chambers: 1
CakeStand Tray Dryer
from Powder Systems Limited (PSL)

PSL ’s new CakeStand tray dryer design overcomes the inherent difficulties with traditional tray dryers. The modular design of our CakeStand dryers allows capacities from kilograms to large scale production. CakeStand tray dryer benefits: Total Ease of Cleaning: No hidden pockets or... [See More]

  • Features: Shelves
  • Temperature Range: -17.78 to 149