Upright Laboratory Refrigerators
from inTEST Thermal Solutions
VR-SERIES high-performance pharmacy refrigerators are designed with features that support sample protection for the storage of pharmaceuticals, vaccines, chemotherapy and other medical and pharmacy-grade storage requiring 2° to 8°C, according to CDC recommendations. Dual-glass door design prevents... [See More]
- Unit Style: Upright
- Temperature Range: 2 to 15
- Number of Doors: 1 to 2
- Display Type: Digital Numerical Display
from Terra Universal, Inc.
Flat door liner. Two pull-out shelves with safety stops. One stationary shelf with flip-up section for vertical storage of large or tall containers. Clear ice production from fractional freezing process. 30 lb. (13.6 kg) storage. Gravity drain required. Marvel Scientific ’s ADA compliant... [See More]
- Unit Style: Upright
- Height: 19.5
- Chamber Capacity: 5.4
- Length: 20.75
from inTEST Thermal Solutions
The New PR Series high-performance Biopharmaceutical Refrigerators offer superior temperature uniformity and outstanding reliability. ITS OWN HEALTHY ENVIRONMENT. Superior chamber temperature uniformity and quick recovery with heavy duty air-cooled refrigeration system. Temperature uniformity of +/-... [See More]
- Unit Style: Upright
- Number of Doors: 1
- Chamber Capacity: 2 to 14
- Temperature Range: 2 to 8
from Terra Universal, Inc.
Visual and audible alarms. User-friendly digital display for easy temperature and alarm adjustments. Maintenance friendly diagnostic codes. Keypad lock-out prevents unintentional changes to settings. The Marvel Scientific 6.1 cubic foot (0.17 m ³) under counter lab refrigerator that features... [See More]
- Unit Style: Upright
- Height: 20.75
- Chamber Capacity: 6
- Length: 21
from Terra Universal, Inc.
Space-saving 15 ” (381 mm) width. Three fully adjustable shelves. Fan-cooled interior with uniform temperature front to back and bottom to top. Adjustable microprocessor-based thermostat. Auto cycle defrost. Jacketed commercial power cord with hospital grade plug. The Marvel Scientific 3CAR,... [See More]
- Unit Style: Upright
- Height: 18.25
- Chamber Capacity: 3
- Length: 12
from Terra Universal, Inc.
This refrigerator/freezer has an independent door for both the refrigerator section and the freezer section. Overall capacity is 17.6 cubic feet (0.50 m ³). Refrigerator temperature ranges from 1 ° to 12 °C (34 ° to 54 °F); freezer temperature ranges from -20 ° to -12 °C... [See More]
- Unit Style: Upright
- Chamber Capacity: 17.6
- Configuration: Freezer and Refrigerator Combo
- Height: 39