ST Optical Time Domain Reflectometers (OTDR)
from TelephoneStuff.com
Corning Cable Systems OV-1000 Optical Time Domain Reflectometer (OTDR) provides testing flexibility by combining a rugged platform with field-interchangeable multimode, single-mode and advanced testing modules. All OTDR modules can be used as continuous wave (CW) light sources. Available as options... [See More]
- Connector Type: SC; ST
- Cable Type: Multimode
from M2 Optics, Inc.
FiberLab fiber network simulators and fiber latency solutions are available in any fiber type and length. They are available in standard fiber test boxes and use optical fiber spools for fiber network simulation. The Fiber Lab 800HE provides the ideal platform for training technicians and students... [See More]
- Connector Type: FC; LC; SC; ST
- Test Equipment Type: Bench Top
from Fiber Instrument Sales, Inc./FIS
Tests through high-port-count splitters [See More]
- Connector Type: ST
- Wavelength Range: 850 to 1550
- Test Equipment Type: Hand Held
- Dynamic Range: 24
from TelephoneStuff.com
Corning Cable Systems OV-1000 Optical Time Domain Reflectometer (OTDR) provides testing flexibility by combining a rugged platform with field-interchangeable multimode, single-mode and advanced testing modules. All OTDR modules can be used as continuous wave (CW) light sources. Available as options... [See More]
- Connector Type: SC; ST
- Cable Type: Multimode
from Fiber Instrument Sales, Inc./FIS
Integrated OPM, LS, and VFL [See More]
- Connector Type: FC; LC; SC; ST; E2000
- Cable Type: Single-mode
- Test Equipment Type: Hand Held
- Dynamic Range: 26
from TelephoneStuff.com
Dual Multimode OTDR Mainframe with Power Meter and VFL, SC and ST Compatible OTDR and Meter Port Adapters. OTDR Mainframe Features: - Rugged, splash-proof mainframe allows for testing in harsh conditions. - 6.4-in color TFT touch is easily readable when testing indoors under artificial light and... [See More]
- Connector Type: SC; ST
- Cable Type: Multimode
from Fiber Instrument Sales, Inc./FIS
Applications from long-haul and WDM to metro and FTTH networks [See More]
- Connector Type: ST
- Cable Type: Single-mode
- Test Equipment Type: Hand Held
- Wavelength Range: 850 to 1550
from TelephoneStuff.com
Dual Multimode (26/25 dB) OTDR with SC and ST Compatible Connector OTDR Port Adapters. Multimode OTDR Features: - Rugged, splash-proof mainframe allows for testing in harsh conditions. - 6.4-in color TFT touch is easily readable when testing indoors under artificial light and outdoors in the... [See More]
- Connector Type: SC; ST
- Cable Type: Multimode
from Fiber Instrument Sales, Inc./FIS
Easy to read color display, one button auto testing [See More]
- Connector Type: FC; SC; ST
- Wavelength Range: 850 to 1300
- Test Equipment Type: Hand Held
- Dynamic Range: 32
from TelephoneStuff.com
Corning Cable Systems OV-1000 Optical Time Domain Reflectometer (OTDR) provides testing flexibility by combining a rugged platform with field-interchangeable multimode, single-mode and advanced testing modules. All OTDR modules can be used as continuous wave (CW) light sources. Available as options... [See More]
- Connector Type: FC; SC; ST
- Cable Type: Multimode
from Fiber Instrument Sales, Inc./FIS
One button testing, telcordia compatible trace file [See More]
- Connector Type: FC; SC; ST
- Cable Type: Single-mode
- Test Equipment Type: Hand Held
- Wavelength Range: 1310 to 1550
from Fiber Instrument Sales, Inc./FIS
One button scan, easy zoom features, certification software included [See More]
- Connector Type: FC; SC; ST
- Cable Type: Single-mode
- Test Equipment Type: Hand Held
- Wavelength Range: 1310