Bench Top Fiber Optic Power Meters

2 Results
Fast Optical Power Monitor -- OPM200
from Artifex Engineering

Precision measurement of optical power from pW to mW. Properties. The OPM series of optical power monitors employs photodiodes to measure optical power. Precision dual transimpedance input stages provide for high common mode rejection and linearity throughout the full dynamic range of the system. [See More]

  • Test Equipment Type: Bench Top
  • Connector Type: BNC & DB9
  • Cable Type: Single-mode / Multimode
  • Wavelength Range: 200 to 2100
USB-Controlled Optical Power Monitor -- OPM150
from Artifex Engineering

The OPM150 is a versatile power monitor for use in the lab and for laser servicing as well as for OEM applications. Highlights. Low cost: EUR 630!!! (Base module including one UV-Silicon detector head, software and carrying case). Easy to use. Powerful. Our optical power monitor OPM150 comes with 2... [See More]

  • Test Equipment Type: Bench Top
  • Wavelength Range: 400 to 1650
  • Connector Type: DB9
  • Operating Temperature: 0.0 to 60