LC Fiber Optic Power Meters

3 Results
LC Adapter for FOM100/200 Series Power Meters -- AF-AD-210
from L-com, Inc.

This handy adapter can be used on the Advanced Fiber FOM100/200 Series power meters to accommodate LC fiber cables. Features. Allows direct connection of LC fiber cables to any FOM100 Series power meter. Durable construction ensures long life. Easy screw on installation provides fast set up. [See More]

  • Connector Type: LC
FIS Hand Held Power Meter -- F1-8513HR
from Fiber Instrument Sales, Inc./FIS

Zero set reference storage ability at each wavelength [See More]

  • Connector Type: FC; LC; MTP (optional feature); MT-RJ (optional feature); MU; SC; SMA (optional feature); ST
  • Wavelength Range: 850 to 1550
  • Test Equipment Type: Hand Held
  • Power Range: -65 to 5
FIS Ruggedized Power Meter -- 9080-0000
from Fiber Instrument Sales, Inc./FIS

Designed for harsh outdoor environments, low cost with high quality [See More]

  • Connector Type: FC; LC; MTP (optional feature); MT-RJ (optional feature); MU; SC; SMA (optional feature); ST
  • Wavelength Range: 850 to 1550
  • Test Equipment Type: Hand Held