Ceramic Insulation Band Heaters
from WATTCO
Tanks requiring industrial tank heaters can utilize indirect heating with band heaters or, they can use direct heating that typically uses some form of immersion heating. Indirect Heating. WATTCO Band heaters can be found in several types of dimension, wattage, voltages and material. Mica band... [See More]
- Insulation Options: Ceramic; Mica
- Watt Density: 45
from Tempco Electric Heater Corporation
A helically wound resistance coil made from nickel-chrome wire is precisely strung through specially designed ceramic insulating bricks, forming a flexible heating mat. These heaters transmit heat through both conduction & radiation. The element winding is designed to heat the ceramic blocks to... [See More]
- Insulation Options: Ceramic
- Watt Density: 50
- Maximum Operating (Sheath) Temperature: 1400
- Sleeve (Sheath) Material: Stainless Steel
from OMEGA Engineering, Inc.
HBA Series 1" to 6" (3 to 15 cm) Wide One-Piece Nozzle Heaters. • Nozzle Temps to 1000 °F. • 42" (107 cm) Leads Standard. • Stainless Steel Clamp Included [See More]
- Insulation Options: Ceramic
- AC Voltage Required: 120 to 240
- Maximum Operating (Sheath) Temperature: 1500
- Watt Density: 12 to 53
from DME Company
Design Features. • Energy efficient, less power consumption. • High sheath temperature capability up to 1600 °F. • Thermally insulated. • Uniform temperature. • Flexible, easy to install and remove [See More]
- Insulation Options: Ceramic
- AC Voltage Required: 240
- Maximum Operating (Sheath) Temperature: 1600
- kWatts: 0.65 to 3.10
from Chromalox
3-1/2" Barrel Dia. 1-1/2 - 6" Widths. 500 - 5,000 Watts. 120 to 600 Volts. 18 - 40 W/In ². Ceramic Fiber Insulated. Up to 1600 °f Band Operating Temp. Corrosion-Resistant Alloy Shell [See More]
- Insulation Options: Ceramic
- AC Voltage Required: 120 to 600
- Maximum Operating (Sheath) Temperature: 1600
- kWatts: 0.50 to 5.00