Waste / Sludge Process Centrifuges

50 Results
Baffle System Grit Chamber -- OPTIFLOW 270®
from Smith & Loveless, Inc.

With more than 2,500 PISTA ® Grit Chamber installations worldwide, Smith & Loveless continues to advance the science of grit removal with the patent pending OPTIFLOW 270 ® Baffle System for the PISTA ® 270 ™. The OPTIFLOW 270 ® Baffle System brings previously unachieved... [See More]

  • Application / Industry: Waste / Sludge
  • Equipment Type: Hydrocyclone
Grit Chamber -- PISTA® 360™
from Smith & Loveless, Inc.

The PISTA ® 360 ™ Grit Chamber is equipped with the V-FORCE BAFFLE ™, which is an integral flow control baffle for both the inlet and outlet of the main chamber. The V-FORCE BAFFLE ™ is designed to direct the inlet flow into the chamber in a manner ensuring the proper vortex... [See More]

  • Application / Industry: Waste / Sludge
  • Equipment Type: Hydrocyclone
Non-Baffled Grit Chambers -- PISTA® 360° or 270°
from Smith & Loveless, Inc.

High removal efficiencies originate from the PISTA ® Grit Chamber ’s unparalleled hydraulic design, including its flat chamber floor, patented and low-energy axial-flow propeller. The combination creates a true vortex that effectively separates grit from organics and the waste stream. [See More]

  • Application / Industry: Waste / Sludge
  • Equipment Type: Hydrocyclone
Variable Inlet / Outlet Grit Removal System -- PISTA® VIO™
from Smith & Loveless, Inc.

The PISTA ® VIO ™ Grit Removal System provides unprecedented application flexibility and superior grit removal efficiencies with a design that allows for full variability of the inlet and outlet chambers. PISTA ® VIO ™ features a hydraulic vortex grit chamber design that utilizes... [See More]

  • Application / Industry: Waste / Sludge
  • Equipment Type: Hydrocyclone
Decanter Centrifuge -- C-Series
from Flottweg SE

Flottweg Decanter Centrifuges for Wastewater and Sewage Sludge. Requirements for the quality and efficiency of sewage treatment plants increase year after year, driven not least by the increasing costs of energy and disposal. As a result, the state of the art is now to use decanter centrifuges to... [See More]

  • Application / Industry: Waste / Sludge
  • Equipment Type: Centrifuge
Waterjet Abrasive Removal System -- Waterjet Cyclone
from Jet Edge

Advantages. Cleaner and easier than shoveling out your tank. Operates unattended. Full abrasive bags are removed and handled by a forklift. Less expensive than pumping or shoveling out your tank. No machine down-time required to remove abrasive. Can be custom sized for use on any waterjet tank. Very... [See More]

  • Application / Industry: Waste / Sludge; Abrasives
  • Description / Other Type: Waterjet Cyclone
  • Equipment Type: Hydrocyclone
  • Specifications: 80-90 psi, 14 cfm at 85 psi, 60 gpm Max
Centrifugal Separators - XTI Series
from ISC Sales, Inc.

The powerful technology of centrifugal force has been harnessed utilized in the field of solid-liquid separation for over a century. Designed to take full advantage of this technology, ISC Separators are a highly efficient solid-liquid separation tool. SC ’s Centrifugal Separators have no... [See More]

  • Application / Industry: Ore / Mineral Processing; Waste / Sludge; Debris, Particulates
  • Specifications: 1/2" through 2-1/2" Threaded End Connection
HTH Series Liquid-Solid Separation Sys. -- HTH-0285-L
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Filtration for cooling towers, heat exchangers, chillers, compressors, and boilers. [See More]

  • Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge
  • Specifications: Flow Range: 285-525 gpm
  • Equipment Type: Hydrocyclone
Centrifugal Separator -- AlfaPure
from Alfa Laval Inc.

The AlfaPure range comprises purpose-built centrifugal separator systems for removing oil, grease and solid particles from water and oil based liquids, such as coolants, lubricants and wash liquids. Efficient cleaning of service fluids pays off. Utilizing centrifugal separation, the AlfaPure range... [See More]

  • Application / Industry: Oil / Fuel; Waste / Sludge
Waste Decanter Centrifuge
from GN Solids control Co., Ltd.

GN waste management decanter centrifuge is the premium centrifuge with the best material configuration. It is the best option for middle term and long term investment because of it ’s reliability and working life. This series of decanter centrifuge are popular for the drilling waste... [See More]

  • Application / Industry: Waste / Sludge
  • Equipment Type: Centrifuge
LDC LiquaPac HS Manual Clean Basket-Type Centrifuge
from Sanborn Technologies

LDC Long-Deck Centrifuge. LiquaPac system designed to improve fluid filtration for machine tools that have an existing sump. Flow rates to 30 GPM. Dirty fluid from the machine tool flows directly into the LDC lifting tank located under the centrifuge component. An integrated feed pump lifts the... [See More]

  • Application / Industry: Heat Transfer Fluids; Waste / Sludge; Machine Tool Sump
  • Specifications: Maximum Liquid Processing Rate (gpm): 30
  • Equipment Type: Centrifuge
Decanter Centrifuge -- C-XI Series
from Flottweg SE

More solid concentration and improved extraction of centrate - the advantages of the C-XI decanter scroll at a glance: Optimum conveying of solid. Greater purity of the liquid phase. Optimized scroll slope. Improved geometry of the scroll body. Maximum G forces. For better dewatering performance,... [See More]

  • Application / Industry: Waste / Sludge
  • Equipment Type: Centrifuge
IHB Series Centrifugal Sand Separator -- IHB-0285
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Centrifugal action filtration for the removal of sand, silt, and scale. Engineered to protect irrigation equipment, pumps and water supply systems. [See More]

  • Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge; Groundwater and Irrigation Applications
  • Specifications: Flow Range: 285-525 gpm
  • Equipment Type: Hydrocyclone
Centrifugal Separator -- FALCON
from Alfa Laval Inc.

Alfa Laval FALCON treatment systems use centrifugal separation to remove any solids and water that might contaminate the fuel and lube oils used in a wide range of engine equipment. The Alfa Laval FALCON system is designed to help protect the engine equipment used in the oil and gas industry by... [See More]

  • Application / Industry: Oil / Fuel; Waste / Sludge
  • Equipment Type: Centrifuge
RCS LiquaPac HS Manual Clean Basket-Type Centrifuge
from Sanborn Technologies

RCS Self-Contained LiquaPac Centrifuge System. Complete LiquaPac clarification systems including tanks and pumps. The completely self-contained RCS system includes heavy-duty supply and feed pumps, a dirty tank with trash strainers and a large clean tank. The unit comes fully assembled. Options... [See More]

  • Application / Industry: Heat Transfer Fluids; Waste / Sludge; Machine Tool Sump
  • Specifications: Maximum Liquid Processing Rate (gpm): 30 - 120
  • Equipment Type: Centrifuge
Decanter Centrifuge -- C2E
from Flottweg SE

The New C2E Decanter Centrifuges for Small Treatment Plants. Flottweg presents a new era of sludge dewatering for small sewage treatment plants. The C2E decanter centrifuge was developed specifically for the dewatering and thickening of smaller sludge loading rates. It features all of Flottweg's... [See More]

  • Application / Industry: Waste / Sludge
  • Equipment Type: Centrifuge
ILB Series Centrifugal-Action Separator -- ILB-0037
from LAKOS Separators and Filtration Systems

Most Commonly Used For: A low flow rate separator designed to remove sand, silt, grit, and scale. Models are available in carbon and stainless steel. [See More]

  • Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge; Groundwater and Irrigation Applications
  • Specifications: Flow Range: 3-6 gpm
  • Equipment Type: Hydrocyclone
Oil Purifier -- MMB
from Alfa Laval Inc.

Easy to instal and maintain the MMB has a large space for sludge collection during purification of marine and power mineral oils. Purification or clarification (optional) of mineral oils used in marine installations and power stations: Distillates. Marine Diesel Oils MDO up to 13 cSt at 40 °C. [See More]

  • Application / Industry: Oil / Fuel; Waste / Sludge
TMC LiquaPac HS Manual Clean Basket-Type Centrifuge
from Sanborn Technologies

TMC Tank-Mounted LiquaPac Centrifuge. High-efficiency centrifugal separator with high solids-holding capacity. The TMC is designed for retrofit or OEM applications where the machine tool includes its own holding tank and pumps. This basic centrifuge provides high-efficiency separation with minimal... [See More]

  • Application / Industry: Heat Transfer Fluids; Waste / Sludge; Machine Tool Sump
  • Specifications: Maximum Liquid Processing Rate (gpm): 30
  • Equipment Type: Centrifuge
Decanter Centrifuge -- C7E
from Flottweg SE

The Flottweg C7E Decanter: A Centrifuge for Wastewater and Sewage Sludge. Worldwide, Flottweg C series decanters around the world process 25 million liters of sewage sludge per hour. That's just about the volume of 165,000 bathtubs - every hour! The dewatering and thickening of sewage sludge plays a... [See More]

  • Application / Industry: Waste / Sludge
  • Equipment Type: Centrifuge
JPL Series Liquid-Solids Separation Sys. -- JPL-0004
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Filtration of engineered liquid systems in industrial applications. Primary applications include: spray nozzle and small orifices. heat exchangers. pits, sumps, basins. prefiltration. waste minimization [See More]

  • Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge; Automotive & Primary Metals Apps.
  • Specifications: Flow Range: 4-10 gpm
  • Equipment Type: Hydrocyclone
Oily Waste Treatment System -- PureDry
from Alfa Laval Inc.

PureDry is a fully automated, modular system designed to treat waste oils onboard ships and in power plants. The system separates the waste oil into three phases: cleaned oil, water and super-dry solids. Compact modular design. The compact PureDry system comprises a pumping module with emulsifier... [See More]

  • Application / Industry: Oil / Fuel; Waste / Sludge
Turbo T-14 Basket-Type Manual Clean Turbo Separator
from Sanborn Technologies

Turbo T14 Separator. The "Easy Clean " High Performance Centrifuge. The Turbo T14 separator combines high speed performance with easy clean features like our quick opening cover, self-draining bowl and easy to change bowl liner. This high performance centrifuge is available with a standard... [See More]

  • Application / Industry: Heat Transfer Fluids; Oil / Fuel; Waste / Sludge
  • Specifications: Maximum Liquid Processing Rate (gpm): 40
  • Equipment Type: Centrifuge
Decanter Centrifuge -- HTS
from Flottweg SE

The Flottweg HTS Decanter: Highest Dry Matter Content for Sewage Sludge Dewatering. Transport and disposal costs, at over 70 percent, represent by far the largest cost item in sludge dewatering. A powerful dewatering assembly is thus an important criterion. With a Flottweg HTS Decanter in the C... [See More]

  • Application / Industry: Waste / Sludge
  • Equipment Type: Centrifuge
JPX Series Liquid-Solids Separation Sys. -- JPX-0004
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Filtration of engineered liquid systems in industrial applications. Primary applications include: spray nozzle and small orifices. heat exchangers. pits, sumps, basins. prefiltration. waste minimization [See More]

  • Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge; Automotive & Primary Metals Apps.
  • Specifications: Flow Range: 4-10 gpm
  • Equipment Type: Hydrocyclone
Purifier -- MAB
from Alfa Laval Inc.

Purification or clarification of mineral oils used in marine installations and power stations (fuel and lubricating oils). Separation takes place in a solids-retaining bowl that can be arranged for either clarification or purification. In both cases, the contaminated oil is fed into the separator... [See More]

  • Application / Industry: Oil / Fuel; Waste / Sludge
Turbo T-15 Auto-Discharge Turbo Separator
from Sanborn Technologies

Turbo T15 Automatic Centrifuge. Removes Grinding Solids from Coolants or Oils. The Turbo-Separator T15-2 is a versatile automatic solids discharging centrifuge that recycles grinding and polishing fluids by removing the 1 - 10 micron particles entrained in the fluid. The centrifuge has a process... [See More]

  • Application / Industry: Heat Transfer Fluids; Oil / Fuel; Waste / Sludge
  • Specifications: Maximum Liquid Processing Rate (gpm): 25
  • Equipment Type: Centrifuge
Decanter Centrifuge -- OSE
from Flottweg SE

The Flottweg OSE Decanter. Optimal Sludge Dewatering of Primary and Excess Sludge. The decomposition process in a sewage treatment facility continually generates biological sludge. To ensure a stable decomposition process in the biological cleaning stage, this biological sludge must be removed. The... [See More]

  • Application / Industry: Waste / Sludge
  • Equipment Type: Centrifuge
PPD Series Pump Protection Desander -- PPD-0240
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Removes sand from production fluids before they enter downhole pump, increasing the life and efficiency of ESP and PCP pumps. [See More]

  • Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge; Oil and Gas Applications
  • Specifications: Flow Range: 1661-3623 bbld
  • Equipment Type: Hydrocyclone
Separator Systems -- S and P Flex
from Alfa Laval Inc.

The S and P Flex range of separator systems for fuel oil and lubricating oil combines the unique strengths of Alfa Laval's S separators and. P separators with a modular concept for truly flexible supply. The S and P Flex range combines essential protection with high flexibility, letting you design... [See More]

  • Application / Industry: Oil / Fuel; Waste / Sludge
Turbo T-22 Basket-Type Manual Clean Turbo Separator
from Sanborn Technologies

Turbo T22 Separator. The High-Solids Centrifuge. The Turbo T22 separator provides an economical alternative to our other Turbo products by running at a slightly lower bowl speed. The large bowl design provides plenty of space to hold solids that are more easily separated at lower bowl speeds. The... [See More]

  • Application / Industry: Heat Transfer Fluids; Oil / Fuel; Waste / Sludge
  • Specifications: Maximum Liquid Processing Rate (gpm): 40
  • Equipment Type: Centrifuge
Decanter Centrifuge -- Z8E
from Flottweg SE

The Flottweg Z8E: The Giant Decanter. With the new Z8E decanter centrifuge, Flottweg is extending its product range and setting new standards. Right from the start of development of the Z8E, the target was set of concentrating on the specific requirements of an extremely wide range of industries. [See More]

  • Application / Industry: Waste / Sludge
  • Equipment Type: Centrifuge
PPS Series Pump Protection Separator -- PPS-100-D
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Prevents sand damage to submersible and turbine water well pumps in water well applications. Such damage would typically lead to loss of pump efficiency and eventual pump failure. Dramatically extends pump life and saves energy by keeping pump running most efficiently. [See More]

  • Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge; Groundwater and Irrigation Applications
  • Specifications: Flow Range: 100-175 gpm
  • Equipment Type: Hydrocyclone
Separators -- AFPX
from Alfa Laval Inc.

High capacity solids-ejecting centrifuge for the animal and fish processing industries, specially designed for extremely demanding separation jobs. Key features of the AFPX range of centrifuges are their ability to handle high flow rates, high solids content and high-temperature processing. These... [See More]

  • Application / Industry: Oil / Fuel; Waste / Sludge
  • Equipment Type: Centrifuge
Turbo T-40 Auto-Discharge Turbo Separator
from Sanborn Technologies

Turbo T40 Automatic Centrifuge. High Sludge Volume Separator. The Turbo T40 picks up where the T18 leaves off by doubling the solids capacity- to almost 2 gallons per cycle. The T40 includes proprietary nozzles that allow solids dewatering at high speeds. A geared scraper drive for solids discharge... [See More]

  • Application / Industry: Heat Transfer Fluids; Oil / Fuel; Waste / Sludge
  • Specifications: Maximum Liquid Processing Rate (gpm): 1 - 40
  • Equipment Type: Centrifuge
Recycling Decanter Centrifuge -- Sorticanter®
from Flottweg SE

Environmental protection and recycling are ever greater concerns for companies. As a result, there is a need for new and innovative solutions. This prompted Flottweg to develop the Sorticanter ® for processing plastics. Naturally occurring raw materials such as plants, coal, natural gas and... [See More]

  • Application / Industry: Waste / Sludge
  • Equipment Type: Centrifuge
PRX Series PREP System -- PRX-0004
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Designed and engineered to give a total filtration solution in process industries. Removes solids out of liquid, then out of the separator and out of the facility. [See More]

  • Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge; Automotive & Primary Metals Apps.
  • Specifications: Flow Range: 4-10 gpm
  • Equipment Type: Hydrocyclone
Sludge And Water Removal From Mineral Oil -- MIB
from Alfa Laval Inc.

The MIB 303 separator features a new design concept for solid-bowl separators. Advanced manufacturing, design and drive technologies have contributed to a separator more compact and lightweight than conventional solid-bowl models. The MIB 303 separation system is designed for centrifugal separation... [See More]

  • Application / Industry: Oil / Fuel; Waste / Sludge
Turbo T-60 Auto-Discharge Turbo Separator
from Sanborn Technologies

Turbo T60 Automatic Centrifuge. Maximum Sludge Volume Separator. The Turbo T60 separator has a maximum solids capacity of over 2 gallons per cycle. The Turbo T60 has the largest sludge capacity in our automatic discharge design. The T60 includes proprietary nozzles that allow solids dewatering at... [See More]

  • Application / Industry: Heat Transfer Fluids; Oil / Fuel; Waste / Sludge
  • Specifications: Maximum Liquid Processing Rate (gpm): 1 - 60
  • Equipment Type: Centrifuge
Sedicanter® Centrifuge -- S6E-3
from Flottweg SE

The Decanter Centrifuge For Soft Sediment. Flottweg produces a special decanter centrifuge for soft sediment. The Flottweg Sedicanter ® separates solids from liquids. The special feature: the solids consist of a sediment with properties ranging between soft and fluid. A solid with properties... [See More]

  • Application / Industry: Waste / Sludge
  • Equipment Type: Centrifuge
Submersible Pump Protection Separator -- SUB-8-4-PAK
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Prevents sand damage to submersible water well pumps under 100 gpm. Such damage would typically lead to loss of pump efficiency and ultimate pump failure. Dramatically extends pump life and saves energy by keeping pump running most efficiently. [See More]

  • Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge; Groundwater and Irrigation Applications
  • Specifications: Flow Range: 3-8 gpm
  • Equipment Type: Hydrocyclone
Waste Decanters -- ALDEC
from Alfa Laval Inc.

Smaller, low-tech ALDEC decanter centrifuges are ideal for loads of smaller wastewater treatment facilities looking for reliable, low-cost sludge dewatering. Less water, lower cost. Cost-effective decanter centrifuges are crucial for removing the water content from sludge from wastewater plants, as... [See More]

  • Application / Industry: Waste / Sludge
  • Equipment Type: Centrifuge
Turbo T10-2 Basket-Type Manual Clean Turbo Separator
from Sanborn Technologies

Turbo T10 Separator. The "Easy Clean " High Performance Centrifuge. The Turbo T10 separator combines high speed performance with easy clean features like our quick opening cover and self-draining bowl. These high performance centrifuges are available with a standard aluminum bowl or... [See More]

  • Application / Industry: Heat Transfer Fluids; Oil / Fuel; Waste / Sludge
  • Specifications: Maximum Liquid Processing Rate (gpm): 26
  • Equipment Type: Centrifuge
Seperator Centrifuge -- 2 Phase
from Flottweg SE

The Flottweg Clarifier Separator: Two-Phase Separation (Solid/Liquid). Flottweg clarifier separators are used for separating solids from liquids, thereby permitting highly efficient clarification. The Flottweg Clarifier Separator: The Bowl. The product to be clarified runs through a stationary... [See More]

  • Application / Industry: Waste / Sludge
  • Equipment Type: Centrifuge
TCI Series Tower-Clean System -- TCI-0065-SRV
from LAKOS Separators and Filtration Systems

Most Commonly Used For: Filtration for cooling tower basins and remote sumps in HVAC applications. TowerClean and TowerCleanPLUS systems eliminate the need for manual basin cleaning by separating solids out of cooling tower basins and remote sumps using strategically placed LAKOS HydroBoosters. [See More]

  • Application / Industry: Adhesives Processing; Chemical Processing; Construction Material Processing; Cosmetics Processing; Food or Beverage Processing; Heat Transfer Fluids; Oil / Fuel; Ore / Mineral Processing; Paint / Coating Processing; Paper and Pulp Processing; Sanitary / Pharmaceutical; Drinking Water; Waste / Sludge
  • Specifications: Flow: 65 gpm
  • Equipment Type: Hydrocyclone
Turbo T14-3AQ Basket-Type Manual Clean Turbo Separator
from Sanborn Technologies

Turbo T14-3AQ Separator. Portable System for Parts Washer Fluid Recycling. The Turbo T14-3AQ separator is designed to remove oil and solids from aqueous parts washer baths. This 3-phase Turbo separator combines high speed performance with easy clean features, found in the standard T14, like our... [See More]

  • Application / Industry: Waste / Sludge
  • Specifications: Maximum Liquid Processing Rate (gpm): 1.3 - 2.8
  • Equipment Type: Centrifuge
Seperator Centrifuge -- 3 Phase
from Flottweg SE

The Flottweg Purifier: Three-Phase Separation (Liquid/Liquid/Solid). In this configuration, the Flottweg separator separates mixtures of liquids with different densities at the same time as separating a solid. The Flottweg Purifier: The Bowl. In a purifier, the product to be separated runs through a... [See More]

  • Application / Industry: Waste / Sludge
  • Equipment Type: Centrifuge
Turbo T5b Basket-Type Manual Clean Turbo Separator
from Sanborn Technologies

Turbo T5b Separator. The Versatile High Performance Centrifuge. The Turbo T5b separator combines high speed performance with easy clean features like our quick opening cover and self-draining bowl. Turbo T5b separators are in service on a wide range of applications from classical metalworking... [See More]

  • Application / Industry: Heat Transfer Fluids; Oil / Fuel; Waste / Sludge
  • Specifications: Maximum Liquid Processing Rate (gpm): 8 - 13
  • Equipment Type: Centrifuge
Seperator Centrifuge -- Soft Shot®
from Flottweg SE

Flottweg Expertise With The Separator. A separator from Flottweg is equipped with the Soft Shot ® discharge system. This solid discharge system allows precise combinations of partial and full discharges, as required. Depending on the products to be processed and the consistency of the solid,... [See More]

  • Application / Industry: Waste / Sludge
  • Equipment Type: Centrifuge
Three-Phase Decanter Centrifuge -- Tricanter®
from Flottweg SE

The Flottweg Tricanter ® For Three-Phase Separation. In three-phase separation, it is possible to separated two liquid phases from one solid phase at the same time. The Flottweg Tricanter ® is the perfect partner for separating these three phases. The different densities of the (immiscible)... [See More]

  • Application / Industry: Waste / Sludge
  • Equipment Type: Centrifuge