Centrifuge Process Centrifuges
from Filtertech, Inc.
The A500 design handles tough process demands, heavy filtration applications and liquid-solid separations in which the specific gravity of suspended solids are greater than that of the liquid. The A500 has a highly efficient operation proven to separate micron solids from a liquid medium making it... [See More]
- Equipment Type: Centrifuge
from Filtertech, Inc.
The A500 design handles tough process demands, heavy filtration applications and liquid-solid separations in which the specific gravity of suspended solids are greater than that of the liquid. The A500 has a highly efficient operation proven to separate micron solids from a liquid medium making it... [See More]
- Equipment Type: Centrifuge
from Filtertech, Inc.
The A500 design handles tough process demands, heavy filtration applications and liquid-solid separations in which the specific gravity of suspended solids are greater than that of the liquid. The A500 has a highly efficient operation proven to separate micron solids from a liquid medium making it... [See More]
- Equipment Type: Centrifuge
from Filtertech, Inc.
In various clarification processes involving viscous liquids such as drawing and rolling oils, the solids generated can cause excessive wear on tooling and adversely affect product quality. To provide efficient liquid-solid separation, Filtertech offers our Model ACF, Automatic Self-Cleaning... [See More]
- Equipment Type: Centrifuge
from Filtertech, Inc.
The M512 design handles tough process demands, heavy filtration applications and liquid-solid separations in which the specific gravity of suspended solids are greater than that of the liquid. The M512 has a highly efficient operation proven to separate micron solids from a liquid medium making it... [See More]
- Equipment Type: Centrifuge
from Filtertech, Inc.
MAC053 – Disc Bowl Manual Centrifuge [See More]
- Equipment Type: Centrifuge
from Filtertech, Inc.
MAC105 – Disc Bowl Manual Centrifuge [See More]
- Equipment Type: Centrifuge
from Filtertech, Inc.
MAC106 – Disc Bowl Manual Centrifuge [See More]
- Equipment Type: Centrifuge
from Filtertech, Inc.
MAC107 – Disc Bowl Manual Centrifuge [See More]
- Equipment Type: Centrifuge
from Filtertech, Inc.
MAC 181 high-speed disc bowl centrifuges are heavy-duty self-cleaning centrifuges for liquid-solid separation and filtration. It is designed with innovative, cost-effective features and integrated processing advantages that are not found with competitive units. Bowl volume 0.95 GPL / 3.6 L. Max. [See More]
- Equipment Type: Centrifuge
from Filtertech, Inc.
MAC203 – Disc Bowl Manual Centrifuge [See More]
- Equipment Type: Centrifuge
from Filtertech, Inc.
MAC230 – Disc Bowl Manual Centrifuge [See More]
- Equipment Type: Centrifuge
from Filtertech, Inc.
MAC251 high-speed disc bowl centrifuges are heavy-duty self-cleaning centrifuges for liquid-solid separation and filtration. It is designed with innovative, cost-effective features and integrated processing advantages that are not found with competitive units. (Insert MAC 251 Technical... [See More]
- Equipment Type: Centrifuge
from Filtertech, Inc.
MAC306 – Disc Bowl Manual Centrifuge [See More]
- Equipment Type: Centrifuge
from Filtertech, Inc.
Macfuge 325 high-speed disc bowl centrifuges are heavy-duty self-cleaning centrifuges for liquid-solid separation and filtration. It is designed with innovative, cost-effective features and integrated processing advantages that are not found with competitive units. Bowl volume 1.3 GPL / 4.8 L. Max. [See More]
- Equipment Type: Centrifuge
from Flottweg SE
Flottweg Decanter Centrifuges for Wastewater and Sewage Sludge. Requirements for the quality and efficiency of sewage treatment plants increase year after year, driven not least by the increasing costs of energy and disposal. As a result, the state of the art is now to use decanter centrifuges to... [See More]
- Equipment Type: Centrifuge
- Application / Industry: Waste / Sludge
from Advantage Engineering, Inc.
ADVANTAGE CS centrifugal separators are ideally suited for small system applications, side-stream installations and individual equipment protection. PROCESS FLOW RATE: 50 GPM. PROCESS PORT SIZE: 1.5". AVAILABLE PUMP: 3HP on model CS-50PV. Features at a Glance: Removes sand, grit and fine solids. [See More]
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids
from National Oilwell Varco
Centrifuges. BRANDT ™ manufactures centrifuges in Conroe, Texas, USA and Aberdeen, Scotland. Centrifuges are typically configured to meet the specifications demanded by the application. They are available individually, in groups, or packaged as a component within a complete solids control and... [See More]
- Equipment Type: Centrifuge
- Application / Industry: Drilling Fluids (Muds)
from Heinkel USA
V 630 BK. Classifying centrifuges. The HEINKEL Classifying centrifuges are used for continuous wet classification of fine, ultrafine and nanoparticles in slurries, especially in the classification of TiO2 suspended in water or glycol, SiC, Zr, Al2O3, CaCO3, kaolin. The HEINKEL centrifuges for wet... [See More]
- Equipment Type: Centrifuge
- Application / Industry: Chemical Processing; Wet Classification of Fine, Ultrafine and Nanoparticles in Slurries
- Specifications: Basket Dia. [mm] 630; Filtering Surface Area [m²] 1.0; Nominal Volume [l] 37; Speed Max. [1/min] 3000; Spinning Speed [x g] 3170
from Alfa Laval Inc.
An outstanding separator range for the biotech and pharmaceutical industries, that bridges the gap between the laborotary and commercial production. It is delivered as a fully automatic, plug-in, separation system and can deliver the performance of production machines on a pilot ¨scale, or in... [See More]
- Equipment Type: Centrifuge
from GN Solids control Co., Ltd.
GN Decanter Centrifuge is designed for the drilling mud solids control and oilfield waste management.GN VFD drive decanter centrifuge with variable speed allows drilling contracor or mud service company to do the barite recovery, fine/ ultra fine solids separation,dewatering centrifuge.GN have the... [See More]
- Equipment Type: Centrifuge
- Application / Industry: Drilling Fluids (Muds)
from Sanborn Technologies
Coolant Purifier Model CP-2. Economical Automatic Coolant Recovery System. The Model CP-2 is an economical centrifugal purification system that removes both tramp oil and fine solids from machine tool coolants. The heart of the CP-2 is the Mitsubishi SJ-700 self-discharging high speed disc... [See More]
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids
- Specifications: Maximum Liquid Processing Rate (gph): 120
from Flottweg SE
More solid concentration and improved extraction of centrate - the advantages of the C-XI decanter scroll at a glance: Optimum conveying of solid. Greater purity of the liquid phase. Optimized scroll slope. Improved geometry of the scroll body. Maximum G forces. For better dewatering performance,... [See More]
- Equipment Type: Centrifuge
- Application / Industry: Waste / Sludge
from Heinkel USA
H 630 – 1300 P. Horizontal peeler centrifuges. A lack of hygiene at machines and devices in pharma based applications can lead to health hazard as a result of product contamination. Therefore, HEINKEL centrifuges for pharma industry can be cleaned and inspected easily. Special properties for... [See More]
- Equipment Type: Centrifuge
- Application / Industry: Sanitary / Pharmaceutical; Cleanroom, Synthesis Plants
- Specifications: Basket Dia. [mm] 1000; Filtering Surface Area [m²] 1.60; Nominal Volume [l] 170; Speed Max. [1/min] 1500; Spinning Speed [x g] 1250
from Alfa Laval Inc.
Alfa Laval FALCON treatment systems use centrifugal separation to remove any solids and water that might contaminate the fuel and lube oils used in a wide range of engine equipment. The Alfa Laval FALCON system is designed to help protect the engine equipment used in the oil and gas industry by... [See More]
- Equipment Type: Centrifuge
- Application / Industry: Oil / Fuel; Waste / Sludge
from GN Solids control Co., Ltd.
GN waste management decanter centrifuge is the premium centrifuge with the best material configuration. It is the best option for middle term and long term investment because of it ’s reliability and working life. This series of decanter centrifuge are popular for the drilling waste... [See More]
- Equipment Type: Centrifuge
- Application / Industry: Waste / Sludge
from Sanborn Technologies
LDC Long-Deck Centrifuge. LiquaPac system designed to improve fluid filtration for machine tools that have an existing sump. Flow rates to 30 GPM. Dirty fluid from the machine tool flows directly into the LDC lifting tank located under the centrifuge component. An integrated feed pump lifts the... [See More]
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids; Waste / Sludge; Machine Tool Sump
- Specifications: Maximum Liquid Processing Rate (gpm): 30
from Flottweg SE
The New C2E Decanter Centrifuges for Small Treatment Plants. Flottweg presents a new era of sludge dewatering for small sewage treatment plants. The C2E decanter centrifuge was developed specifically for the dewatering and thickening of smaller sludge loading rates. It features all of Flottweg's... [See More]
- Equipment Type: Centrifuge
- Application / Industry: Waste / Sludge
from Heinkel USA
H 630 – 1600 C. Horizontal peeler centrifuges. Horizontal peeler centrifuges in sizes H 630 C - H 1600 C, chemistry version, are used for separating medium to large quantities of product that can be washed and then spin-dried. The centrifuges are designed for continuous operation with large... [See More]
- Equipment Type: Centrifuge
- Application / Industry: Chemical Processing; Food or Beverage Processing; Recycling, Crystalline and Fine-Crystalline Products
- Specifications: Basket Dia. [mm] 800; Filtering Surface Area [m²] ; Nominal Volume [l] 100; Speed Max. [1/min] 1900; Spinning Speed [x g] 1600
from Alfa Laval Inc.
The S and P Flex range of separator systems for fuel oil and lubricating oil combines the unique strengths of Alfa Laval's S separators and P separators with a modular concept for truly flexible supply. The S and P Flex range combines essential protection with high flexibility, letting you design... [See More]
- Equipment Type: Centrifuge
- Application / Industry: Oil / Fuel
from Sanborn Technologies
NOXON Continuous Discharge Decanters. High Volume Solids Dewatering. With models capable of discharging over 3500 lbs/hr of dewatered solids on a continuous basis, the NOXON decanter is the centrifuge of choice for heavy solids applications. Many of the NOXON models are available in both concurrent... [See More]
- Equipment Type: Centrifuge
- Application / Industry: Solids Dewatering
- Specifications: Volume Capacity, m³/h: 25 - 50 (75)
from Flottweg SE
The Flottweg C7E Decanter: A Centrifuge for Wastewater and Sewage Sludge. Worldwide, Flottweg C series decanters around the world process 25 million liters of sewage sludge per hour. That's just about the volume of 165,000 bathtubs - every hour! The dewatering and thickening of sewage sludge plays a... [See More]
- Equipment Type: Centrifuge
- Application / Industry: Waste / Sludge
from Heinkel USA
F Series. Inverting Filter Centrifuge. Guaranteed heel-free solids discharge. HEINKEL Inverting Filter Centrifuges have a horizontally mounted bowl. The unique characteristic is the automatic heel-free discharge. While under rotation, the filter cloth is pulled out of the bowl by means of an axially... [See More]
- Equipment Type: Centrifuge
- Application / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Sanitary / Pharmaceutical; Clean Room
- Specifications: Basket Dia. [mm] 710; Filtering Surface Area [m²] 0.78; Nominal Volume [l] 103; Speed Max. [1/min] 2000; Spinning Speed [x g] 1580
from Alfa Laval Inc.
The PX disc stack centrifuge range is designed exclusively for continuous degumming, neutralizing, dewaxing, and washing of various vegetable oils and animal fats, for small, medium and large capacity refining plants. The PX range is based on a unique, semi-hermetic design concept. The hermetic,... [See More]
- Equipment Type: Centrifuge
- Application / Industry: Oil / Fuel
from Sanborn Technologies
Patriot IFR Systems. Integrated Fluid Recovery For Automated Batch Operations. Patriot coolant recovery systems incorporate Sanborn Technologies' Integrated Fluid Recovery (IFR) technology for exceptional performance. A high speed 3-phase Mitsubishi disc centrifuge is at the heart of all our IFR... [See More]
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids; Oil / Fuel
- Specifications: Maximum Liquid Processing Rate (gph): 120 - 300
from Flottweg SE
The Flottweg HTS Decanter: Highest Dry Matter Content for Sewage Sludge Dewatering. Transport and disposal costs, at over 70 percent, represent by far the largest cost item in sludge dewatering. A powerful dewatering assembly is thus an important criterion. With a Flottweg HTS Decanter in the C... [See More]
- Equipment Type: Centrifuge
- Application / Industry: Waste / Sludge
from Heinkel USA
HF 300.1 – HF 1300.1. Inverting filter centrifuges. Special properties for the benefit of the customer. Assured solid discharge without residual heel. Clean filtering cloth for the next filling process. Particle conserving discharge thereby maintaining the crystals. Very simple “through... [See More]
- Equipment Type: Centrifuge
- Application / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Sanitary / Pharmaceutical; Recycling
- Specifications: Basket Dia. [mm] 450; Filtering Surface Area [m²] 0.31; Nominal Volume [l] 26; Speed Max. [1/min] 2300; Spinning Speed [x g] 1322
from Alfa Laval Inc.
The critical technologies for biodiesel processing are heating, separation and mixing. Alfa Laval supplies products within all three technologies for the different production steps. Moreover Alfa Laval can supply the complete biodiesel pre-treatment installation needed. As a leading manufactor of... [See More]
- Equipment Type: Centrifuge
- Application / Industry: Oil / Fuel
from Sanborn Technologies
Pioneer IFR Systems. Integrated Fluid Recovery For Central Systems. The Pioneer IFR system is designed for continuous or on-line purification of central coolant sumps. These systems utilize micro-processor controls and an automatic, self-discharging Mitsubishi disc centrifuge for unattended... [See More]
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids; Oil / Fuel
- Specifications: Maximum Liquid Processing Rate (gph): 120 - 600
from Flottweg SE
The Flottweg OSE Decanter. Optimal Sludge Dewatering of Primary and Excess Sludge. The decomposition process in a sewage treatment facility continually generates biological sludge. To ensure a stable decomposition process in the biological cleaning stage, this biological sludge must be removed. The... [See More]
- Equipment Type: Centrifuge
- Application / Industry: Waste / Sludge
from Heinkel USA
H 300 and 630 C. Pilot plant centrifuges. Special properties for the benefit of the customer. Mobile, compact design. Very simple installation “plug and use ” application. Ideal for “upscaling ”. Very simple to operate. CIP cleaning. For installation within isolators/glove... [See More]
- Equipment Type: Centrifuge
- Application / Industry: Chemical Processing
- Specifications: Basket Dia. [mm] 300; Filtering Surface Area [m²] 0.117; Nominal Volume [l] 4.9; Speed Max. [1/min] 3450; Spinning Speed [x g] 2000
from Alfa Laval Inc.
Alfa Laval disc stack centrifuges for breweries are available in many different sizes and configurations, each specially designed for a specific kind of separation duty. Alfa Laval has supplied high-quality separators to the brewing industry for decades. Alfa Laval brewery separators have proved... [See More]
- Equipment Type: Centrifuge
from Sanborn Technologies
RCS Self-Contained LiquaPac Centrifuge System. Complete LiquaPac clarification systems including tanks and pumps. The completely self-contained RCS system includes heavy-duty supply and feed pumps, a dirty tank with trash strainers and a large clean tank. The unit comes fully assembled. Options... [See More]
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids; Waste / Sludge; Machine Tool Sump
- Specifications: Maximum Liquid Processing Rate (gpm): 30 - 120
from Flottweg SE
The Flottweg Z8E: The Giant Decanter. With the new Z8E decanter centrifuge, Flottweg is extending its product range and setting new standards. Right from the start of development of the Z8E, the target was set of concentrating on the specific requirements of an extremely wide range of industries. [See More]
- Equipment Type: Centrifuge
- Application / Industry: Waste / Sludge
from Heinkel USA
H 300 and 630 P. Pilot plant centrifuges. Special properties for the benefit of the customer. Compact design. Very simple installation “plug and use ” application. cGMP compliant. Fully automatic operation. Ideal for “upscaling ”. [See More]
- Equipment Type: Centrifuge
- Application / Industry: Cosmetics Processing; Food or Beverage Processing; Sanitary / Pharmaceutical; Laboratory and Test Operations, Production of Small Quantities
- Specifications: Basket Dia. [mm] 300; Filtering Surface Area [m²] 0.117; Nominal Volume [l] 4.9; Speed Max. [1/min] 3450; Spinning Speed [x g] 2000
from Alfa Laval Inc.
How it works. The LYNX drilling mud decanter centrifuge is built around a slender cylindrical bowl with a relatively large length/diameter ratio and a conical end. This bowl rotates at speeds of up to 3650 rpm (according to model), producing centrifugal force of anywhere from 300 to 3574 G. The... [See More]
- Equipment Type: Centrifuge
- Application / Industry: Oil / Fuel
from Sanborn Technologies
TMC Tank-Mounted LiquaPac Centrifuge. High-efficiency centrifugal separator with high solids-holding capacity. The TMC is designed for retrofit or OEM applications where the machine tool includes its own holding tank and pumps. This basic centrifuge provides high-efficiency separation with minimal... [See More]
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids; Waste / Sludge; Machine Tool Sump
- Specifications: Maximum Liquid Processing Rate (gpm): 30
from Flottweg SE
Environmental protection and recycling are ever greater concerns for companies. As a result, there is a need for new and innovative solutions. This prompted Flottweg to develop the Sorticanter ® for processing plastics. Naturally occurring raw materials such as plants, coal, natural gas and... [See More]
- Equipment Type: Centrifuge
- Application / Industry: Waste / Sludge
from Heinkel USA
V 200 – 500 TC. Pilot plant centrifuges. Special properties for the benefit of the customer. Mobile, compact design. Very simple installation “plug and use ” application. Ideal for “upscaling ”. Double jacket for heating and cooling. Baskets for basic tests on... [See More]
- Equipment Type: Centrifuge
- Application / Industry: Chemical Processing; Filtering, Sedimentation, Classifying and Clearing
- Specifications: Basket Dia. [mm] 200; Filtering Surface Area [m²] 0.062; Nominal Volume [l] 1.5; Speed Max. [1/min] 4200; Spinning Speed [x g] 1960
from Alfa Laval Inc.
A family of G - Alfa Laval's complete series of fuel ethanol decanters designed and built for ethanol producers. SG2 is the producers choice for ethanol production,. The world market for fuel ethanol is booming. Alfa Laval SG2 decanter centrfuges play an important role in enabling both new entrants... [See More]
- Equipment Type: Centrifuge
- Application / Industry: Oil / Fuel
from Sanborn Technologies
Turbo T14 Separator. The "Easy Clean " High Performance Centrifuge. The Turbo T14 separator combines high speed performance with easy clean features like our quick opening cover, self-draining bowl and easy to change bowl liner. This high performance centrifuge is available with a standard... [See More]
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids; Oil / Fuel; Waste / Sludge
- Specifications: Maximum Liquid Processing Rate (gpm): 40
from Flottweg SE
The Decanter Centrifuge For Soft Sediment. Flottweg produces a special decanter centrifuge for soft sediment. The Flottweg Sedicanter ® separates solids from liquids. The special feature: the solids consist of a sediment with properties ranging between soft and fluid. A solid with properties... [See More]
- Equipment Type: Centrifuge
- Application / Industry: Waste / Sludge
from Heinkel USA
V 200 – 500 TP. Pilot plant centrifuges. Special properties for the benefit of the customer. Mobile, compact design. Very simple installation “plug and use ” application. Ideal for “upscaling ”. Very simple to operate. CIP cleaning. For installation within... [See More]
- Equipment Type: Centrifuge
- Application / Industry: Cosmetics Processing; Sanitary / Pharmaceutical
- Specifications: Basket Dia. [mm] 200; Filtering Surface Area [m²] 0.062; Nominal Volume [l] 1.5; Speed Max. [1/min] 4200; Spinning Speed [x g] 1960
from Alfa Laval Inc.
The Foodec range of decanter centrifuges brings a new level of separation performance to industries where delicate food and beverage products are processed and where exceptional hygiene standards are crucial. Foodec decanter centrifuges combine unparalleled efficiency with exceptional hygiene, in a... [See More]
- Equipment Type: Centrifuge
- Application / Industry: Food or Beverage Processing
from Sanborn Technologies
Turbo T15 Automatic Centrifuge. Removes Grinding Solids from Coolants or Oils. The Turbo-Separator T15-2 is a versatile automatic solids discharging centrifuge that recycles grinding and polishing fluids by removing the 1 - 10 micron particles entrained in the fluid. The centrifuge has a process... [See More]
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids; Oil / Fuel; Waste / Sludge
- Specifications: Maximum Liquid Processing Rate (gpm): 25
from Flottweg SE
The Flottweg Clarifier Separator: Two-Phase Separation (Solid/Liquid). Flottweg clarifier separators are used for separating solids from liquids, thereby permitting highly efficient clarification. The Flottweg Clarifier Separator: The Bowl. The product to be clarified runs through a stationary... [See More]
- Equipment Type: Centrifuge
- Application / Industry: Waste / Sludge
from Heinkel USA
V 425 TT. Vertical dip coating centrifuges. 0.20 m ² filter area. 20 L nominal volume. Technical description of the centrifuge. The outer casing of the machine is made of two parts. The bottom casing section is made of die-cast GGG 40 supporting the bearing of the centrifuge. For the purpose of... [See More]
- Equipment Type: Centrifuge
- Application / Industry: Dip Coating, Surface Coating
- Specifications: Basket Dia. [mm] 425; Nominal Volume [l] 15; Speed Max. [1/min] 1200; Batch number [charges / h] 12-15
from Alfa Laval Inc.
A hermetic cell culture centrifuge, the Culturefuge is designed for gentle harvesting of shear-sensitive material in applications involving mammalian cell cultures and precipitated proteins. Gentle product acceleration. The Culturefuge cell culture centrifuge is a hygienic clarification system for... [See More]
- Equipment Type: Centrifuge
from Sanborn Technologies
Turbo T22 Separator. The High-Solids Centrifuge. The Turbo T22 separator provides an economical alternative to our other Turbo products by running at a slightly lower bowl speed. The large bowl design provides plenty of space to hold solids that are more easily separated at lower bowl speeds. The... [See More]
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids; Oil / Fuel; Waste / Sludge
- Specifications: Maximum Liquid Processing Rate (gpm): 40
from Flottweg SE
The Flottweg Purifier: Three-Phase Separation (Liquid/Liquid/Solid). In this configuration, the Flottweg separator separates mixtures of liquids with different densities at the same time as separating a solid. The Flottweg Purifier: The Bowl. In a purifier, the product to be separated runs through a... [See More]
- Equipment Type: Centrifuge
- Application / Industry: Waste / Sludge
from Heinkel USA
V 300 – 700 TM. Vertical multipurpose centrifuges. 0.06 – 0.66 m2 filter area. 10 –150 L nominal volume. Special properties for the benefit of the customer. Rugged, long life design based on the modular principle. Very simple to operate - optionally to be improved through a basket... [See More]
- Equipment Type: Centrifuge
- Application / Industry: Part Coating, Metal, Recycling, Recovering Liquids and Oils
- Specifications: Basket Dia. [mm] 300; Nominal Volume [l] 10; Speed Max. [1/min] 1500; Batch number [charges / h] 10-12
from Alfa Laval Inc.
This mobile centrifugal separator effectively removes both particles and water from oils widely used in industry. This dramatically increases oil service life, and reduces wear on all kinds of equipment. The Emmie.2 mobile centrifugal separator system makes it easy and affordable to undertake highly... [See More]
- Equipment Type: Centrifuge
- Application / Industry: Oil / Fuel
from Sanborn Technologies
Turbo T40 Automatic Centrifuge. High Sludge Volume Separator. The Turbo T40 picks up where the T18 leaves off by doubling the solids capacity- to almost 2 gallons per cycle. The T40 includes proprietary nozzles that allow solids dewatering at high speeds. A geared scraper drive for solids discharge... [See More]
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids; Oil / Fuel; Waste / Sludge
- Specifications: Maximum Liquid Processing Rate (gpm): 1 - 40
from Flottweg SE
Flottweg Expertise With The Separator. A separator from Flottweg is equipped with the Soft Shot ® discharge system. This solid discharge system allows precise combinations of partial and full discharges, as required. Depending on the products to be processed and the consistency of the solid,... [See More]
- Equipment Type: Centrifuge
- Application / Industry: Waste / Sludge
from Heinkel USA
V 630 - 1800 BC. Vertical peeler centrifuges. Special properties for the benefit of the customer. Excellent adaptability to changing products. High throughputs. Separation through filtration or sedimentation. Low residual moisture levels through high spinning factor. The following basket concepts... [See More]
- Equipment Type: Centrifuge
- Application / Industry: Chemical Processing; Crystalline Products
- Specifications: Basket Dia. [mm] 1250; Filtering Surface Area [m²] 3.14; Nominal Volume [l] 500; Speed Max. [1/min] 950; Spinning Speed [x g] 630
from Alfa Laval Inc.
Merco nozzle centrifuges are designed specifically to meet the separation needs of companies involved in starch processing. Built to cope with high solids loads, with a focus on better performance, low energy consumption and easy maintenance. The Merco range of separators are different from... [See More]
- Equipment Type: Centrifuge
from Sanborn Technologies
Turbo T60 Automatic Centrifuge. Maximum Sludge Volume Separator. The Turbo T60 separator has a maximum solids capacity of over 2 gallons per cycle. The Turbo T60 has the largest sludge capacity in our automatic discharge design. The T60 includes proprietary nozzles that allow solids dewatering at... [See More]
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids; Oil / Fuel; Waste / Sludge
- Specifications: Maximum Liquid Processing Rate (gpm): 1 - 60
from Flottweg SE
The Flottweg Tricanter ® For Three-Phase Separation. In three-phase separation, it is possible to separated two liquid phases from one solid phase at the same time. The Flottweg Tricanter ® is the perfect partner for separating these three phases. The different densities of the (immiscible)... [See More]
- Equipment Type: Centrifuge
- Application / Industry: Waste / Sludge
from Heinkel USA
V 630 – 1250 BP. Vertical peeler centrifuges. Special properties for the benefit of the customer. Small footprint. cGMP compliant. Automatic opening, respectively closing of the process casing. Optimised product discharge. Automatic CIP cleaning. Easy accessibility of all machinery parts in... [See More]
- Equipment Type: Centrifuge
- Application / Industry: Sanitary / Pharmaceutical
- Specifications: Basket Dia. [mm] 630; Filtering Surface Area [m²] 0.80; Nominal Volume [l] 63; Speed Max. [1/min] 1900; Spinning Speed [x g] 1250
from Alfa Laval Inc.
The Alfa Laval Oil Cleaning Module (OCM) provides rapid, effective separation of the oil, water and sludge components in contaminated mineral lubricating and hydraulic oils. The Alfa Laval Oil Cleaning Module (OCM) has been designed to rapidly and effectively separate the oil, water and sludge... [See More]
- Equipment Type: Centrifuge
- Application / Industry: Oil / Fuel
from Sanborn Technologies
Turbo T10 Separator. The "Easy Clean " High Performance Centrifuge. The Turbo T10 separator combines high speed performance with easy clean features like our quick opening cover and self-draining bowl. These high performance centrifuges are available with a standard aluminum bowl or... [See More]
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids; Oil / Fuel; Waste / Sludge
- Specifications: Maximum Liquid Processing Rate (gpm): 26
from Heinkel USA
V 800 - 1800 BG. Vertical peeler centrifuges. Worldwide FGD gypsum is dewatered in many power plants HEINKEL centrifuges. The wide range of gypsum centrifuge drum with different sizes allows optimum adaptation to changing product features and throughput performance. Special properties for the... [See More]
- Equipment Type: Centrifuge
- Application / Industry: Chemical Processing; Ore / Mineral Processing; Recycling
- Specifications: Basket Dia. [mm] 800; Filtering Surface Area [m²] 1.58; Nominal Volume [l] 160; Speed Max. [1/min] 1500; Spinning Speed [x g] 1000
from Alfa Laval Inc.
Alfa Laval X-series decanter centrifuges are designed to provide a cost-effective operation in the olive oil chain, for both two-phase and three-phase operation. Design features and benefits. The decanters feature a special system called Variable Dynamic Pressure (VDP). The geometry of the bowl and... [See More]
- Equipment Type: Centrifuge
- Application / Industry: Oil / Fuel
from Sanborn Technologies
Turbo T10-3-315 Coolant Recycling System. High Solids Capacity Centrifugal System. The T10-3-315 is a complete centrifuge system that removes solids and tramp oil from coolants. The high speed Turbo T10-3phase centrifuge is integrated with a balanced tank system complete with pumps and controls for... [See More]
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids
- Specifications: Maximum Liquid Processing Rate (gph): 90
from Heinkel USA
V 630 – 1250 TP. Vertical top-discharge centrifuges. Special properties for the benefit of the customer. Flexible adaptation for difficult to filter products. Lossless filter cake discharge. Gentle solids discharge without particle destruction. Automatic CIP cleaning. Easy accessibility of all... [See More]
- Equipment Type: Centrifuge
- Application / Industry: Sanitary / Pharmaceutical; Difficult to Filter Products
- Specifications: Basket Dia. [mm] 630; Filtering Surface Area [m²] 0.80; Nominal Volume [l] 63; Speed Max. [1/min] 1900; Spinning Speed [x g] 1250
from Alfa Laval Inc.
Alfa Laval Y series decanter centrifuges are designed to provide cost-effective operation in the olive oil chain, specifically for two phase operation. Design features and benefits. The decanters feature a special design for two phase operation. The geometry of the conveyor allows a good performance... [See More]
- Equipment Type: Centrifuge
- Application / Industry: Oil / Fuel
from Sanborn Technologies
Turbo T5b Separator. The Versatile High Performance Centrifuge. The Turbo T5b separator combines high speed performance with easy clean features like our quick opening cover and self-draining bowl. Turbo T5b separators are in service on a wide range of applications from classical metalworking... [See More]
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids; Oil / Fuel; Waste / Sludge
- Specifications: Maximum Liquid Processing Rate (gpm): 8 - 13