Ground Mount Wind Turbines

3 Results
Wind Power Generators DJET Series -- Model DJET-100
from DuraComm Corporation

DJET Series Features: Charge Controller and 360 degree swivel mount included. Rated Power: DJET-100 = 100 Watts / DJET-200 = 200 Watts. Permanent Magnet Generator. Electrical Brake. Variety of Custom Configurations Available. Security and Internet Applications [See More]

  • Mounting: Ground Mount; Permanent; Roof Mount
  • Cut in Velocity: 7
  • Orientation: Horizontal Axis
  • Cut Out Velocity: 45
Onshore Wind Turbine
from Gamesa Corporacion Tecnologica SA

Operating in around 90 countries, Siemens Gamesa offers an extensive range of onshore wind turbine technologies to cover all wind classes and site conditions. By listening to our customers - and backed up by almost 40 years of experience - we know just what it takes to develop and manage a... [See More]

  • Mounting: Ground Mount; Permanent
  • Output Options: Single Phase
  • Orientation: Horizontal Axis
  • AC Power Rating (VA): 2.10E6 to 4.50E6
Wind Turbine Generator -- S111
from Suzlon Energy Ltd.

1. S97 90m has the following features:-. Tubular tower that reaches a height of 90 meters. All steel tower. 2. S97 120m has the following features:-. A 120 meter tall hybrid tower which is a combination of the lattice and tubular towers. All steel tower which combines the lattice and tubular... [See More]

  • Mounting: Ground Mount
  • Cut in Velocity: 6.71
  • Orientation: Horizontal Axis
  • Cut Out Velocity: 46.96