Horizontal Axis Wind Turbines

17 Results
Wind Power Generators DJET Series -- Model DJET-100
from DuraComm Corporation

DJET Series Features: Charge Controller and 360 degree swivel mount included. Rated Power: DJET-100 = 100 Watts / DJET-200 = 200 Watts. Permanent Magnet Generator. Electrical Brake. Variety of Custom Configurations Available. Security and Internet Applications [See More]

  • Orientation: Horizontal Axis
  • Cut Out Velocity: 45
  • Cut in Velocity: 7
  • Output Options: DC
Wind Turbine -- AW100/3000
from Nordex AG

The AW100/3000 is a robust machine, specifically designed for reliable performance in harsh high-wind class I sites. It is available with a 100m concrete tower. Optimized performance for strong wind sites. Proven and bankable design including double-bearing support on main shaft, glassfiber and... [See More]

  • Orientation: Horizontal Axis
  • Cut Out Velocity: 55.91
  • Cut in Velocity: 8.95
  • Output Options: Single Phase
Wind Turbine Generator -- S111
from Suzlon Energy Ltd.

1. S97 90m has the following features:-. Tubular tower that reaches a height of 90 meters. All steel tower. 2. S97 120m has the following features:-. A 120 meter tall hybrid tower which is a combination of the lattice and tubular towers. All steel tower which combines the lattice and tubular... [See More]

  • Orientation: Horizontal Axis
  • Cut Out Velocity: 46.96
  • Cut in Velocity: 6.71
  • Rated Wind Velocity: 22.36
Wind Turbine Generator -- 1.5/2.0MW Series
from Guangdong Mingyang Wind Power Industry Group Co., Ltd.

Based on the conditions of different wind regimes and climatic characteristics, Ming Yang develops 1.5MW series of wind turbine of independent intellectual property rights, which attain the goals of "two high and one low" (namely, high generating capacity, high utilization rate and low cost) while... [See More]

  • Orientation: Horizontal Axis
  • Cut Out Velocity: 55.91
  • Cut in Velocity: 6.71
  • Rated Wind Velocity: 24.15 to 31.31
Offshore Wind Turbine
from Gamesa Corporacion Tecnologica SA

Leading the way forward, our engineers and technicians pioneered the offshore sector back in 1991, with the world's first wind power plant in Denmark. Since then, Siemens Gamesa has grown to become the global leader in offshore power generation. Offering full-scope solutions and services, our people... [See More]

  • Orientation: Horizontal Axis
  • AC Power Rating (VA): 6.00E6 to 8.00E6
  • Output Options: Single Phase
  • Mounting: Off-Shore; Permanent
Wind Turbine -- V100-1.8/2.0 MW™
from Vestas Wind Systems A/S

The V100-1.8/2.0 MW ™ IEC IIIA/IEC S turbines allow you to increase productivity by opening up low- and medium-wind sites which were previously regarded as non-viable. To maximise power output at such locations, the turbines' 100 m rotor gains more from the available wind – starting at... [See More]

  • Orientation: Horizontal Axis
  • Cut Out Velocity: 44.73
  • Cut in Velocity: 6.71
  • Output Options: Single Phase
Wind Power Generators DJET Series -- Model DJET-200
from DuraComm Corporation

DJET Series Features: Charge Controller and 360 degree swivel mount included. Rated Power: DJET-100 = 100 Watts / DJET-200 = 200 Watts. Permanent Magnet Generator. Electrical Brake. Variety of Custom Configurations Available. Security and Internet Applications [See More]

  • Orientation: Horizontal Axis
  • Cut Out Velocity: 45
  • Cut in Velocity: 7
  • Output Options: DC
Wind Turbine -- AW116/3000
from Nordex AG

First introduced in 2011, the AW116/3000 was one of the first large rotor 3 MW wind turbines to enter the marketplace. Since this time, it has continued to be a commercial success with over 1 GW of installations. Optimized performance for medium wind sites with higher turbulence intensity. Proven... [See More]

  • Orientation: Horizontal Axis
  • Cut Out Velocity: 55.91
  • Cut in Velocity: 7.83
  • Output Options: Single Phase
Wind Turbine Generator -- S97
from Suzlon Energy Ltd.

The S111 90m tower has the following features:-. Height of 90 meters. All-steel tubular tower. The S111 120m tower has the following features:-. Height of 120 meters. All-steel hybrid tower with lattice base and tubular tower. Unique transition piece that combines the lattice and tubular towers. Key... [See More]

  • Orientation: Horizontal Axis
  • Cut Out Velocity: 44.73
  • Cut in Velocity: 7.83
  • Rated Wind Velocity: 24.6
Onshore Wind Turbine
from Gamesa Corporacion Tecnologica SA

Operating in around 90 countries, Siemens Gamesa offers an extensive range of onshore wind turbine technologies to cover all wind classes and site conditions. By listening to our customers - and backed up by almost 40 years of experience - we know just what it takes to develop and manage a... [See More]

  • Orientation: Horizontal Axis
  • AC Power Rating (VA): 2.10E6 to 4.50E6
  • Output Options: Single Phase
  • Mounting: Ground Mount; Permanent
Wind Turbine -- V100-2.0 MW™
from Vestas Wind Systems A/S

The V100-2.0 MW ™ IEC IIB turbine allows you to increase productivity by opening up low- and medium-wind sites which were previously regarded as non-viable. To maximise power output at such locations, the turbines' 100 m rotor gains more from the available wind – starting at an... [See More]

  • Orientation: Horizontal Axis
  • Cut Out Velocity: 49.2
  • Cut in Velocity: 6.71
  • Output Options: Single Phase
Wind Turbine -- AW125/3000
from Nordex AG

Now upgraded to IEC class IIb, the AW125/3000 optimizes energy generation in medium wind sites with low turbulence intensity. It is available with a 87.5m-high steel tower or 100, 120 and 137.5m concrete tower. Optimized performance for medium wind sites. Proven and bankable design including... [See More]

  • Orientation: Horizontal Axis
  • Cut Out Velocity: 55.91
  • Cut in Velocity: 7.83
  • Output Options: Single Phase
Wind Turbine -- V105-3.45 MW™
from Vestas Wind Systems A/S

With a rotor size of 105 m, the V105-3.45 MW ™ IEC IA is the turbine that fits the most severe wind conditions. It has an extremely robust design for tough site conditions and is especially suited for markets with tip-height restrictions and high grid requirements. The V105-3.45 MW ™... [See More]

  • Orientation: Horizontal Axis
  • Cut Out Velocity: 55.91
  • Cut in Velocity: 6.71
  • Output Options: Single Phase
Wind Turbine -- AW132/3000
from Nordex AG

With one of the largest swept areas in the 3MW segment, 13,720 m2, the AW132/3000 optimizes energy output and significantly reduces cost of energy in low wind sites (IEC class IIIb). It is available on a 120 and 137.5 meter concrete tower as well as an 84 meter steel tower, which is a unique and... [See More]

  • Orientation: Horizontal Axis
  • Cut Out Velocity: 55.91
  • Cut in Velocity: 6.71
  • Output Options: Single Phase
Wind Turbine -- V110-2.0 MW™
from Vestas Wind Systems A/S

The V110-2.0 MW ™ IEC IIIA is an extremely reliable turbine, which is documented through its strong availability and performance. This turbine allows you to increase productivity by opening up low-wind sites which were previously regarded as non-viable. To maximise power output at such... [See More]

  • Orientation: Horizontal Axis
  • Cut Out Velocity: 44.73
  • Cut in Velocity: 6.71
  • Output Options: Single Phase
Wind Turbine -- AW1500
from Nordex AG

With over 2,700 wind turbines installed, the AW1500 has a long and successful history, which has provided the basis for the evolution of all Acciona Windpower wind turbines. Proven track record. With approximately 4,000 MW installed in 15 countries, the AW1500 global average fleet availability is... [See More]

  • Orientation: Horizontal Axis
  • Cut Out Velocity: 55.91
  • Cut in Velocity: 6.71 to 10.06
  • Output Options: Single Phase
Wind Turbine -- V112-3.45 MW™
from Vestas Wind Systems A/S

The V112-3.45 MW ™ IEC IA is a high-wind turbine and has a very high capacity factor. Similar to the other 3 MW turbines, the V112-3.45 MW ™ IEC IA turbine makes efficient use of its grid compatibility and is an optimal choice for sites with MW constraints. On high wind-sites the... [See More]

  • Orientation: Horizontal Axis
  • Cut Out Velocity: 55.91
  • Cut in Velocity: 6.71
  • Output Options: Single Phase