Braided Litz Wire

2 Results
Type 7 Braided Litz Cable -- 10_96
from Cooner Wire Company

Cooner Wire has eight different types of litz wire in both round and rectangular constructions. Litz wire is actually stranded film insulated conductors, or stranded magnet wire which are cabled into a geometric pattern permitting each insulated wire to occupy every possible position in the entire... [See More]

  • Litz Wire Shape: Braided
  • Strand Size: 30
  • Number of Strands: 96
Rectangular Braided Litz, 1 KHZ to 15 KHZ
from New England Wire Technologies Corporation

The Type 7 braided Litz wire constructions shown below are used primarily in high frequency grounding applications, or where special inductor designs require high aspect ratio conductors. We have listed only the most popular constructions and frequency ranges. Specific sizes utilizing almost any... [See More]

  • Litz Wire Shape: Rectangular; Braided
  • Number of Strands: 96 to 2496
  • Frequency Range: 1000 to 15000
  • Strand Size: 2 to 11