Rack Mount Satellite Communications Equipment
from Microwave Photonic Systems, Inc.
The OFW-6700 is a high performance RF/ Fiber Optic Transmission system designed for L-Band and X-Band SATCOM Uplink & Downlink RF transmission applications. The OFW-6700 functions as Dual Band Fiber Optic Interfacility Link when the OFW-6700TX is paired with the OFW-6700RX and interconnected... [See More]
- Mounting: Rack Mount
- Connectors / Interfaces: RS485
- Category: Transmitter
- Certifications and Approvals: MIL-STD
from AR Modular RF
The Model KAW1050 is a general-purpose, wideband RF power amplifier for signals in the 1 MHz to 400 MHz frequency range. No tuning, band switching, or adjustments of any kind are required to operate this unit. Power output is in excess of 25 Watts into a 50-Ohm load. Power gain is a minimum 45 dB... [See More]
- Mounting: Rack Mount; Benchtop
- Connectors / Interfaces: Type N
- Category: Amplifier
- Impedance: 50 Ohms
from Microwave Photonic Systems, Inc.
The OFW-3478 GPS/Inmarsat Photonic Antenna Link is designed to perform E/O and O/E conversion of RF satellite downlink signals over a range of 1.0 GHz to 2.0 GHz. Specifically, the link can accept simultaneous RF inputs from both a GPS antenna and an Inmarsat antenna. The RF/optical signals can then... [See More]
- Mounting: Rack Mount
- Connectors / Interfaces: RS232
- Category: Antennas
- Gain: -20 to 38