MIL-STD Satellite Communications Equipment
2 Results
SATCOM Antenna Interface Unit (AIU)
from Northrop Grumman Corporation
from Northrop Grumman Corporation
Northrop Grumman's UHF SATCOM Antenna Interface Unit provides improved receive sensitivity and receive protection for the Ground Mobile Radio (GMR) system. The SATCOM AIU is a Line Replaceable Unit (LRU) that is part of a Joint Tactical Radio System (JTRS) Cluster 1 Joint Tactical Radio (JTR) Set. [See More]
- Certifications and Approvals: MIL-STD
- Operating Temperature: -40 to 131
- Frequency: 0.2430 to 0.3190
Dual L / X Band Fiber Optic Transmission System -- OFW-6700
from Microwave Photonic Systems, Inc.
from Microwave Photonic Systems, Inc.
The OFW-6700 is a high performance RF/ Fiber Optic Transmission system designed for L-Band and X-Band SATCOM Uplink & Downlink RF transmission applications. The OFW-6700 functions as Dual Band Fiber Optic Interfacility Link when the OFW-6700TX is paired with the OFW-6700RX and interconnected... [See More]
- Certifications and Approvals: MIL-STD
- Mounting: Rack Mount
- Category: Transmitter
- Connectors / Interfaces: RS485