Radial Magnetic Bearings

3 Results
Custom Radial Magnetic Bearing
from Waukesha Bearings

The radial magnetic bearing positions the rotor using four electromagnets, each comprised of a stator component and a rotor component. The stator component is bolted to the machine housing while the rotor component is a sleeve fitted to the shaft. Opposite electromagnets are adjusted to pull against... [See More]

  • Bearing Type: Active; Radial; Custom
Magnetic Bearing -- MB-R-20-50
from SKF/Global

SKF Magnetic Bearings has supplied radial actuators from 50 to 25,000 N (12 to 5,600 lbf), for shaft diameters ranging from 9 mm to 230 mm (3/8 to 9 inches). These are installed on machines that have rotational speeds ranging from 1,800 rpm to 100,000 rpm. Revolve also supplies canned radial bearing... [See More]

  • Bearing Type: Active; Radial
  • O.D.: 79
  • Bore: 20
  • Width: 42
Active Magnetic Bearings -- Synchrony®
from Dresser-Rand

Synchrony ® active magnetic bearings (AMB) can be used on compressors, turboexpanders, motors, and pumps in nearly every phase of oil and gas production. From extraction and refinement, to transport and storage, AMBs are ideal for operation in highly-demanding environments where reliability and... [See More]

  • Bearing Type: Active; Radial; Custom (optional feature)