Surface Mount RF Repeaters
from Microchip Technology, Inc.
VSC8256 is a quad 1G/10G serial-to-serial, protocol-agnostic repeater/retimer that integrates hardware-based host-side only 10GBASE-KR auto-negotiation and training in a small form factor, low-power FCBGA ideal for a wide array of board-level signal integrity applications. The quad channel VSC8256... [See More]
- Package Type: Surface Mount; ['HFCBGA']
from Microchip Technology, Inc.
The EQCO31X20 CoaXPress 2.0 transmitter/receiver/repeater chip is designed to simultaneously transmit signals on a single cable or PCB trace pair. In one direction an 8b/10b coded downlink signal is transmitted between 1.25 Gbps and 3.125 Gbps. In the opposite direction a lower speed 8b/10b coded... [See More]
- Package Type: Surface Mount; ['QFN']
from Microchip Technology, Inc.
The EQCO62X20 auto adaptive CoaXPress 2.0 transmitter, receiver and cable repeater designed for asymmetric bi-directional communication over 50-ohm and 75-ohm coaxial cable, as well as 100-ohm Shielded Twisted Pair cable. It supports 8b/10 NRZ coding and the CoaXPress ® Standard. The EQCO62X20... [See More]
- Package Type: Surface Mount; ['QFN']
from Microchip Technology, Inc.
The EQCO125X40 CoaXPress 2.0 transmitter/receiver/repeater chip is designed to simultaneously transmit signals on a single cable or PCB trace pair. In one direction an 8b/10b coded downlink signal is transmitted between 1.25 Gbps and 12.5 Gbps. In the opposite direction a lower speed 8b/10b coded... [See More]
- Package Type: Surface Mount; ['QFN']
from Microchip Technology, Inc.
When configuring a network, the maximum number of nodes and the maximum cable length are limited by the electric capacity of the transceiver. In this case, the network is expanded by a piece of equipment called a "HUB" or "repeater". It may be necessary to have a converter between coax, T/P and the... [See More]
- Package Type: Surface Mount; ['LQFP']
from Microchip Technology, Inc.
The USB3320 is a highly integrated full featured Hi-Speed USB 2.0 transceiver based on Microchip's proven ULPI interface. The USB3320 provides an extremely flexible solution in a convenient 5 x 5 mm QFN package. It supports a wide variety of different reference clock frequencies with one single... [See More]
- Package Type: Surface Mount; ['VQFN']