Module RF Repeaters

3 Results
378 to 512 MHz Radio (LMR) Repeater System -- IDAS-340/LMR
from Microwave Photonic Systems, Inc.

The IDAS-340/LMR, is a Fiber Optic “In-Building ” Transmission System, which provides a novel RF design approach to achieve the operational requirement of providing expanded continuity of critical communications network traffic. The IDAS-340/LMR consists of a suite of hardware elements... [See More]

  • Package Type: Module
  • Maximum Gain: 80
  • Frequency: 378 to 512
  • Output Power: 0.5012 to 5.01
Radio Repeater -- MK-III-LR
from RainWise, Inc.

The MK-III-LR radio repeater was designed to improve signal quality between the MK-lll-LR weather station and receiving devices in situations where direct line-of-site is not possible or where obstacles impede the transmission of radio signal. Repeaters can be used to obtain a continuous signal... [See More]

  • Package Type: Module
Wireless Repeater -- RF RxT EN868-230VAC
from steute

Ex wireless switchgear EnOcean ® 868 MHz [See More]

  • Package Type: Module
  • Frequency: 868