Adjustable Filter RF Filters and Microwave Filters

8 Results
UHF Automatic Filters and Multicouplers -- M3SR FD221
from Rohde & Schwarz USA, Inc.

The R &S ®FD221 and R &S ®FU221 filters are an essential part of radio equipment. They are used at radio sites where the reciprocal influence of neighboring radio systems must be selectively restricted. Selective restriction is the only way multiple radio systems can be... [See More]

  • Filter Design: Adjustable Filter
  • Fc: 300 to 3000
  • Filter Technology: Active Filter
  • Package Type: Connectorized
1 kW UHF DTV Bandpass Filter -- BN 61 63 45
from Spinner Atlanta

Temperature compensated, coax technique, for indoor application [See More]

  • Filter Design: Adjustable Filter
  • Fc: 470
  • Filter Type: Bandpass
  • Bandwidth: 860000
High Performance, Multi-Octave -- HiPerTUNER™
from NuWaves Ltd.

The RF200-2500TUNV1 is the first in a family of premier high-performance, wideband RF Tuners (HiPerTUNER ™) designed for front-end receiver and transmit applications where stringent RF filtering of the signal-of-interest is required with superb out of band rejection. The RF Tuner is digitally... [See More]

  • Filter Design: Adjustable Filter
  • Filter Type: Bandpass
  • Filter Technology: Active Filter
  • Fc: 1350
UHF Filters -- M3SR FD213A
from Rohde & Schwarz USA, Inc.

Features & Benefits. Compact 19" design, 3 HU. Combined VHF/UHF type available. Integrated bypass for receiving VHF, UHF, or VHF/UHF distress frequencies. Key Facts. Automatically tuned. Medium RF power. Medium selectivity. Bypass for distress frequencies. Stationary and mobile use [See More]

  • Filter Design: Adjustable Filter
  • Fc: 100 to 400
  • Filter Technology: Active Filter
  • Package Type: Connectorized
VHF Automatic Filters and Multicouplers -- M3SR FU221
from Rohde & Schwarz USA, Inc.

The R &S ®FD221 and R &S ®FU221 filters are an essential part of radio equipment. They are used at radio sites where the reciprocal influence of neighboring radio systems must be selectively restricted. Selective restriction is the only way multiple radio systems can be... [See More]

  • Filter Design: Adjustable Filter
  • Fc: 30 to 300
  • Filter Technology: Active Filter
  • Package Type: Connectorized
VHF Filters -- M3SR FU214A
from Rohde & Schwarz USA, Inc.

The R &S ®FU214A and R &S ®FD213A filters are single-cavity high-precision automatic filters. The filters are an essential part of any radio site where the reciprocal influence of neighboring radio systems must be restricted. The filters allow simultaneous operation of multiple radio... [See More]

  • Filter Design: Adjustable Filter
  • Fc: 100 to 400
  • Filter Technology: Active Filter
  • Package Type: Connectorized
VHF/UHF Cavity Antenna Filter -- HS9043
from Rohde & Schwarz USA, Inc.

The R &S ®HS9043 cavity antenna filters are proven “workhorses ” that have been used successfully for decades. They are used in single-channel systems where medium power handling capacity and medium selectivity are sufficient. The filters make it possible to set up... [See More]

  • Filter Design: Adjustable Filter
  • Fc: 100 to 400
  • Filter Technology: Passive Filter
  • Insertion Loss: 0.5000 to 2
VHF/UHF Filters -- M3SR FT213A
from Rohde & Schwarz USA, Inc.

Features & Benefits. Compact 19" design, 3 HU. Combined VHF/UHF type available. Integrated bypass for receiving VHF, UHF, or VHF/UHF distress frequencies. Key Facts. Automatically tuned. Medium RF power. Medium selectivity. Bypass for distress frequencies. Stationary and mobile use [See More]

  • Filter Design: Adjustable Filter
  • Fc: 100 to 400
  • Filter Technology: Active Filter
  • Package Type: Connectorized