Batch Distillation Equipment and Solvent Recovery Systems

2 Results
Evaporative Crystallizers
from Hebeler LLC.

Buflovak offers an exclusive Caustic Cell Liquor design. Cell Liquor to 50% NaOH concentration using Buflovak ’s high efficiency separator design. Cell Liquor from 50% to 73-78% NaOH concentration using Buflovak ’s special steam heated tubular evaporator. Caustic concentration to 98%... [See More]

  • Distillation Process: Batch Distillation; Continuous Distillation
  • Equipment Type: Modular / Tower
  • Solvent Recovery Technology: Distillation
Distillation Unit K-355
from BUCHI Corporation

Manual distillation unit - straightforward and economical. The distillation unit K-350 is the cost-effective solution for fast and reliable nitrogen determination in accordance with standard methods. In addition to classic applications, the K-355 enables all kinds of steam distillation options,... [See More]

  • Distillation Process: Batch Distillation
  • Equipment Type: Laboratory
  • Solvent Recovery Technology: Distillation